-
Supplier: Lincoln Electric Co. (The)
Description: pressure piping and tubing Use for welding dissimilar alloys in wrought or cast form Occasionally used for welding "18-8" base metals when severe corrosion conditions exist or dissimilar metals Welding Positions All
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, ISO / EN
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features The 2-3% molybdenum improves pitting corrosion resistance of the weld deposit Molybdenum grade increases corrosion resistance Use for high temperature service applications 0.03% carbon content increases resistance to intergranular corrosion
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, ISO / EN
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: TIG Rod (GTAW)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Balanced chromium and nickel levels provide enough ferrite in the weld for high resistance to hot cracking Dual classification ensures the maximum carbon content is 0.03% 0.03% carbon content increases resistance to intergranular corrosion Ink
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, ISO / EN
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: TIG Rod (GTAW)
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy ER82 is used for TIG, MIG, and SAW welding of base materials such as ASTM 3, B166, B167, and B168 alloys which have UNS Number N0660. It is one of the most used nickel alloys whose applications range from cryogenic to high temperatures. This filler metal can also
- Alloy Type: Nickel Alloy
- Approvals / Conformance: ASME
- Welding Process / Form: MIG Wire (GMAW), Solid Wire, TIG Rod (GTAW)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel Ink jet printing identification on entire length of
- Alloy Type: Steel - Carbon, Steel - Low Alloy Carbon, Steel - Tool / High Alloy, Other
- Approvals / Conformance: ASME, AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Welding Process / Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features ER80S-B8 is a non-copper-coated solid wire for TIG welding requiring creep strength. This 9% Chromium - 1% Molybdenum TIG rod is used to weld 9% Chromium - 1% Molybdenum steels (ASTM Section IX, P No 5B, Group 1) such as ASTM A335 Grade P9 or ASTM A213 Grade T9.
- Alloy Type: Steel - Low Alloy Carbon
- Elongation: 23 %
- Tensile Strength (UTS): 97175 psi
- Welding Process / Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: generation industry. All ESAB ER80S-B6 TIGROD is embossed on both ends with the alloy identification. This grade of rod was previously classified as ER502. Industries Petrochemical Process Welding Process Welding-GTAW (TIG - Tungsten Inert Gas )
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME
- Elongation: 19 %
- Tensile Strength (UTS): 81946 psi
-
Supplier: ESAB Welding and Cutting Products
Description: Features TIGROD ER80S-B2 is a chrome-moly TIG rod used for joining creep resistant steels of the 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, and 1.25% Cr - 0.5% Mo grades. These non-copper-coated rods are primarily used to fabricate and repair power piping and boilers in the power
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: ASME
- Elongation: 20 %
- Tensile Strength (UTS): 81946 psi
-
Supplier: Accuris
Description: MATERIAL SPECS-WELDING RODS,ELECTRODES/FILL ER MTLS
-
Supplier: Universal Wire Works Inc.
Description: Universal 347 is extensively used with the gas tungsten arc, gas metal arc and submerged arc processes. This alloy is suitable for welding stabilized steel grades 321, 347 and 348. Alloy 347 should be used when high service temperatures are encountered (above 700 degrees
- Alloy Type: Steel - Low Alloy Carbon
- Approvals / Conformance: AMS
- Diameter / Thickness: 0.0200 to 0.1250 inch
- Elongation: 40 %
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.19 ER AZ61A Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. Sizes and Packaging ¾ lb. (0.34kg) spools: 3/64 (1.2mm) 1/16 (1.6mm
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.19 ER AZ92A, MIL R6944 AMS 4395 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. Sizes and Packaging ¾ lb. (0.34kg) spools: 3/64 (1.2mm
Find Suppliers by Category Top
More Information Top
-
ER 347 Si ASME
… designators are “ER” for solid wires that may be used as electrodes or rods , “EC” for composite … This classification is the same as ER347 , except for the higher silicon content. This improves the usability of the filler metal in the gas metal arc welding process.
-
POLONIUM RADIOISOTOPE THERMOELECTRIC GENERATOR. SPECIFICATIONS.
1(AWS-ER308) 4(AWS-ER316) 5(AWS-ER34T) 6A (AW$- ER347 ) 6 (19-9 WMo) 15 … Wire, and Rod , WeUing, 17-7 PH CMretloB Retittaat Wire, Welding , WPH15-7 Mo Ccrrosiaa Reslsunt .
-
ZSHSS1994P107
Subsequentlayers Covered Bare rod or eleelrode(a) electrodetb) ER308 ER308L ER347 ER347 ER309 ER310 ER316 ER316L ER317 ER317L ER320 Weld cladding of a 1.8 m (6 ft) inner diameter pressurevesselshell with SO mm (2 in.) wide, 0.64 mm (0.025 in.) thick stainlesssteel strip.