-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers an extensive line of LINOS F-Theta Ronar Lenses (340-2000nm) for laser material processing applications including drilling, fine cutting, plastic welding, structuring, marking and laser cleaning
- Beam Delivery Component: Fiber Optic Beam Delivery
- Process / Operation: Laser Cutting, Laser Drilling / Perforating, Laser Marking, Laser Welding, Other
-
Supplier: Qioptiq
Description: nm, 9 ns, 10 Hz Includes interchangeable fused- silica protective glasses All lenses can be used with enlarged beam diameters and different mirror distances. Accordingly the scan fields and spot size diameters will be changed. Please feel free to send us your request.
- Focal Length: 100 to 255 m
- Type: Telecentric Lens
- Wavelength: 340 to 360 nm
- Working Distance: 137 to 318 mm
-
Supplier: Qioptiq
Description: , 100 Hz Includes interchangeable protective glasses All lenses can be used with enlarged beam diameters and different mirror distances. Accordingly the scan fields and spot size diameters will be changed. Please feel free to send us your request.
- Focal Length: 100 to 420 m
- Type: Telecentric Lens
- Wavelength: 940 to 980 nm
- Working Distance: 96.9 to 492 mm
-
-
Supplier: Qioptiq
Description: -range Laser-damage threshold up to 40 J/cm² at 1064 nm, 9 ns, 100 Hz Includes interchangeable protective glasses All lenses can be used with enlarged beam diameters and different mirror distances. Accordingly the scan fields and spot size diameters will be changed. Please feel free to send
- Focal Length: 167 to 420 m
- Type: Telecentric Lens
- Wavelength: 1030 to 1080 nm
- Working Distance: 97.7 to 511 mm
-
Supplier: Qioptiq
Description: J/cm² at 532 nm, 6 ns, 100 Hz Includes interchangeable protective glasses All lenses can be used with enlarged beam diameters and different mirror distances. Accordingly the scan fields and spot size diameters will be changed. Please feel free to send us your request.
- Focal Length: 100 to 420 m
- Type: Telecentric Lens
- Wavelength: 515 to 540 nm
- Working Distance: 139 to 495 mm
Find Suppliers by Category Top
More Information Top
-
Recent results on bulk laser damage threshold of optical glasses
As an example, the working condition for an F - Theta Ronar lens from Qioptiq [1] is a wavelength of 1064 nm at 12 ns with energy densities of 26 J/cm2 (10000 pulses at 100 Hz repetition rate).
-
Large area laser surface micro/nanopatterning by contact microsphere lens arrays
The linearly polarized laser beam was guided over the samples by a two-mirror galvo scanner system (IntelliScan 14 from Scanlab GmbH, Germany) and focused by a telecentric f - theta lens ( Ronar of Linos, Germany) with 100 mm focal length.
-
Optical and electrical properties of SnO2 thin films after ultra-short pulsed laser annealing
A telecentric F - theta lens ( Ronar of Linos) with 100 mm focal length was used to focus the laser beam.
-
Ultra-short-pulsed laser-machined nanogratings of laser-induced periodic surface structures on thin molybdenum layers
The scanners were equipped with telecentric F - theta lenses ( Ronar of Linos GmbH) to focus the laser beam on the samples.
-
Thin film surface processing by ultrashort laser pulses (USLP)
In both systems, galvano-scanners (IntelliScan14 of Scanlab) were used to scan the focal spot over the surface of the samples with telecentric F - theta lenses ( Ronar of Linos) to focus the laser beam on the samples.
-
Proceedings of the 36th International MATADOR Conference
The laser beam was focused by a F - Theta - Ronar lens of 150 mm in focal length and was scanned on the glass surface through a galvanometer scanner at a scan speed of up to 2000 mm/s.
-
Cutting Tool Engineering, August 2011: Productive Times--Marking Time
The marking head’s 163mm F - Theta - Ronar lens with 7.5" focal length covers a marking area of 100mm ×100mm.
-
Development of portable laser machining system for laser writing applications
An f - theta focusing lens ( RONAR -SMITHÒ SL980-808- F160) with a focal length of 160 mm and scanning area of 109 mm2 was used in the machining process.
-
Characterization of Optical Coherence Tomography Images Acquired at Large Distances With Large-Diameter Beams
… the sample arm, upon exiting the collimator, the beam encountered a galvanometric system (6240HM, Cambridge Technology) with two mirrors that scanned the beam across the entrance of a telecentric f - theta lens system (TSL-1550-80-195- Ronar -Smith) with an angular …
-
Remote cutting of Li-ion battery electrodes with infrared and green ns-pulsed fibre lasers
The scanner head was equipped with an f - theta lens with 100 mm focal distance (SL-1064-70-100 from Wavelength Opto- Electronic, Ronar -Smith, Singapore).