Products/Services for Fiber Optic Hydrophone Array

  • Hydrophones-Image
    Hydrophones - (53 companies)
    ...of hydrophones underwater. Hydrophones are also available in arrays. An array is a set of hydrophones wired together in series or parallel and typically towed underwater. In the case of arrays, sensitivity ratings are given for the individual hydrophones...
    Integral Pre-amplifier
    Array
  • Fiber Optic Test Equipment-Image
    Fiber Optic Test Equipment - (324 companies)
    Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown...
  • Fiber Optic Cables-Image
    Fiber Optic Cables - (1031 companies)
    Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (512 companies)
    Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
  • Fiber Optic Power Meters-Image
    Fiber Optic Power Meters - (133 companies)
    Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry...
  •  
    Fiber Optic Test Sources - (111 companies)
    Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
  •  
    Fiber Optic Fault Locators - (70 companies)
    Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
  •  
    Fiber Optic Probes - (33 companies)
    ...laboratory reactors, monitor in-situ crystallization, detect end-points, and identify polymorphs. UV-Vis spectroscopy probes are available in both dual beam and diode array designs. Dual-beam fiber optic probes offer superior flexibility and precision...
  •  
    Fiber Optic Couplers - (250 companies)
    Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output. Fiber optic couplers are optical devices that connect three or more...
  •  
    Fiber Optic Splicers - (36 companies)
    Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables. Fiber optic splicers are tools that join two optical fibers end-to-end. Applications for fiber optic splicers include networking...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire