Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: Over 45 degrees
-
Supplier: Advance Lifts, Inc.
Description: These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S.
- Dump Height: 4 ft
- Equipment Type: Dumper / Tilter
- Tilt Angle / Rotation: 125 degrees
- Weight Capacity: 2000 lbs
-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are built with a
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. If
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
Find Suppliers by Category Top
Featured Products Top
-
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Container Dumpers Eliminate Product Spillage (.pdf)
A leading nutritional bar manufacturer contacted Material Transfer, requiring sanitary container dumpers to empty gaylord boxes of dry cereal into their process. The customer's existing container dumper leaked product between the gaylord box and the dumper pour hood. The customer's existing feed
-
Brittle Pasta Handled Gently, Automatically with Box Dumpers, Tubular Cable Conveyors
To move brittle pasta from Gaylord containers to three packaging lines at high rates without product breakage or dust, Quality Pasta Company installed two Open-Chute Box Dumpers and three Flexi-Disc (R) Tubular Cable Conveyor (TCC) circuits, in which low friction polymer discs attached
More Information Top
-
Modern Plastics Handbook > Auxiliary Equipment
Gaylord dumpers .
-
CR4 - Thread: Pressure limiter and pressure relief valve
Next in Forum: Gaylord rotator/ dumper .
-
Container Dumpers Eliminate Product Spillage (.pdf)
A leading nutritional bar manufacturer contacted Material Transfer, requiring sanitary container dumpers to empty gaylord boxes of dry cereal into their process.
-
Container Dumpers Eliminate Product Spillage (.pdf)
container dumpers to empty gaylord boxes of dry cereal into their process.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Gaylord, E. H., Jr. and Gaylord , C. N. 1984. .... Documentation, equipment integrity, 501 Drag conveyor, equipment descriptions,660-661 Drum and box dumpers equipment descriptions, 683…
-
Principles of Fluorescence Spectroscopy
This term refers to continuous operation of the cavity dumper , resulting in a continuous train of pulses .... Wang S, Gaylord BS, Bazan GC.
-
Ultrafast dynamics of electrons at interfaces
The cavity dumper then extracts the pulse which returns through the Fara-. .... Kevan, S. D.; Gaylord , .
-
Final Environmental Impact Statement to construct and operate a facility to receive, store, and dispose of 11e.(2) byproduct material near Clive, Utah (Docket ...
using permanent chain-link wire mesh fence, meeting the rails, and railcar rollover/ dumper . .... 1737 Gaylord Street Salt Lake City, Utah 84115-0690 .
-
Controlled manipulation of single atoms and small molecules using the scanning tunnelling microscope
5.2.5 “A molecular dumper truck” Individual HB- HPB-molecules can collect single Cu-atoms below .... [17] S. D. Kevan and R. H. Gaylord , Phys. Rev. B 36, 5809 (1987).
-
Biopower Technical Assessment: State of the Industry and the Technology
…wood began to contribute to the state’s biomass fuel mix in 1983, when Gaylord Paper Corp. started … improve performance, such as adding the ability to reverse the dragchains on the dumper hoppers, to make…