Products/Services for Globetrotter Hsupa Modem Drivers
-
Device Drivers - (89 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL...
-
IC Modems - (42 companies)IC modems enable computers to transmit data over telephone lines or via wireless signals. IC modems enable computers to transmit data over telephone lines or via wireless signals. Modem is a contraction of the words modulator-demodulator. Since...
-
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
-
Network Modems - (429 companies)Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted...
-
Wireless Modems - (527 companies)How to Select Wireless Modems. Image Credit: Banner Engineering Corp. and AvaLAN Wireless Systems, Inc. Wireless modems transmit modulated data using electromagnetic waves. They connect to a wireless network instead of to a telephone line. Unlike...
-
Radio Modems - (161 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
-
Driver Bits - (35 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (99 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
LED Drivers - (261 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Line Drivers - (26 companies)...connections. Some line drivers are called short haul modems because they facilitate xDSL, VDSL, and G.SHDLS transmissions. The term xDSL refers to a family of technologies such as symmetric digital subscriber line (SDSL) and asymmetric digital...
Product News
-
S.I. Tech, Inc.
Video & Audio Fiber Optic Modems (Bit-Driver®) See our listing of fiber optic modems that support video, audio, and alarm systems. Learn More about S.I. Tech (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Modems (Bit-Driver ®) S.I. Tech, Inc. offers a wide selection of fiber modems that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber modems (media converters) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
T1 & E1 to Fiber Optic Modems S.I. Tech Wide Area Network Bit-Drivers® extend the distances of T1/E1 networks through the use of fiber optics. T1 is a digital transmission link that runs at 1.544 Mbps and provides for 24 data channels. The term "T1" is used interchangeably with "DS1." S.I. Tech T1/E1 modems can be configured to support either multimode or single mode fiber. The ST connector is standard and other options are available. (read more)Browse Network Hubs Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Murata Electronics
Smallest/Highly integrated LTE Cat M1/NB1 modem The world 's smallest available CAT-M1/NB1 module measuring 11.1x11.4x1.4 mm is less than half the area of many other commercial solutions.These flexible and optimized solutions enable LTE connectivity for multiple vertical markets, including ultra-small Asset Tags, pharmaceuticals/healthcare devices, wearable devices and GNSS trackers. The collaboration with Altair, an industry leader in cellular IoT connectivity, and ST, the industry leader in low-power microcontrollers, ensures that we are... (read more) -
Nitto Seiko America
Screw Driver Bits Screw Driver Bits - Nitto Seiko produces all factors relate to fastening, from screw driving motor, screws, even screw driver bits. Screw driver bits made by the expert of fastening will support reliable assembly by their accuracy and durability. (read more)Browse Screws Datasheets for Nitto Seiko America -
Shenzhen Shengyu Electronics Technology Limited
Automotive LED drivers--PTPS92519QDAPRQ1 Specifications. Manufacturer: Texas Instruments Manufacturer Part Number: PTPS92519QDAPRQ1 Product Category: LED Drivers Form Factor: Intgrated Circuit (IC) Number of Channels: 2 # Features: Thermal Shutdown (read more)Browse LED Drivers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
VAST STOCK CO., LIMITED
Laser Driver -- DS1862B+ Laser Driver Prog Precision Current Source. Specifications. Manufacturer: Analog Devices, Inc. Manufacturer Part Number: ADN8810ACPZ. Product Category: IC Interfaces. Device Type: Laser Driver. Supply Voltage: Other; 5.5 V. Data Rate: 1.25E8 kbps. Operating Temperature: -40 to 85 C (-40 to 185 F). Package Type: LFCSP-24. Features: RoHS. Datasheet (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED