-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Thorlabs offers ground glass and engineered
- Diameter, Square Side, or Rectangular Length: 12.699993142003704 to 50.799972568014816 mm
- Rectangular Width: 100 mm
- Thickness: 2 mm
- Shape: Circular, Square
-
Supplier: Daheng New Epoch Technology, Inc.
Description: should be far away from the light source. There are φ25.4mm and φ50.8mm diffusers each grits. GCL-201201 alignment sheet is a ground glass diffuser with 1500-grit on both sides, with an 1 mm alignment hole in the middle. Due to the diffuse reflection characteristics of
- Diameter / Length: 25.400000000000002 to 50.800000000000004 mm
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal
- Diameter, Square Side, or Rectangular Length: 6 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
-
Supplier: Edmund Optics Inc.
Description: Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Edmund Optics Inc.
Description: Available in Sizes Ranging from 5mm Diameter to 250mm Square Low Scatter Loss Evenly Ground Surface for Even Diffusion Fused Silica Substrates Available TECHSPEC® Ground Glass Diffusers are comprised of high tolerance, quality ground glass making them ideal
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1.6000000000000003 mm
- Shape: Circular
- Diffuser Type: Greyed Glass Diffusers
-
Supplier: Knight Optical (UK) Ltd
Description: of 310 - 2700nm and UV silica ground glass diffusers which work down to 170nm in the UV. Both types are ground on one side and polished on the other. Ground glass diffusers diffuse light less thoroughly than our opal diffusers but do so with
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 3.3000000000000003 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: of 310 - 2700nm and UV silica ground glass diffusers which work down to 170nm in the UV. Both types are ground on one side and polished on the other. Ground glass diffusers diffuse light less thoroughly than our opal diffusers but do so with
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 2 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: of 310 - 2700nm and UV silica ground glass diffusers which work down to 170nm in the UV. Both types are ground on one side and polished on the other. Ground glass diffusers diffuse light less thoroughly than our opal diffusers but do so with
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 2 mm
- Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: of 310 - 2700nm and UV silica ground glass diffusers which work down to 170nm in the UV. Both types are ground on one side and polished on the other. Ground glass diffusers diffuse light less thoroughly than our opal diffusers but do so with
- Diameter, Square Side, or Rectangular Length: 0.25 mm
- Thickness: 4 mm
- Shape: Circular
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Thorlabs offers ground glass and engineered
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Thorlabs, Inc.
Description: can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Thorlabs offers ground glass and engineered
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.5 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Newport MKS
Description: The 81389R Air Mass Filter simulates the solar spectrum from directional rays at a zenith angle of 37.0° to ground level. It does not account for sunlight that is scattered by the atmosphere or diffusely reflected off other objects. This is only sunlight that transmits directly through the
Find Suppliers by Category Top
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Multiplex Holography For Space-Variant Optical Computing
In this paper we present recently ob- tained results using ground glass diffusers and 128 x 128 -bit amplitude Gold coded masks.
-
Velocity Dependence Of Dynamic Laser Speckles Produced By Diffuse Plates In Layers
Figure 1(c) shows the set of three ground glass diffusers D1, .
-
Imaging through a biological medium using speckle noise removal
techniques
Further advancement led to the introduction of a rotating ground glass diffuser into the system, which additionally reduced the speckle noise and enhanced the image quality.
-
Holographic diffusers: polarization effects
2.1 Diffusion and Polarization Measurements A ground glass diffuser , plastic diffuser (Rohm and Haas, Philadelphia, Pa., type W7 1 38), and three different holo- graphic optical element (HOE) diffusers were used for po- larization measurements.
-
Holographic diffusers
'3 Experiments have shown"2 that ground glass diffusers diffuse most of the light within a cone of half-angle 10 to 20 deg.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93257/03rr002_full.pdf?sequence=1
vessel calibration using a ground glass diffuser system and bench cali- .
-
Holography for the New Millennium
It is well known that coherent light incident on an optically rough surface such as a ground glass diffuser forms a random intensity pattern called speckle.
-
Image quality assessment using different types of optical diffusers for photoacoustic tomography
Diffusing angles are normally larger than ground glass diffusers .
-
Wide-field fluorescence sectioning microscopy using dynamic speckle illumination
The reconstructed sectioning fluorescence images at the same depth of a plant sample slide using two ground glass diffusers with different granularities.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76529/823938234-MIT.pdf?sequence=2
5-3 Gaussian diffuser profile for the ground glass diffuser used in experiments .
Indicates content that may require registration and/or purchase.