-
Supplier: Hager Companies
Description: Base: - 1/2" x 1'' (13 mm x 25 mm) Projection: - 2" (51 mm) Clearance: - 1-1/2" (38 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers
- Handle Type: Two-point Handle (Pull)
-
Supplier: Smalley
Description: -to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of
- Inside Diameter: 0.1250 inch
- Metallic: Stainless Steel
- Outside Diameter: 0.1880 inch
- Thickness / Working Height: 0.1010 inch
-
Supplier: Smalley
Description: -to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of
- Finish: Black Oxide, Zinc Plated, Other
- Inside Diameter: 1 inch
- Metallic: Copper Base Alloy / Bronze, Copper, Spring Steel, Stainless Steel, Titanium
- Outside Diameter: 1.25 inch
-
-
Supplier: Smalley
Description: -to-Crest springs can develop similar forces, yet occupy one-half (1/2) or less the axial space. This allows for strict space constraints. Crest-to-Crest Wave Springs will maintain the same force and load specifications of a conventional round wire spring, but with the advantages of
- Finish: Black Oxide, Zinc Plated, Other
- Inside Diameter: 1.34 inch
- Metallic: Copper Base Alloy / Bronze, Copper, Spring Steel, Stainless Steel, Titanium
- Outside Diameter: 1.75 inch
-
Supplier: Albion Casters and Wheels
Description: Wheel Seals - Nylon seal retaining/thrust washers Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle on straight roller and ball bearing wheels Finish: zinc plated NSF Consult factory Alternate or custom caster configurations available
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
- Features: Brake, Half Round Tread
- Height: 4.25 to 9.5 inch
- Load Capacity: 140 to 2000 lbs
-
Supplier: Albion Casters and Wheels
Description: , Delrin and Oilex bearings Wheel seals: Nylon seal retaining/thrust washers Lubrication: Zerk fitting in swivel section and in recessed head of hollow axle on straight roller and ball bearing wheels Finish: Rigs zinc plated to resist corrosion. NSF Listed for food service industry Alternate
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 4.25 to 9.5 inch
- Load Capacity: 140 to 1250 lbs
Find Suppliers by Category Top
More Information Top
-
A New Concept Thrust Washer for Gasoline & Diesel Engines
This is a particularly important concern with half - round thrust washers because punching the part out of bimetal strip leaves a large amount of “skeleton scrap” which must be disposed of.
-
TRANSIT RTG. Final Report. Program Report Number 4.
02-inch thick stainless washer with a 1/8-inch half - round cylinder in the center was used to evenly distribute loads from the wire to the post and aluminum disc.
-
ZASMHBA0003167
Configurations can be further described as half round , full round, flanged, or washer .
-
ZASMHBA0002301
A bearing may be an integral part of the equipment, but it is usually a separate component either in the form of a round bushing, a half bearing, a thrust washer , a flanged bearing (which can accommodate both radial and axial loads …
-
Upgrade of the DIII-D vacuum vessel protection system
A new hold-down system, consisting of two half - round bars, each with two sets of two Belleville washers stacked in parallel, in series with two additional parallel- stacked washers, and two internal hex nuts, was designed for these tiles [Fig. 3 …