-
Supplier: Magnus Mobility Systems, Inc.
Description: Metal ball caster for use on hard surfaces
- Caster Type: Ball Wheels, Stem Caster
- Height: 2.62 inch
- Load Capacity: 75 lbs
- Wheel: Solid Rubber Wheel
-
Supplier: Caster City, Inc.
Description: Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish
-
Supplier: Caster City, Inc.
Description: Features & Benefits: Designed for intermittent usage ( light duty ) Available with 2" or 3" wheels - Gray Polyurethane or Black Hard Rubber. Capacity up to 80 lbs. per caster. Double Ball Bearing swivel. Zinc Plated finish
-
-
Supplier: Caster City, Inc.
Description: Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb. Maximum Capacity Each 5" Hard Rubber Ball Bearing Wheel.
-
Supplier: Caster City, Inc.
Description: Capacity up to 300 pounds per caster. These institutional stem casters are ideal for most types of institutional equipment, and are offered with a wide selection of wheels. 250 Lb. Maximum Capacity Each 4" Hard Rubber Ball Bearing Wheel.
-
Supplier: RS Components, Ltd.
Description: bay. Heavy-duty aluminium construction for the drive caddy and bay. Key lockable drive caddy. Rubber shock absorbers. 7000+ insertion rating. Dual front-mounted ball-bearing fans. Power and fan status LED. Support for SATA revision I/II/III (1.5/3.0/6.0 Gbit/s). Supports 3.5 Inch form
-
Supplier: Magnus Mobility Systems, Inc.
Description: Slim line metal ball caster for use on hard surfaces
- Caster Type: Ball Wheels, Stem Caster
- Features: Brake, Threaded Stem
- Height: 3.25 inch
- Load Capacity: 100 lbs
-
Supplier: Magnus Mobility Systems, Inc.
Description: Slim line metal ball caster for use on hard surfaces
- Caster Type: Ball Wheels, Stem Caster
- Features: Brake, Threaded Stem
- Height: 3.25 inch
- Load Capacity: 90 lbs
-
Supplier: RWM Casters Company
Description: The Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel is specially engineered to provide unsurpassed durability and reliability. This premium wheel combines the durability of a hard tread wheel with the quiet floor protection of a soft tread wheel.
- Bore / Bearing Size: 0.3750 to 0.7500 inch
- Half Round Tread: Yes
- Hub Length: 1.5 to 2.44 inch
- Load Capacity: 190 to 600 lbs
-
Supplier: Gesswein Co., Inc.
Description: Sometimes referred to as Aluma burs, nonferrous carbide burs feature an open, coarse cut ideal for use on soft, stringy materials such as aluminum. Also effective on hard woods, hard rubbers and plastics.
-
Supplier: American Cast Iron Pipe Company
Description: provide ample lubrication for assembly and joint flexing. This special lubricant is different from regular Fastite lubricant and is insoluble, non-toxic, will impart no taste or odor to the conveyed liquid and will not have a deleterious effect on the rubber gasket. AMERICAN Flex-Lok
- Material: Iron (Ductile)
-
Supplier: RS Components, Ltd.
Description: Hard wearing solid black rubber tyre. Hub material: polypropylene Load Capacity = 135kg Tyre Type = Solid Tyre Material = Rubber Hub Material = PP Features = Non-Marking Hub Bearing Type = Ball Bearing Wheel Diameter = 100mm Wheel Width = 32mm Bore Diameter = 8mm Bore
- Bore / Bearing Size: 0.3150 inch
- Hub Length: 1.77 inch
- Load Capacity: 298 lbs
- Wheel: Rubber on Plastic Wheel, Other
-
Supplier: RS Components, Ltd.
Description: Hard wearing solid black rubber tyre. Hub material: polypropylene Load Capacity = 180kg Tyre Type = Solid Tyre Material = Rubber Hub Material = PP Features = Non-Marking Hub Bearing Type = Ball Bearing Wheel Diameter = 125mm Wheel Width = 32mm Bore Diameter = 8mm Bore
- Bore / Bearing Size: 0.3150 inch
- Hub Length: 1.77 inch
- Load Capacity: 397 lbs
- Wheel: Rubber on Plastic Wheel, Other
-
Supplier: RS Components, Ltd.
Description: Guitelâ??s Resilex P wheels which give the user the manoeuvrability and low rolling resistance of a hard wheel with the advantages of rubber wheels. Non marking green rubber wheel. Quiet operation. Double action brake works on wheel and swivel. Easy to operate brake. Roller
- Features: Brake
- Height: 9.33 inch
- Load Capacity: 899 lbs
- Wheel: Rubber on Plastic Wheel
-
Supplier: Larson Electronics LLC
Description: aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color
-
Supplier: C & C Lift Truck, Inc.
Description: Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber
- Height: 5.75 inch
- Load Capacity: 145 lbs
- Wheel Diameter: 5 inch
- Wheel Tread Width: 0.9688 inch
-
Supplier: C & C Lift Truck, Inc.
Description: An affordable, yet rugged caster for everyday use. Single-ball raceway construction. Made from heavy-gauge steel. Nut and bolt axles. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast
- Height: 5 inch
- Load Capacity: 375 lbs
- Wheel Diameter: 4 inch
- Wheel Tread Width: 1.38 inch
-
Supplier: C & C Lift Truck, Inc.
Description: An affordable, yet rugged caster for everyday use. Single-ball raceway construction. Made from heavy-gauge steel. Nut and bolt axles. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast
- Height: 3.88 inch
- Load Capacity: 210 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.25 inch
-
Supplier: C & C Lift Truck, Inc.
Description: Built of steel and embossed for extra strength. Double ball bearing raceway design. 3/8" Kingpin. Zinc plated. Oilite bearing. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber
- Height: 3.81 inch
- Load Capacity: 100 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 0.8125 inch
-
Supplier: Southland Equipment Service
Description: lubricated permanent split capacitor. Rocker switch. Steel blade. Safety guards are spiral wire front and rear. Cord is SJT type 3 conductor, 15'L. Rolls easily on 8" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
- Air Flow Rate: 9000 to 12500 SCFM
- Drive Options: Direct Drive
- Maximum Diameter (Fan or Blower Wheel): 36 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Ceramic magnet material is a nonmetallic compound of iron oxide, strontium ferrite and small quantities of other metal oxides. The compound is calcined wet ball milled to a fine particle size, binders are added, then the mix is compacted in a press. The compacted shapes are fired at high
- Geometry: Block / Bar, Round / Ring / Disc
- Inside Diameter: 0.2710 to 2.31 inch
- Length: 0.1870 to 1 inch
- Magnet Type: Individual Magnets
-
Supplier: Allied Electronics, Inc.
Description: Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 4.00" Diameter × 1.25" Wide Wheels Wheel Material: Hard Tread Rubber Load Rating: 240 Lbs./Caster Ball-Bearing Swivel Type Casters
- Caster Type: Swivel Plate Caster
- Features: Brake
- Height: 5.12 inch
- Load Capacity: 240 lbs
-
Supplier: Allied Electronics, Inc.
Description: Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost 4.00" Diameter × 1.25" Wide Wheels Wheel Material: Hard Tread Rubber Load Rating: 240 Lbs./Caster Ball-Bearing Swivel Type Casters
- Caster Type: Swivel Plate Caster
- Features: Brake
- Height: 5.12 inch
- Load Capacity: 240 lbs
-
Supplier: InspectorTools
Description: Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe
-
Supplier: InspectorTools
Description: Kit includes hard carrying case, rubber boot and IrDA printer Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
-
Supplier: Southland Equipment Service
Description: embossments for added strength and rigidity. Motor is dependable 1-speed, 1 phase, 115V ball bearing open drip proof permanently lubricated permanent split capacitor. Rocker switch. Steel blade. Cord is SJT type 3 conductor, 15'L. Rolls easily on 10" hard rubber wheels. Meets
- Air Flow Rate: 14500 SCFM
- Drive Options: Belt Drive
- Maximum Diameter (Fan or Blower Wheel): 36 inch
-
Supplier: Grob, Inc.
Description: Bearing Mounted, Oil Resistant Rubber Facing Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left (6) 12? Long Table Extensions 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed
- Cutting Capacity: 12 to 24 inch
- Machine Type: Band Saw
- Operation: Manual
- Power Source: AC Power
-
Supplier: Grob, Inc.
Description: , Oil Resistant Rubber Facing Heavy Cast Iron Table – Tilt 45 down right, Tilt 10 down left 3/8 – 1/2 Single Piece Hard Aluminum-Bronze Saw Guides Optional Equipment Air Hydraulic Feed Butt Welder Air Chip Blower
- Cutting Capacity: 12 to 24 inch
- Machine Type: Band Saw
- Operation: Manual
- Power Source: AC Power
-
Supplier: HardwareSource, Inc.
Description: Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate
-
Supplier: Lift Products, Inc.
Description: Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty
- Lift Mechanism: Scissor Lift
-
Supplier: Xoxide
Description: . Case Size: Super Mid Tower Fans: Front: 1 x 140mm Ball Bearing Fan Rear: 2 x 120mm Ball Bearing Fan Material: Aluminum Dimensions: 22" x 21.3" x 8.3' Side Panel
Find Suppliers by Category Top
Featured Products Top
-
profiles. Smooth, Reliable Operation Adjustments are made by rotating the clevis load bar, ensuring the hoist's centered positioning to prevent creeping to the left or right. Trolley wheels are pre-lubricated with encapsulated ball bearings for (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation
More Information Top
-
Experimental studies on the Dielektizitätskonstante of mixtures
Formed one component of the mixture the air. hard rubber balls small to the others of 5,881 mm diameter in the means.
-
JUL11 ZOO
Once the hard rubber ball was applanated, the force transducer's capacity was already exceeded.
-
Technical fluid mechanics
8.5.2 hard rubber ball ; diameter D = 0,1 m; density ρK = 1400 kg/m3; cutting height z0 = 30 kms / | VXQJ 8.5.1) material values air.
-
Primetake 12-gauge impact rounds
The single double and triple ball rounds use 3.6 g hard rubber balls of 18 mm diameter.
-
The Dark universe
This behavior is comparable with a Kanonade of hard rubber balls that controls at wild speed to a hard metal block.
-
Modified Constraint-Induced Movement Therapy Improved Upper Limb Function in Subacute Poststroke Patients: A Small-Scale Clinical Trial
The subjects were asked to perform the following tasks, with the affected hand for 30 seconds: (1) transfer pegs from a saucer to a pegboard; (2) grasp, carry, and release a hard rubber ball ; and (3) “eating,” using a spoon to…
-
Modern sport field linings and biomechanics
Abb. 2nd a) acceleration tips at the tibia by the heel run in exercise shoes (after Unold 1973). b) Maximum force amplitudes by case attempts with a hard rubber ball with iron core of 36 cms High (after Denoth 1977).
-
JAMA Network | JAMA | Clinical Profile and Spectrum of Commotio Cordis
Projectiles were most commonly baseballs (n = 53), including 50 of apparent regulation design, 1 hard rubber ball , and 2 others marketed commercially as reduced-injury, softer-than-normal (so-called safety or training) balls, made largely of rubber of various textures contained…
-
Building a Roll-Off Roof or Dome Observatory
The dome is made of two pairs of quadrants which bolt together along internal flanges, and sit on a 12″ high base ring using hard rubber ball bearing rollers for dome rotation.
-
M1029 40 mm crowd dispersal round
M1029 40 mm crowd dispersal round Type: rubber balls Designation: M1029 Length: 122 mm Weight: overall: 213 g projectile: 62.4 g - 1.3 g per projectile x 48 Number of projectiles: 48 hard rubber balls , each 12.2 mm in diameter…