-
Supplier: RS Components, Ltd.
Description: Professional range of Allen Bradley general purpose MCBs accessories from the 1492 series. Accessories include auxiliary contacts, single phase busbars, busbar end caps, protective shrouds, shunt trips and terminal power feeds. All accessories are highly reliable and excellent quality.
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Single Phase AC
-
Supplier: RS Components, Ltd.
Description: Range of accessories for SM1 Motor Protection Circuit Breakers as busbars, covers, teminal blocks and padlocking Rated Operational Voltage = 690V Material = Copper, PE Number Of Modules = 3 Electrical Phase = 3 Pitch = 45mm
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: RS Components, Ltd.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Manual Motor Controllers (MMC) and Supplementary Protectors (SP). All models are highly reliable and excellent quality. The advantages of this busbar. system are:. -30% Installation time savings. -Panel space
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
-
Supplier: RS Components, Ltd.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Manual Motor Controllers (MMC) and Supplementary Protectors (SP). All models are highly reliable and excellent quality. The advantages of this busbar. system are:. -30% Installation time savings. -Panel space
- Amp Rating: 80 amps
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Single Phase AC
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 36 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 4 LB 40160 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 12 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB WITH LUG KIT 40158 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Chatsworth Products, Inc.
Description: COPPER MATERIAL 36 INCH 5/8 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 6 LB 40161 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Chatsworth Products, Inc.
Description: SOLID TYPE COPPER MATERIAL 20 INCH 4 INCH 1/4 INCH RECTANGLE SHAPE UL APPROVAL PACKAGING WEIGHT 8 LB 10622 MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 3.25 INCH L X 0.37 INCH W X 0.5 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.397 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 4.74 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 13 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Greaves Corporation
Description: ELECTROLYTIC PLAIN FINISHED COPPER MATERIAL 60 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 190 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 CNB MODEL
- Busbar (Conductor) Material: Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Hubbell Incorporated
Description: COPPER MATERIAL 10 INCH 2 INCH HOLE DIAMETER 0.28 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Hubbell Incorporated
Description: FLAT TYPE COPPER MATERIAL 10 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH NUMBER OF HOLES 22 HOLE SPACING 0.44 INCH BBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Hubbell Incorporated
Description: TIN PLATED COPPER MATERIAL 19 INCH 0.75 INCH HOLE DIAMETER 0.25 INCH INCLUDES INSULATOR, ASSEMBLY HARDWARE HBBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Hubbell Incorporated
Description: FLAT TYPE COPPER MATERIAL 12 INCH 4 INCH 3.75 INCH RECTANGULAR SHAPE UL (US AND CANADA) APPROVAL ROHS COMPATIBLE BAR THICKNESS 1/4 INCH BBB MODEL
- Busbar (Conductor) Material: Copper
-
Supplier: Pentair, Inc.
Description: " TINNED COPPER MATERIAL 3 M 63 MM 4 MM 63 WIDTH IN MM 1000 MAX. AC VOLTAGE RATING 1500 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 1000 VAC/1500 VDC VOLTAGE RATING HIGH RESISTANCE VINYL INSULATION MATERIAL 1200 AMPERE ERIFLEX[R] BRAND WEIGHT 17.68 LB "
- Amp Rating: 1200 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Flexible Busbars
-
Supplier: Rittal North America LLC
Description: Cu lamina made of high-purity electrolyte copper, length: 2000 mm/bar.
- Busbar (Conductor) Material: Copper, Other
- Busbar Type: Laminate Busbars
-
Supplier: icotek Corp
Description: 10 x 3 mm bus bar made of copper for collecting of cables and wires and grounding electromagnetic interferences. Suitable for several EMC cable shield clamps. Advantages & Benefits Available from stock
- Amp Rating: 140 amps
- Busbar (Conductor) Material: Copper
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
- Amp Rating: 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Other Configuration
-
Supplier: NSI Industries LLC
Description: 6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Conductix-Wampfler
Description: Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient
- Amp Rating: 160 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Busway Type: Indoor Feeder, Outdoor Feeder
-
Supplier: SOCOMEC
Description: The SOCOMEC rigid copper bars are suitable for providing main or distribution connections.
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars, Multiple Conductor Busbars
-
Supplier: nVent Electric
Description: Standard Copper Busbar Manufactured to strict engineering tolerances for the 60-mm busbar system, all busbars are tin-plated copper for superior corrosion resistance in harsh environments.
- Amp Rating: 150 amps
- Busbar (Conductor) Material: Copper
-
Supplier: Schneider Electric
Description: Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial
- Amp Rating: 225 to 2000 amps
- Busbar (Conductor) Material: Aluminum, Copper
- Busway Type: Plug-in Busway
-
Supplier: Bruker Corporation
Description: Cuponal delivers cost and weight saving advantages over solid copper, yet retains the surface properties of a copper busbar. It is often possible to substitute a copper bar with a Cuponal bar of equal dimensions, which yields the maximum cost saving. A wide range of
- Busbar (Conductor) Material: Aluminum, Copper, Other
- Busbar Type: Single Conductor Busbars
Busbars and Busways
(280 Companies)
Copper, Brass, and Bronze Alloys
(598 Companies)
PV Ribbon
(11 Companies)
Cable Laying Services
(163 Companies)
Magnet Wire
(50 Companies)