Products/Services for Henry Vogt Globe Valves
-
Globe Valves - (786 companies)As their name suggests, globe valves are linear motion valves with rounded globular shaped bodies. Since their shape is similar to other valve bodies, positive identification must be made based on internal piping. Recently...ConnectionActuationMaterial of Construction
-
Ball Valves - (2082 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Gas Valves - (509 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock...
-
Solenoid Valves - (986 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Control Valves - (1613 companies)Linear Motion. Linear motion valves have a disc which moves perpendicular to the flow. Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off...
-
Valve Actuators - (863 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Check Valves - (1919 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Air Valves - (758 companies)...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...
-
Pressure Relief Valves - (981 companies)...of the system. Relief valves are designed to continuously regulate fluid flow, and to keep pressure from exceeding a preset value. There are a wide variety of valve designs, but most resemble diaphragm valves, globe valves, or swing check valves...
Product News
-
Flomatic Valves
Model 402BTR2 Globe Style Check Valve SIZE RANGE: 2 1/2 - 12 inch (65 mm - 300 mm) MAX PRESSURE: 400 PSI at 150 F. Epoxy coated cast iron silent check globe style, body design for use with class 250 flanges. Bronze resilient seating with stainless steel spring (2"-12"), NITRILE (Buna-N) seal, EPDM seat. (read more)Browse Check Valves Datasheets for Flomatic Valves -
Flomatic Valves
402S6/402S6R Globe Style Silent Check Valve Mounted vertically or horizontally, our NSF/ANSI 61 globe style model 402 valves are designed for a long service life and constructed to automatically prevent back-flow in systems where fluid flow is necessary in only one direction. (read more)Browse Check Valves Datasheets for Flomatic Valves -
Plast-O-Matic Valves, Inc.
Compact Globe Style Shut Off Valves Product Data Sheet. Dimensional Drawing. Installation & Maintenance Instructions. Compact Globe Style Shut Off Valves. Series BSR/BSRM Compact globe-style shut off valves in PVC or Polypro with elastomer seals. Wide range of sizes and connection types. Normally closed operation; ideal alternative to fail safe air-operated ball valves. Air Operated Shut Off Valves. Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted... (read more)Browse Globe Valves Datasheets for Plast-O-Matic Valves, Inc. -
Flomatic Valves
Model 302S6 Foot Valve All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. (read more) -
Flomatic Valves
Model 302T Foot Valve Fusion bonded epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. (read more) -
Burkert Fluid Control Systems
USA Diaphragm Valve Production Around the globe, B urkert customers rely on our high-quality Diaphragm Valves in their Pharmaceutical, Cosmetic, Food & Beverage, Agricultural, Water & Wastewater applications and more. As the world continues to advance at a rapid pace, response and delivery times are more critical than ever - but we do not believe in allowing quality to suffer for sake of speed. The solution, and part of our commitment to building a more environmentally sustainable business, is local production of materials... (read more)Browse Diaphragm Valves Datasheets for Burkert Fluid Control Systems -
Plast-O-Matic Valves, Inc.
Actuated Ball Valves vs. Actuated Shut-off Valves Air Actuated Ball Valves vs. Air Actuated Shut-off Valves. Comparison of features and limitations, as well as recommendations when to use one or the other ... Air Actuated Ball Valves. Advantages of Ball Valve. Higher pressures & flow rates. Higher back pressure permitted. Can revert to manual valve, or convert to electric actuator. Zero deadleg when fully open. Light weight. Manual Override. Air Shutoff Valves. Advantages of Air Shutoff. Absolute positive closure in extreme conditions. Globe... (read more)Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
Flomatic Valves
Main Valve for Water System Applications Long service life and dependable operation are ensured due to packless construction. The valve is designed for use with various types of pressure and/or electric controls to provide the desired control of pressure or flow for a variety of water system applications. The Flomatic Model C000/CA000 is the basic valve used for all Flomatic full port automatic control valves. STANDARD FEATURES. * Fusion Epoxy Coating. * 1-1/4"-10" Unleaded Bronze Valve Trim. * 12"-36" Stainless Steel Valve Trim. * EZ... (read more)Browse Control Valves Datasheets for Flomatic Valves -
DynaQuip Controls
Butterfly Valves The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer style butterfly valves ranging in size from 2" to 24", DynaQuip Butterfly valves give you the opportunity to build a valve customized to your needs. (read more)Browse Butterfly Valves Datasheets for DynaQuip Controls -
Accuris
Valve Standards Access over 1000 valve related standards, codes and technical documents from The Source - IHS. The IHS Standards Store provides one-stop-shopping to standards, regulations and related publications from professional societies, trade associations, international and national standardization and regulatory bodies and government and military sources. API Valve Standards. ASHRAE Valve Standards. ASME Valve Standards. ASSE Valve Standards. ASTM Valve Standards. AWWA Valve Standards. BSI Valve... (read more)
-
CR4 - Thread: Instrumentation for Anhydrous Ammonia Tank
Gate and butterfly valves are not generally used; globe and ball valves are most common. .... Vilter, Danfoss, Refrigerating Specialties (Parker), Shank, Phillips, Cornell, Viking, Mycom, FES, Sporlan, Hansen Technologies, York, Dunham-Bush, Allen-Bradley, Morris & Associates, Vogt Evapco, Frick, GEA, and Henry .
-
Manual combustion engine
Governor Dipl.-Ing., Thomas. .... 7.7.5.1 pressure control valves ............................................................................................... .... 1144 29.11.7.3 Rare earths .............................................................................................. .... pleasure wealthy person to the use object before the first World War: 1909, HENRY FORD had the…
-
Pediatric and Congenital Cardiology, Cardiac Surgery and Intensive Care
Tkebuchava T, von Segesser LK, Vogt PR et al (1997) Congenital aortopulmonary window: diagno- sis, surgical technique … defects in tetralogy of Fallot may include tetralogy of Fallot with absent pulmonary valve , tetralogy of Fallot .... Maron BJ, Redwood DR, Roberts WC, Henry WL, Morrow AG, Epstein SE. .... Flat cornea elongated Globe myopia Skeletal .
-
Dubbel
The dissolved air volume can be determined after the Henry-Dalton'schen law. .... in the operation in form for which the designation Aeroemulsion, air emulsion or ball foam is used. .... statically loadable construction parts, valve and control parts, seats, cones. .... Machine damage 60, 1-8 (1987), [61], Koenigsmann G., W., governor : fatigue strength of bolted joints of…
-
Vie path manual motor vehicle technology
Governor , V., Garrelts, M.: navigation-based drivers assistance of system. .... the gravitational acceleration g, vehicle mass m, allows aerodynamic Auf- / drive Faero and the own delay .... By means of a sliding sleeve, it is possible to actuate the poppet valve with the electrically .... Henry Ford .
-
Gaither's Dictionary of Scientific Quotations
…Loss; and rule over this too, as over a patent engine, by checks, and valves , and balances. .... Huxley, Thomas Henry . .... of Remains, which, though absolutely necessary for understanding the his- tory of the globe , have been hitherto .... Vogt , Carl .