-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BFG fiberglass sleeving is a commercial tightly braided heat treated fiberglass sleeving that is very flexible, and used for high temperature applications--up to 1200°F. BFG fiberglass is non-flammable and treated to remove all organic matter. BFG
- Diameter: 0.0220 to 1.02 inch
- Material: Fiberglass
- Operating Temperature: 649 C
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Wire harness applications requiring flexability, resistance to oil, abrasion, and high temperatures CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, PVC coated fiberglass sleeving
-
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B130 is a Vinyl covered fiberglass sleeving recommended for temperature applications of up to +130°C. B130 is a high temperature PVC extrusion over a heat treated inorganic fiberglass braiding. It is very flexible. The fiberglass is non-flammable, & the
- Diameter: 0.0220 to 1 inch
- Features: Thermal Shield
- Material: Fiberglass
- Operating Temperature: -20 to 130 C
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber
- Diameter: 0.0220 to 1.02 inch
- Material: Fiberglass
- Operating Temperature: -70 to 200 C
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QUS-482 Flexible Fiberglass Sleeving High strength and high temperature resistance Excellent resistance to nuclear radiation Enhanced dielectric and mechanical properties Operating temperature: -70°C to +482°C Meets MIL-Y-1140H
- Material: Fiberglass, Other
- Operating Temperature: -70 to 482 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Qualtek Electronics Corp.
Description: QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)
- Material: Fiberglass, Other
- Operating Temperature: -80 to 240 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Mid-Mountain Materials, Inc.
Description: have high dielectric strength and maintain a large measure of tensile strength at elevated temperatures. In addition to a range of fiberglass textiles, Mid-Mountain offers high-temperature resistant fiberglass fabrics specifically used in the
- Material Form: Composite, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray.
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray.
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray.
- Material: Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray.
- Material: Other
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 6mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Maximum Cable Diameter = 6mm
- Diameter: 0.2362 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 4mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Maximum Cable Diameter = 4mm
- Diameter: 0.1575 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 1.5mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Minimum Operating
- Diameter: 0.0591 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: RS Components, Ltd.
Description: chemical atmospheres. Good flexibility. Fireproof. Material: Glass fibre with silicone. Dielectric strength : 0.8kV. Flammability: Self-extinguishing Sleeve Diameter = 2.5mm Colour = White Material = Fibreglass Sleeve Length = 25m Braided = Yes Minimum Operating
- Diameter: 0.0984 inch
- Length: 984 inch
- Material: Fiberglass
- Operating Temperature: -60 to 250 C
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures heat resistant fabric, ropes, tapes and sleeving designed for use as thermal seals and thermal barriers in moderate to severe environments. Made with a wide variety of substrates, HYTEX® High Performance Textiles have a continuous operating
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Glass / Fiberglass, Cloth - Woven Fabric, Specialty / Other
- Features: Dielectric / Insulating, Thermally Insulating / Insulative
- Temperature Resistance: 345 to 750 C
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
both glass and plastic polymers are fire-resistant materials. As a result, they offer high thermal insulation and tensile strength, among other properties. Fiberglass can withstand high temperatures, with its average melting point being 540oC.. Another crucial property of fiberglass is its (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
LiPOLY S282 series is the thermal conductive pad using fiberglass as a reinforced layer, featuring high dielectric breakdown, shock and vibration absorber, good mechanical strength. It is ideally suited for stamping and screw-locking. Thermal conductivity 2.5 W/m*K. S (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Shiu Li Technology Co., Ltd -
braided sleeving and knitted or woven tape. (Square/Round) Braided rope: Braided ropes have high-temperature resistance, are firmer than knitted ropes, have very high strength and have a longer product life. Knitted rope: Knitted ropes are heat (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
. Film Insulation Polyester film tapes are produced from electrical grade strength, high quality, optically pure film with consistent, minimum dielectric resistance of 5kV for 1.0-mil, 7.0kV for 2.0-mil and 10kV for 5.0-mil tapes, regardless of adhesive type or insulation class (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions -
seals, furnace seals, and other high-heat applications. Our HYTEX® 100 fiberglass industrial materials are one such example, as its properties allow heat resistance up to 1000oF / 538oC and will not burn, shrink or rot. Heat Shielding Insulation tapes can be (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
solutions. The silicone-coated variants, for instance, offer exceptional heat resistance and flexibility, making them ideal for high-temperature environments. 2. Fiberglass Textiles Fiberglass textiles are renowned for their thermal insulation capabilities (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
considerations. The series 300-700 and 9030-9070 are general purpose. Series 9200 is a high performance product, that provides excellent tensile strength and superior tear resistance. It is tougher and more resilient than general purpose silicone. Norseal Reinforced Solid Rubber (read more)
Browse Elastomer and Rubber Shapes Datasheets for Saint-Gobain Tape Solutions
More Information Top
-
IEEE Guide for Maintenance Methods on Energized Power Lines - Redline
… should be used. a) Gloves – ASTM D 120 and IEC 60903 b) Sleeves – ASTM D … The dielectric strength is defined as the voltage per-unit length (kilovolt/foot or kilovolt/meter) of the insulating part of the tool or equipment. In the late 1950s, most of the tool manufacturers switched from wood to fiberglass -reinforced plastic (FRP) materials that have a high dielectric strength and do not absorb moisture as easily.
-
IEEE Guide for Maintenance Methods on Energized Power Lines
… should be used. a) Gloves – ASTM D 120 and IEC 60903 b) Sleeves – ASTM D … The dielectric strength is defined as the voltage per-unit length (kilovolt/foot or kilovolt/meter) of the insulating part of the tool or equipment. In the late 1950s, most of the tool manufacturers switched from wood to fiberglass -reinforced plastic (FRP) materials that have a high dielectric strength and do not absorb moisture as easily.
-
Materials Challenges in Alternative and Renewable Energy: Ceramic Transactions Volume 224
As seen in Table II, CTD-1210XC and CTD-1215XPC possess dielectric breakdown strengths that are two to three times that of PEEK, while also providing resistivities that are more than an order of magnitude higher at 250' C. … the primary composite insulation layer, the lead sheath for environmental protection, the braided sleeve over the lead … An example of a fiberglass braid on a 4-AWG (5.2-mm diameter) wire can be …
-
2XII-B pulse coil design
Wrapping the winding with fiberglass tape adds an outer thick ness of material far protecting the Insulation … Conductors covered with three rfacron sleeves and Impregnated with epoxy by a hand wet-lay-up technique … Subsequent dielectric strength tests on larger, more complicated samples resulted in breakdowns ranging from 5 to 105 kV. The samples were stressed electrically with a high voltage power supply throughout a mechanical loading cycle which …
-
1967 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-86
… Oct 1284 Aluminum conductors; connection techniques; pipe-type cables; metal inert-gas welding; field-machined compression sleeves . Arc quenching properties; wood; power-transmission lines; impulse strength ; internal flashover. Darveniza, Mat, T-PAS 67 Nov 1344 Arc resistance; insulation arms; fiberglass reinforced plastics (FRP); towers; overhead … Udo, Tatsuo, T-PAS 67Jun 678 Arcing prevention; dry-type transformers; chemical and dielectric integrity; fluorocarbon gas; C2F6; mass spectrographic analysis. Posner, G. G., T-PAS 67 May 568 Arcs, high -current; nitrogen low-pressure atmosphere; measurement; dielectric …
-
IEEE Guide for Maintenance Methods on Energized Power-Lines
The major off-setting disadvantage of high - voltage dc maintenance is the lower with- standvalue of surface … Syntheticchainsor fiberglass sticks should be used in series with the rope unless the insulation length of the … Examples: gloves, sleeves , overshoes, mats, line hoses. 3.2.4.2 Dielectric Strength of Personnel Protective or Cover Tools and Equipment.
-
The Final Barrier against Abrasion, Chemicals and Heat - SILTEX: Woven Silica Fabric, Yarn and Cordage, and Textiles
Silica (SiO²) is made from fiberglass cloth that has been leached, a process that removes impurities from … In addition, silica has low thermal conductivity properties, high dielectric strength , low halogen content, and minimal smoke emissions. … demonstrate the thermal performance of refractory materials, and are available as rope, tape, sleeving , and needled mat.