HYDROMATION FILTER SYSTEMS
Products/Services for Hydromation Filter Systems
-
Filtration Equipment
-
Filtration equipment is used to
filter, thicken, or clarify a mixture of different elements. There are several different ways to classify products. Examples include:
Driving force (gravity, pressure, vacuum centrifuge)
Filtration mechanism...
-
Filter Media
-
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution. Base fluids may include coolants, corrosive chemicals, gasoline, diesel fuel, hydraulic fluid, lubricants, water, oil, inks, dies...
-
EMI Filters and RFI Filters
-
Electromagnetic (EMI)
filters and radio frequency interference (RFI)
filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
-
-
HEPA Filters and ULPA Filters
-
High-efficiency particulate air (HEPA)
filters and ultra-low particulate air (ULPA)
filters are designed to screen particles larger than 0.3 um High efficiency particulate air (HEPA)
filters and ultra-low particulate air (ULPA)
filters are air...
-
Filter Wheels
-
Filter wheels hold and position multiple
filters for various imaging applications such as machine vision and spectrophotometry.
Filter wheels are used to position a selection of
filters over a lens, or an array of lenses. Applications for
filter...
-
Active Filters
-
Active
filters are electronic
filters that use active components such as voltage amplifiers or operational amplifiers. The amplifier shapes and stabilizes the behavior of the
filter, and serves as a buffer interface to the driven component. Active...
-
Laboratory Filters
-
Laboratory
filters are used to remove particulates from samples in laboratory-scale applications. They consist of a
filter medium and housing or holder that constrains and supports the
filter media in the sample 's path. Image Credit: Sartorius...
-
Camera Filters
-
Camera
filters provide a range of optical
filtering effects in scientific, research, and industrial applications. How to Select Camera
Filters. Linear Polarizer
Filters | Color Correction
Filters | Neutral Density. Image Credit: Edmund Optics | Sony...
-
Hydraulic Filters
-
Hydraulic
filters are used for handling petroleum-based oils, emulsions, synthetic hydraulic fluids and lubrication oils. Hydraulic
filters remove contaminants from oils, emulsions, and other hydraulic fluids. They are integral parts of a hydraulic...
-
RF Filters and Microwave Filters
-
RF
filters and microwave
filters are devices that pass or reject signals by frequency. Basic types include bandpass
filters, band reject
filters, low pass
filters, and high pass
filters. RF
filters and microwave
filters are devices that pass...
Product News
-
-
Hilliard Corporation (The)
Portable Filters
HILCO Portable Filters offer reliable, convenient-to-use, off-line filtration that permit industrial fluid reuse and help keep equipment clean. Filters are ideal for reservoirs and batch filtration of fluids where one mobile filter can serve many work stations.\. Applications: The Hilco Portable Filters are used to condition synthetic lubricating hydraulic fluids. Click here for more information, including product literature.
(read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The)
-
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Optical Filters
Features: Various Types: Bandpass Filters, Neutral Density Filters, Dichroic Filters, Notched Filters, Colored Glass Absorptive Filters, IR Filters, Laser Line Filters. Stocked and Custom. Robustness under harsh conditions. Cost-effectiveness and versatile functions. Optical Filters transmit light within a selective range of wavelengths, while the redundant light is absorbed or reflected, according to which optical filters are divided into two major classifications: reflective or absorbing type...
(read more)
Browse Optical Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd.
-
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Bandpass Filters
Features: Various filter kinds: Narrow Bandpass Filters, Narrowband Filters for Biochemistry Analyzers, Narrowband Filters for Enzyme Labelling Instrument, Narrowband Filters for Polarimeter, Fluorescence filters, Ultra-Violet (UV) Narrowband Filters and High Transmission Narrow Bandpass Filters. Both industrial-standard-dimensions for convenient installation and custom dimensions are available. Each consists of multiple layers of dielectric coatings on a substrate. High-precision polishing...
(read more)
Browse Optical Filters Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd.
-
Avantier Inc.
Bandpass Filters
Specifications of bandpass filters. Commonly used specifications for bandpass filters include peak transmission, center wavelength, full-width half-maximum, cut-on and cut-off wavelengths, pass band ripple, edge steepness and blocking. Peak transmission refers to the maximum transmission of the filter, and is usually given in percent. For instance, if a bandpass filter has 92% peak transmission 92% of the most freely transmitted light is passed through the filter. Center wavelength (CWL) refers...
(read more)
-
Shanghai Optics
Optical Filters
www.shanghai-optics.com. Click here to learn more about optical filters. Optical filters selectively allow certain wavelengths of light to pass freely while blocking other wavelengths. Shanghai Optics manufactures a wide range of optical filters for engineering, scientific, and photographic applications. Our hard coated optical filters are dichroic filters. They are composed of a single substrate with a dense hard coating. These hard sputtered filters are expensive to produce, but they have...
(read more)
Browse Optical Filters Datasheets for Shanghai Optics
-
Shanghai Optics
Fluorescence Filters
Click here to learn more about fluorescence filters. www.shanghai-optics.com. Choosing a Fluorescence Filter. At Shanghai Optics we produce a wide range of fluorescence sets that are designed with the excitation and emission filters suitable for each commonly used fluorophore. For specialized applications, such as those using multiple fluorophores, alternate dichroic filters or laser sources, we are able to produce custom filter sets upon request. Please contact us to discuss the specific...
(read more)
Browse Optical Filters Datasheets for Shanghai Optics
-
Foctek Photonics, Inc.
IPL filter
PL- filter. IPL filter is the key optical element for IPL (intense Pulsed Light) machine, which filters the UV wave and reserve the useful wave from 400nm to 1200nm for cosmetic laser, such as photrevujenation, hair removal, vascular and acne treatment. The available wavelength are 550, 560, 570, 590, 615, 645, 695, 755,780 nm. Specifications: Material: ... ... ... ... ... ... ... ... ... ... ...BK7 Grade A optical glass, Fused silica, Sapphire crystal. Dimension Tolerance...
(read more)
Browse Optical Filters Datasheets for Foctek Photonics, Inc.
-
Alluxa, Inc.
Hard-coated Filters Replace Laminated Filters
Alluxa offers a series of hard-coated optical filters that deliver increased performance and durability over traditional soft-coated filters, at comparable prices. These soft-coating replacement filters are available with center wavelengths across the visible spectrum with bandwidths typically between 10 nm and 50 nm. All of the hard-coated filters in this series offer both greater than 90% transmission and greater than OD4 blocking at prices that are comparable to laminated filters. Alluxa...
(read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
-
Suzhou Jiujon Optics Co., Ltd
Color Glass Filter/Un-Coated Filter
Key Features: Selectively transmits or absorbs specific wavelengths of light. Precision-manufactured from high-quality color glass materials. Customizable dimensions and spectral characteristics available. Compatible with a wide range of optical systems and instruments. Suitable for both uncoated and coated configurations. Enhanced spectral control for diverse applications. Applications: The "Color Glass Filter/Un-Coated Filter" finds utility in numerous optical applications, including...
(read more)
Browse Optical Filters Datasheets for Suzhou Jiujon Optics Co., Ltd
-
Application Of A Reverse-Emulsion-Breaker At A SAGD Pilot Plant In Northern Alberta
During the nine-day plant test period, the water quality of the
outlets from the skim, IGF and hydromation filter continued to
improve. … much more user-friendly because it is
dissolved in water and easier to apply in the system .
-
A Novel Approach for Resolving Reverse Emulsions in SAGD Production Systems
Water from the skim tank is transferred to a flotation cell (e.g. an induced
gas flotation cell or IGF) and then the hydromation filter . If
the system cannot handle the introduction of the skims upstream of the
HTS, it is usually …
-
CERAMIC ABSTRACTS
… 481, Dec. 1,
1970.-High-pressure gas is used to dislodge dust from a porous filtering surface. Gene Hirs ( Hydromation Engineering Co.). earth anion systems .
-
Filters for purifying the working liquids in hydraulic machine tools
… paid to the purity of the work
ing fluids in the servicing and operation of hydraulic systems . Hydraulic filters are
used for this purpose [2]. At the METAV 2006 exposition, Mann + Hummel Hydromation (Germany) exhibited their MT
mechanical filters, which provide high …
-
DEVELOPING A COST EFFECTIVE ENVIRONMENTAL SOLUTION FOR PRODUCED WATER AND CREATING A ''NEW'' WATER RESOURCE
The first treatment process is oil removal utilizing a Hydromation walnut shell filter . Influent for each stage
Permeate for stage System permeate
System concentrate .
-
ZASMHBA0001274
A continuous desludging system is incorporated in the system ( hydromation unit). Next, soak a piece of filter paper, 4.0 x 10" to 5.0 x 104 mm …
-
Umschau
Ein neucr von der Hydromation Filter Company entwik-
kelter Filter arbeitet nichc mehr mit Sand oder Anthrazit als
Basissubstanz, sondern mit eincm Kunststoff, der dank hoher
Verschlcifibestandigkeit grofiere Wirksamkcit und lingere
Lcbensdaucr crmoglicht. … naturwissenschafiliche ProbIeme bestimmter
Fachgebiete oder auf iibergeordnete Fragen wie Fuhrung,
Organisation, Kostenrechnung, Arbeitswissenschafl, System -
analyse, elektronische Datenverarbeitung …
Hilliard Corporation (The)
Hilliard Corporation (The)
Hilliard Corporation (The)