Products/Services for Inflatable Elastomeric Bladder

  • Inflatable Seals-Image
    Inflatable Seals - (30 companies)
    Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface. Inflatable seals are elastomeric tubes designed to expand and round out...
  • Bladder Pumps-Image
    Bladder Pumps - (13 companies)
    Bladder pumps consist of a flexible, squeezable bladder encased in a rigid outer casing. They are low-flow pneumatic devices used for sampling applications. Bladder pumps are low-flow pneumatic devices used mainly for fluid sampling applications...
  • Solid Elastomeric Rings-Image
    Solid Elastomeric Rings - (112 companies)
    Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
  • Pipe Liners-Image
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems.
  • Protective Liners and Lining Systems-Image
    Protective Liners and Lining Systems - (649 companies)
    Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
  •  
    Dynamic Seals - (665 companies)
    ...cylinders. They have a higher working temperature than elastomeric, fabric, or polymer materials. Piston rings are available in a variety of configurations, including compression rings, split rings, and cord rings. Exclusion seals - Exclusion seals...
  •  
    Composites and Composite Materials - (260 companies)
    Composites and composite materials typically consist of a matrix and a dispersed, fibrous or continuous second phase. The second phase may reinforce the material, alter electrical or magnetic properties, or enhance wear or erosion resistance.
  •  
    Pressure Gauges - (1160 companies)
    ...between the gauge socket connection and the Bourdon tube. Some types of throttling devices are throttling screws, pulsation dampeners, elastomeric bladders, pressure snubbers and needle valves. Electric contacts are used to turn on signal lights, sound...
  •  
    Tubing - (2404 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
  •  
    Cores and Tubes - (39 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire