-
Supplier: Thermal Fluid Systems, Inc.
Description: Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers
- ASME Certified: Yes
- Applications: Chemical Processing, Food and Beverage Processing, Other
- Maximum Working Pressure: 300 psi
- NEMA Rated: Yes
-
Supplier: Thermal Fluid Systems, Inc.
Description: Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers
- Application: Industrial
- System Type: Fluid to Fluid Heat Exchanger
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors
- Application / Industry Use: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
-
Supplier: Thermal Fluid Systems, Inc.
Description: Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers Reactors
- AC Voltage Required: 480 to 575 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
- Heating Capacity: 10 to 5000 kW
Find Suppliers by Category Top
Featured Products Top
-
knowledge to serve a wide range of applications in the chemical processing industries (CPI). In distillation applications, jacketed equipment, mixers, dryers, condensers, laboratory equipment, heat exchangers and more, Paratherm’s nine heat transfer fluids are designed to handle a range (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
centrifuges at uncontrolled temperatures, typical with indirect heat exchangers, can waste water and energy and damage filter plates and frames. Pick's precise temperature control provides the ideal solution for effective filter cleaning without danger of damage. Tank Car (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
corrosion protection in very severe service such as when recycled fibers enter the pump, or if white water is used as the sealing liquid. ORIFICE PLATE TESTING Measure of airflow at vacuum of installed pumps based on Heat Exchange Institute, HEI standards. Vooner Flo (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Federal Register > Thursday, April 21, 2011 > [76 FR 22454] Energy Conservation Program: Energy Conservation Standards for Residential Clothes Dryers and Room ...
… water-cooling for ventless electric clothes dryers, which uses water as a cooling fluid to condense the moisture in the air exiting the drum, would require significant plumbing to circulate water through a heat exchanger in the dryer and add to the … … home renovations would require installing a water hook-up and drain in the laundry area, which is …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/372/MichaelCochran2007.pdf?sequence=1
… however, it lacks the ability to reasonably predict the exit conditions when the dryer is in the … The average IEC efficiency of the air-to-air heat exchanger /condenser was 0.643 kilowatt-hours per kilogram dry laundry opposed to 0.616 kWh per kg for the STE.
-
High Efficiency, High Performance Clothes Dryer
Three possible means for this heat removal are: • an air-to-air heat exchanger in the process air stream to transfer some of the heat to the laundry room • a post-condenser loop in the refrigerant system so that a … … where a portion of the process air is vented to the outdoors, similar to a standard dryer .
-
Energy-Efficient Closed Loop Heat Pump Dryer for Solid Waste Stabilization on Long Duration Space Missions
In drying mode, a gravity-independent Porous Membrane Condensing Heat Exchanger (PMCHX) traps condensate to be passed to the water recovery system. The DRYER system is suitable for stabilization of wet cabin waste in an advanced life support system, and may be adapted to drying of crew laundry and water recovery from water-reprocessing brines.
-
Energy-Efficient Closed Loop Heat Pump Dryer for Solid Waste Stabilization on Long Duration Space Missions
In drying mode, a gravity-independent Porous Membrane Condensing Heat Exchanger (PMCHX) traps condensate to be passed to the water recovery system. The DRYER system is suitable for stabilization of wet cabin waste in an advanced life support system, and may be adapted to drying of crew laundry and water recovery from water-reprocessing brines.
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
… dyeing baths and drums, dryers (package), embossing-press platens, evaporators, feed waterheaters, festoon dryers, fin-type heaters, fourdriniers, fuel-oil pre-heaters, greenhouse coils, heaters (steam), heat exchangers , heating coils and kettles, hot … … milk-can washers, milk dryers , mixers, molding press platens … … kitchen equipment—bain marie, compartment cooker, egg boiler, kettles, steam table, and urns; and laundry equipment—blanket dryers, curtain …
-
Practical Scheduling Considerations of Waste Heat Reuse for a Mars Mission Advanced Life Support System
Also, crops must obviously be illuminated if crop lamp heat is to be passed to a heat exchanger to heat water going to the clothes washer. Here, we assume that washed clothes are immediately transferred to the clothes dryer (in order to prevent … … the crew goes to sleep so that high quality heat is available for dishwashing and laundry functions.
-
Handbook of Mechanical Engineering Calculations, Second Edition > STEAM TRAP SELECTION FOR INDUSTRIAL APPLICATIONS
… vats, dyeing baths and drums, dryers (package), embossing-press platens, evaporators, feed waterheaters, festoon dryers, fin-type heaters, fourdriniers, fuel-oil preheaters, greenhouse coils, heaters (steam), heat exchangers , heating coils and kettles, hot … … milk-can washers, milk dryers , mixers, molding press platens … … kitchen equipment—bain marie, compartment cooker, egg boiler, kettles, steam table, and urns; and laundry equipment—blanket dryers, curtain …