Products/Services for LCP Sheet
-
Plastic Sheet and Plastic Film - (843 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...Chemical / Polymer System TypeThermoplasticThermoset / Crosslinked
-
Sheet and Film Dies - (17 companies)Sheet and film dies, also referred to as slit dies, create large, thin expanses of plastic material from extruded polymers. Sheet and film dies transform extruded polymer into thin, malleable masses after extrusion. These dies process polymers...
-
Rubber Sheets and Films - (60 companies)Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications. Rubber sheets and films are articles of rubber...
-
Plastic Plate, Rod, and Stock Shapes - (418 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl...
-
Polymer and Plastic Composites - (355 companies)Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds...
-
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may...
-
Metal Sheet - (774 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can...
-
Fabricated Plastic Parts and Semi-Finished Shapes - (369 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
-
Tier Sheets and Divider Sheets - (14 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
-
Sheet Metal Fabrication Services - (2192 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
Product News
-
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
MarShield
Common Sheet Lead Questions Sheet lead is a common, quick and cost-effective method to efficiently shield radiation in dental offices, vet clinics, health clinics, hospitals and other areas. It can also be used for roof flashing and can be laminated to drywall or plywood depending on your needs. Many customers have questions about sheet lead orders and clarifications about what we offer. We 've gathered all the important information you need to know about sheet lead to help you complete your order below. About Sheet Lead... (read more)Browse Radiation Shielding Datasheets for MarShield -
PennEngineering®
Standoffs For Sheet Metal STANDOFFS FOR SHEET METAL. * Concealed-Head - CSOS, CSS. * Keyhole (R) - SKC. * Blind, Threaded - BSO, BSO4, BSOA, BSOS. * Thru-hole, Threaded and Unthreaded - SO, SO4, SOA, SOS. * For Installing Into Stainless - BSO4, SO4. * Thin Sheet, Thru-hole Standoffs - TSO, TSOA, TSOS. * Snap-Top (R) - SSA, SSC, SSS. * Grounding - SOAG, SOSG. * Close-To-Edge - DSO, DSOS. * microPEM (R), Self-Clinching - MSO4 (read more)Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
PennEngineering®
Studs and Pins For Sheet Metal STUDS AND PINS FOR SHEET METAL. * Concealed Head - CFHA, CFHC, CHA, CHC. * Flush-Head - FH, FH4, FHA, FHP, FHS. * Flush-Head, Low Displacement - FHL, FHLS. * Heavy Duty, Non Flush - HFH, HFHB, HFE, HFHS. * High Tensile Strength, Non Flush - HF109, HFG8. * Thin Sheet, Non Flush - TFH, TFHS. * Unthreaded Pins, Flush - TP4, TPS, TPXS. * Installing Into Stainless - FH4, FHP, TP4. * microPEM (R), Self-Clinching- MPP. * Swaging Collar Studs, Non Flush - SGPC (read more)Browse Studs Datasheets for PennEngineering® -
High Performance Alloys, Inc.
Sheet/Plate Products HPA has the inventory to provide same day shipments for small and medium shipments. Larger quantities can be supplied through our network of mills. Some of our mills may allow us to offer a better delivery to our customers by adding the requirements to our own stock material purchases. SHEET/PLATE. Widths and lengths can vary from alloy to alloy, depending on their thickness. We specialize in quick deliveries, and small quantities. We also offer our services to quantities that are medium... (read more)Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
PennEngineering®
Nuts for Sheet Metal NUTS FOR SHEET METAL. * Floating - A4, AS, AC, LA4, LAC, LAS. * Blind - B, BS. * Standard - CLA, CLS, CLSS, H, HN, S, SS, SMPS, SP. * Flush - F. * Miniature - FE, FEO, FEOX, FEX, U, UL. * All Metal, Locking Thread - FE, FEO, HNL, LA4, LK, LKA, LKS, SL, UL. * Nylon Insert, Locking Thread- CFN, PL, PLC. * Right Angle, R'ANGLE (R) - RAA, RAS. * Installing Into Stainless - A4, LA4, SP (read more)Browse Nuts Datasheets for PennEngineering® -
Kuriyama of America, Inc.
Not all sheet rubber is created equal! Kuriyama Sheet Rubber is produced to strict quality standards and is certified to meet ASTM D2000 specifications. (read more)Browse Rubber Sheets and Films Datasheets for Kuriyama of America, Inc. -
Tecmark Corporation
Personnel Protection GFCI Spec Sheet NEC 2017-2020 Code The 2020 National Electrical Code article 210.8(B) requires Class-A GFCI protection (5mA protection of personnel) in "other than dwelling units " such as commercial kitchens. This requirement is for all single-phase receptacles rated at 150 volts to ground or less, 50 amperes or less, and 3-phase receptacles rated 150 volts to ground or less, 100 amperes or less. Power Safety Specialists North Shore Safety was established in 1998. The company develops, manufactures, and... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
MarsMetal
Over 70 tons of sheet lead in stock Mars Metal offers sheet lead as laminated panels, adhesive bonded to such materials like plywood, gypsum board, and other supporting materials. Since sheet lead has very little inherent structural strength, most applications require that the sheet lead be supported in some fashion, or that the sheet lead be laminated to provide a more rigid building material. Mars Metal offers quick turnaround time on all sheet lead. With our large inventory of sheet lead most orders can be shipped out... (read more)Browse Metal Sheet Datasheets for MarsMetal -
Mouser Electronics
Ultra-Thin, Flexible Noise Suppression Sheets TDK IFM Hybrid Type Flexield Noise Suppression Sheets contain flexible magnetic and ultra-thin copper layers enabling high magnetic permeability that conforms to various shapes and sizes without requiring a design change. IFM sheets are ideal for height restrictive applications including noise suppression in smartphones, notebooks, tablets, wearables, and gaming equipment. (read more)
-
Thermoforming of liquid crystalline polymer sheets
The structural changes imposed on the LCP sheet during forming and its thermal stability were investigated using wide angle X‐ray diffraction, mainly for the determination of the chain orientation distribution, DSC, and dynamic mechanical analysis.
-
Orientation distribution and layerlike morphology in extrusion‐molded sheets of a liquid crystalline copolyester amide
A great deal of attention was focused on the effects of draw-down ratio and extrusion tem- perature on the structures of the LCP sheets .
-
http://etd.auburn.edu/bitstream/handle/10415/470/HOU_ZHENWEI_9.pdf?sequence=1
SEALING WITH LOW MELTING TEMPERATURE LCP SHEET ............................
-
Structure formation and miscibility of sheets from PBT and LCP blends
In Fig. 5 WAXD patterns of pure PBT and pure LCP sheets clearly show an anisotropic distribution of the crystal in the sheets plane.
-
Ultrasmall Integrated 3D Micro‐Supercapacitors Solve Energy Storage for Miniature Devices
A liquid crystal polymer ( LCP ) sheet is used as a thin and flex- ible host substrate.
-
Development of a Microfabricated Flat Interface Nerve Electrode Based on Liquid Crystal Polymer and Polynorbornene Multilayered Structures
A 100 mm LCP wafer-shaped disc was prepared for processing by cutting from a roll of Cu-backed LCP sheet .
-
The mechanism of skin‐core morphology formation in extrudates of polycarbonate/liquid crystalline polymer blends
significant, and in addition to continuous fibers, ori- ented LCP sheets start to form within the extrudates skin.
-
Design and applications of high Q passive devices on multilayered liquid crystalline polymer based substrates for handset applications
Present implementations of LCP based passive and active modules are mostly planar and use only one LCP sheet , which is bonded to multiple lower melt adhesives.
-
http://etd.auburn.edu/bitstream/handle/10415/431/ZHANG_TAN_46.pdf?sequence=1
12 Table 3–1 Polyimide and LCP Sheet Materials Properties……………………….……..30 Table 3–2 Comparison of Cu and Al as the LCP RIE Mask……
-
The winkelstabile Plattenosteosynthese by distal intraartikulären Humerusfrakturen
In a patient, it was about a revision engagement: the initial supply had taken place with conventional 3.5 LCP plates .