-
Supplier: RS Components, Ltd.
Description: . They may also include accelerometers, gyroscopes, magnetometers, temperature sensors and inclinometers to compensate for drift. Number of Axis = 3 Sensor Range = ±8g Sensitivity = 1mg/LSB Technology = Analogue Interface Type = SPI Noise = 920µg/â??Hz
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: The InvenSense intelligent sensor MPU-6050â?¢ 6-axis I²C motion processor incorporates a 3-axis gyroscope and a 3-axis accelerometer along with a Digital Motion Processor (DMP) all on one system-on-chip device. The MEMS motion tracking device features
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
Supplier: RS Components, Ltd.
Description: The InvenSense intelligent sensor MPU-6050â?¢ 6-axis I²C motion processor incorporates a 3-axis gyroscope and a 3-axis accelerometer along with a Digital Motion Processor (DMP) all on one system-on-chip device. The MEMS motion tracking device features
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
-
-
Supplier: RS Components, Ltd.
Description: The Microchip MM7150 Motion Sensor Module is a fully integrated inertial measurement device suitable for a wide range of applications requiring motion and 3D positioning data. The module incorporates MEMS technology coupling an accelerometer, gyroscope and magnetometer with
- Operating Temperature: 70 C
- Package Type / Mounting: Other
- Sensor Type: Acceleration Sensor
Find Suppliers by Category Top
Featured Products Top
-
. Convenient operation The entire 8600 Series system has been reimagined with a focus on clean, ergonomic design that simplifies the researcher’s interaction with the system. A motorized head brings the sample to a comfortable height for (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
package (JEDEC qualified) 2 mm x 2 mm, 5 mm x 0.4 mm Programmable parameters on the fly Micropower 1.5 µA of power down current, and 1.8 VDC supply voltage Selectable modes: Single measurement or continuous mode (read more)
Browse Magnetometers Datasheets for DigiKey -
Rego’s chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
coupling onto a crystal interface No activity dips/frequency jumps inherent to quartz 10x more resistant to vibration and board bending Learn More (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
PLPCOS 450D laser diode has multimode beam and is chip on submount. PLPCOS 450D is ideal for material processing, projection applications demanding reliable operations with a long lifetime and stable output power. PLPCOS 450D - Typical Features — Optical output power (read more)
Browse Diode Lasers Datasheets for World Star Tech -
filter bag. With a turn of the flow valve, clean liquid pumps back out. Expensive coolant that used to last only six weeks can now last six months with regular use of the Chip Trapper. It is ideal for use on machines with sumps, parts washers, tanks and storage containers. Chip Trapper is (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Bivar's LED Surface Mount Chips (read more)
Browse Light Emitting Diodes (LED) Datasheets for bisco industries -
The 6A ferrite bead is a series of chip ferrite beads that are used in the automotive powertrain safety application. This product has a rated current of 6A and also an impedance of 70Ω, the highest in the industry. In addition, it is expected to (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Murata Electronics -
products, the focus is on visual properties, such as foil mirrors or the reflectors of car headlights. In these applications, surfaces are needed that reflect light completely in a given direction. Learn More (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
capacitors may be required in a circuit, vs. electrolytic types. Depending on the application and values, one XMPL can replace two or three aluminum electrolytics. This advantage can essentially balance out the cost differential while providing higher performance and longer life. Standard capacitance (read more)
Browse Capacitors Datasheets for Cornell Dubilier
More Information Top
-
Investigation of YBCO SQUIDs with gold damping resistors
Characterization of the magnetometers on chip 1 took place in a rf shielded room, where they were surrounded by two -metal shields and immersed in liquid nitrogen.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/65850
cultured neural network grown on magnetometer chip .
-
Progress in high Tc magnetic sensors and their applications
However few applications of low T, SQUIDs have ever employed such on chip magnetometers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/86535/46914472-MIT.pdf?sequence=2
The OP074 devices labeled U4 and U5 amplifies the magnetometer on - chip outputs (outl and out2) by a factor of 100.
-
High transition-temperature SQUID magnetometers and practical applications
To accommodate 10 magnetometers on a chip , the pickup loop areas were correspondingly smaller than the usual 10 x 10 mm2.
-
Integrated DC SQUID magnetometer with high dV/dB
An Additional Positive Feedback (APF) circuit on the mag- netometer chip has been used to increase the gradient of the V- 8 characteristic to dV/d8 = 300 P V / ~ ~at the SQUID operating point.
-
Integrated de SQUID magnetometer with high dV/dB
An Additional Positive Feedback (APF) circuit on the magnetometer chip has been used to increase the gradient of the V-{mu} characteristic to dV/d{Phi} {approx equal} 300 {mu}V/{Phi}{sub 0} at the SQUID operating point.
-
Rock magnetic studies on the hominoid-bearing sediments at Zhupeng, Yuanmou Basin, southwestern China and its paleoclimatic significance
Magnetic hysteresis loops were measured on a MicroMag2900 Alternating Gradient Magnetometer on small chips , which were at- tached to the sample probe.
-
Reliability of geomagnetic secular variations recorded in a loess section at Lingtai, north-central China
The same results are also obtained from the analysis of the hysteresis loops determined with an alternating gradient force magnetometer on small chips .
-
High-Frequency Microstrip Cross Resonators for Circular Polarization EPR
Spectroscopy
microstrip resonator and a 2-d electron gas Hall-effect magnetometer on a chip [14].