Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Certified Comparator Products
Description: Get TruLight? all-LED illumination with variable intensities on the CC-14 benchtop optical comparator. With ergonomic controls at your fingertips, you can complete your applications fatigue free.
- Automatic Edge Detection: Yes
- Computer Interface: Yes
- Digital Readouts: Yes
- Electronic Angle Measurement: Yes
-
Supplier: Certified Comparator Products
Description: The new CC-16 is the most advanced horizontal benchtop comparator CCP has to offer. Get the new TruLight? all-LED illumination technology and advanced software to easily measure your parts.
- Automatic Edge Detection: Yes
- Computer Interface: Yes
- Digital Readouts: Yes
- Electronic Angle Measurement: Yes
-
Supplier: Certified Comparator Products
Description: The CC-14L provides the TruLight? all-LED illumination technology at a low cost. A great value for a horizontal benchtop comparator. Get innovative standard features with the CC-14L: 14" diameter screen, Vivid TruLight all-LED illumination, Internal lens mount and storage rack accessible by
- Automatic Edge Detection: Yes
- Computer Interface: Yes
- Digital Readouts: Yes
- Electronic Angle Measurement: Yes
-
-
Supplier: Nikon Metrology
Description: Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are
- Image Projection: Erect
- Inspection Table Movement: Manual
- Magnification Range: 5 to 500 X
- Mounting: Benchtop
-
Supplier: Nikon Metrology
Description: Counter and Protractor The V-20B comes standard with a built-in digital counter and protractor, making this one of Nikon's most advanced comparators. 5 Types of Projection Lenses Five types of projection lenses are available for the V-20B, 5x field of view 100mm, 10x
- Image Projection: Inverted
- Inspection Table Movement: Manual
- Magnification Range: 5 to 100 X
- Mounting: Floor Mount
-
Supplier: Certified Comparator Products
Description: Get the most advanced horizontal benchtop comparator featuring the world's first TruLight? all-LED illumination. Get sharper, clearer images with the dedicated 5x fixed lens system.
- Automatic Edge Detection: Yes
- Computer Interface: Yes
- Digital Readouts: Yes
- Electronic Angle Measurement: Yes
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: , intelligent ZEISS O-SELECT digital measuring projector In production environments, optical and contact coordinate measuring machines are increasingly replacing manual equipment such as goniometers, gauges and profile projectors. However, the influence of the operator with these
- Computer Interface: Yes
- Mounting: Floor Mount
- Projection / Orientation: Vertical
-
Supplier: Metronics Incorporated
Description: automated with CNC motion control options. Touch probe systems are perfect for 3-D measurements on manual CMMs. The QC-300 can be used with inspection tools such as measuring microscopes, optical comparators, optical edge detection, video systems, video edge detection and
- Application: Coordinate Measuring Machine (CMM), Measuring Microscope, Optical Comparator
- Display Technology: LCD
- Display Type: Alphanumeric Display, Graphic
- Display Units: English
-
Supplier: Nikon Metrology
Description: multiple parts. High cost-performance with the same strong cast-iron body and direct bearing as the high end models. The VMA-6555V is for video measuring, while the VMA-6555 is touch-probe ready. Applications Surface analysis, Surface examination, Manual examination, Plastic
- Applications / Capabilities: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Microchip Technology, Inc.
Description: The SY88149HAL is a high-sensitivity, burst-mode capable, limiting-post amplifier designed for FTTH PON optical line terminal (OLT) receiver applications. The SY88149HAL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or signal
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The SY88349NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for optical line terminal (OLT) receiver applications. The SY88349NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast loss-of-signal (LOS) or Signal-Detect (SD)
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The SY88149NDL is a high-sensitivity, burst-mode capable limiting post amplifier designed for Optical Line Terminal (OLT) receiver applications. The SY88149NDL satisfies the strict timing restrictions of the GPON standards by providing ultra-fast Loss-of-Signal (LOS) or Signal-Detect (SD)
- Package Type: Other
-
Supplier: Mahr Inc.
Description: length measuring system, 80 mm long Features High-end length measuring instrument with large direct measuring range 100% compliant with Ernst Abbe's comparator principle Manual operation of measuring spindle Air bearings for smooth manual
- Display: Digital Display
- Mounting / Loading Options: Benchtop / Floor
- Range: 0.0 to 63.78 inch
- Technology: Electronic
-
Supplier: Flexbar Machine Corporation
Description: Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators,
-
Supplier: Flexbar Machine Corporation
Description: Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators,
-
Supplier: Flexbar Machine Corporation
Description: Ball enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush
-
Supplier: Flexbar Machine Corporation
Description: enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin
-
Supplier: Microchip Technology, Inc.
Description: ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral
- Clock Speed: 100 MHz
- Data Bus: 16-Bit
- Interfaces: I²C
- MIPS: 100
Find Suppliers by Category Top
Featured Products Top
-
. The Electrolimit®Comparator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges Coating (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
to eliminate Abbe offset error. The Labmaster Standard is the ultimate gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement (read more)
Browse Calibration and Reference Standards Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision is of utmost importance when manufacturing mission-critical Parts. Protomatic Aerospace assures quality with several inspection techniques including an Optical Comparator, the Nikon VMC-3020 vison based system and the Keyence IM-6020 (read more)
Browse Contract Manufacturing Services Datasheets for Protomatic, Inc. -
have today. Some of our more standardized Optographic products include: Reticles, Resolution Targets (including USAF & Sayce), Gratings, Step Wedges, Optical Rulers Field Finders, Rapid Comparators, Encoder Discs & Scales, Apertures and Grids (read more)
Browse Reticles Datasheets for Gurley Precision Instruments -
-of-the-line pieces of optical filter equipment, and undertook a major overhaul of an important proprietary tool, in an effort to stay at the forefront of our industry. Andover has added new vacuum coating chambers, robotic arm capabilities, an optical comparator, and a white light interferometer. These (read more)
Browse Optical Filters Datasheets for Andover Corporation -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
repeatable measurements typically not achieved with other comparator stands. The Electrolimit® Indicator measures: Balls / Spheres Magnetic Tape / Disk Substrates Optical Components Poly Films Gage Blocks / Slip Gauges (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Films Meshes Foils Specialty Composites Textiles Optical Components Optical Glass (Synthetic/Fused Silica, Calcium Fluoride) Coating Thickness Coating Thickness Standards Fiber Optics (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Optical Comparators in Medical Device Manufacturing
New England Precision Grinding (NEPG) of Holliston, MA produces micro-ground wire from 304 stainless steel and super-elastic nitinol to meet the precise demands of medical devices. Established in 1987, NEPG has developed a proprietary centerless grinding process for ever-smaller devices to meet
-
Case Study: Greater Gains Through Digital Inspection
Digital optical comparator makes the cut for growing orthopaedic cutting tools manufacturer.
More Information Top
-
Principles of Lithography
The first die-to-die inspection tools were manual optical comparators ,139 which provided human operators with images that accentuated differences between two features viewed optically.
-
High Precision Image Based Inspection (.pdf)
In the case of a manual optical comparator , the operator would need to meticulously inspect each thread pitch and then perform a calculation to determine maximum, minimum, and other key statistical data.
-
The promise and payoff of 2D and 3D machine vision: Where are we today?
Smart cameras are being used for many applications formerly done by manual optical comparators , such as hole sizing, and basic outline tolerancing.
-
Challenges and opportunities for 3D optical metrology: what is needed today from an industry perspective
Smart cameras are being used for many applications formerly done by manual optical comparators , such as hole sizing, and basic outline tolerancing.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1445_web.pdf
In manual method an optical comparator (graduated magnifying lens) was used for measuring wall thickness for tangential radiographs.
-
Long-term testing
The typical measuring time per specimen was 25 minutes which is considerably less than that required for manual inspection with an optical comparator .
-
Proceedings of the Advanced Turbine Systems annual program review meeting
The typical measuring time per specimenwas 25 minutes which is considerably lessthan that required for manual inspection with an optical comparator .
-
Cutting Tool Engineering, February 2012 | Productive Times | The right option
Using our in-house manual tools, such as optical comparators , was time-consuming, and repeatability was questionable.
-
Automatic Inspection Of Components Using Profile Projection
Profile projectors, also known as optical comparators or shadowgraphs, are normally employed in a manual mode for the inspection of engineering components.
-
Automated techniques in pharmaceutical analysis
After manual incubation, the zones were photographed and measured using an optical comparator .