Products/Services for Metaldyne Precision Forming
-
Precision Shafting - (80 companies)Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity...Precision GradeShaft MaterialHardness
-
Precision Locknuts - (82 companies)Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles. Precision locknuts are used to adjust, preload, and secure bearings, gears, and other power transmission products to shafts...
-
Super Precision and Spindle Bearings - (101 companies)Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7...
-
Precision Dispensing Needle Valves - (53 companies)Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts...
-
Form Gages and Form Gaging Systems - (91 companies)Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity. Form gages are similar to profilometers, inspection tools used to measure surface...
-
Precision Adjustment Screws - (20 companies)Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
-
Form, Fill, and Seal Machines - (442 companies)Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible...
-
Precision Grinding Services - (1054 companies)...process preformed with a single-point contact or formed wheels. Machining Services. Precision grinding services differ in terms of additional services and material capabilities. There are seven parameters for additional services: Field machining- Also...
-
Wire Forming Services - (421 companies)Wire bending. Wire forming machine. Image Credit: Chief Manufacturing | rmi | flora Engineering Corp. Providers of wire forming services stamp and bend wire into fabricated shapes such as clips, springs, specialty pins, rings, wire racks, hooks...
-
Cold Forming and Cold Heading Services - (153 companies)Cold forming and cold heading services form metal by placing it under pressure, without the addition of heat, until the desired shape is achieved. Cold heading is commonly used to manufacture bolts, rivet nuts, and many other fasteners. How...
Product News
-
Kelco Industries
Precision Formed Metal Components Metal Expansion Joints, Compensators & Assemblies from Flex-Weld: a Division of Kelco. Flex-Weld, a division of Kelco, proudly claims over 100 years as a leader in the design and fabrication of flexible metal bellows, expansion joints, expansion compensators, metal hose assemblies, expansion loops, and other engineered components. Flex-Weld products are found in hundreds of applications across a wide range of industries. As the premiere manufacturer of precision formed metal components, our... (read more)Browse Flexible Expansion Joints Datasheets for Kelco Industries -
Boyd
Forming Our precision extruding expertise includes multi-durometer extrusion of dense, foam or sponge rubber and thermoplastic in intricate profile shapes that are customized to your performance needs. Our rubber and plastic extrusion engineers partner with your design teams to help you select the best compound and custom extruded profile shape that will exceed the performance requirements of your design while optimizing cost. With custom extrusion tool design and fabrication in-house as well... (read more) -
transfluid Maschinenbau GmbH
T Form Tube Forming Machines: Get Your Ideas Into Top Form T Form is the tailor-made answer to the challenges of tube and tube end forming: tight tolerances, sharp edge contours, polished surfaces and the processing of high-strength materials are converted into an almost unlimited variety of forms with the greatest precision possible. Our machines, with different equipment and electrical or hydraulic forming axes create limitless possibilities for the accurate and fast realization of the most diverse forms. Patented tool concepts give us a performance (read more)Browse Tube and Pipe Bending Machines Datasheets for transfluid Maschinenbau GmbH -
Ambrell Induction Heating Solutions
Using Induction Heat to Form a Magnetic Steel Part Forging with induction is ideal for your heating process, combining the precision, control, economics and safety inherent in the technology. With induction, you can focus heating on just the portion of the material that needs to be forged and efficiently bring it to the malleable temperature. A client came to THE LAB at Ambrelllooking to improve upon their heating process. They had been using a torch, but wanted a faster, safer, more repeatable method of heating. The objective... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Guangzhou Ascend Precision Machinery Co., Ltd.
DS228 lyophilized beads forming/dispensing system DS228 is a high precision liquid nitrogen lyophilized bead dispensing system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for pharmaceutical and biochemical industries. The system can automatically dispense reagents into liquid nitrogen precisely for continuous production of lyophlized beads. The liquid nitrogen will immediately turn the reagents into lyophilized beads. After pre-programming, the DS228 can continuously automate the production of thousands of lyophilized... (read more)Browse Dispensing Valve Systems Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Eagle Stainless Tube & Fabrication, Inc.
Advantages to End Forming Stainless Steel Tubing Unlocking the Benefits. Advantages to End Forming Stainless Steel Tubing. End formng stainless steel tubing involves shaping or modifying the ends of the tubing to achieve specific functionalities and connections. Various end forming techniques include: flaring, swaging, beading, expanding and threading. The advantages of end forming include: Greater Structural integrity, Increased strength, improved leak resistance, customization and versatility, space and weight optimization... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Impro Industries USA, Inc.
Precision Machining criteria. For more information about our precision CNC machining services, or to request a quote, contact us directly. Machining Processes. Boring. Broaching. Contour Turning. Counterboring. Drilling. External Threading. Facing. Form Turning. Gear Hobbing. Grinding. Internal Forming. Internal Threading. Knurling. Milling. Reaming. Spline. Straight Turning. Taper Turning. Tapping. Thread Milling. Equipment Capabilities. 4 Axis Multi-Spindle. 5 Axis Multi-Spindle. 6 Axis Multi-Spindle. Bar Feeding... (read more) -
Coiling Technologies, Inc.
Custom Wire Forms Springs/forms can be designed in almost any configuration to fit a wide range of projects, and we can manufacture our wire forms from many different materials to ensure they will have the necessary tensile strength without losing elasticity. Size range: .008 " to .375 ". Custom Wire Forms: Coiling Technologies, Inc is able to custom manufacture these wire forms with either wire or a bar, depending on your project 's needs. Whether you need to use custom wire forms in electronic products... (read more) -
MP Metal Products
Roll formed lighting bezel. O-105. 6" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
MP Metal Products
Roll Formed Rings Roll Formed Rings. Rings are rolled and bent into circular patterns from angles, channels and special shapes. They often are used to join or seal two other parts, such as drums and lids. MP Metals can also weld the ring ends together and finish the seam for a nearly invisible finish for applications such as decorative rings and bezels. Punching, notching and adding latches or connectors are supplemental operations that MP Metals can efficiently perform. MP Metal Products. Roll forming metal... (read more)Browse Rolled Rings Datasheets for MP Metal Products
-
http://usitc.gov/publications/docs/pubs/332/pub3632/pub3632_vol2_app.pdf
Douglas Grimm, Vice President, Precision Forming Division, Metaldyne Corp.
-
http://usitc.gov/publications/docs/pubs/332/pub3632/pub3632_vol2_all.pdf
Douglas Grimm, Vice President, Precision Forming Division, Metaldyne Corp.
-
Suppliers to Jeep Grand Cherokee
… hoses Cooper-Standard 5.7L Hemi thermostat Standard-Thompson Hood to radiator sealing Cooper-Standard Hydroformed radiator enclosure Vari- Form Hy-Vo Chain in … … options BorgWarner Lube pumps Metaldyne Main bearings (3.7L … … Oil fill tube Miniature Precision Components Oil indicator tube …
-
Company Analysis: Company Profiles: Summary - Metaldyne
The company's metal- forming processes include cold, warm and hot forging; forged and conventional powder metal; tubular fabrications and precision -aluminium die castings. In addition, Metaldyne performs design, engineering, machining, finishing and assembly functions.
-
Wagon steps up a gear; more to come?
… in all likelihood, at some point wish to reactivate consolidation of the metal forming sector in Europe … Quite what the precise vision for this consolidation is remains to be seen. Sector rollups, such as that which created US supplier Metaldyne , require careful analysis of real customer needs …
-
Carlyle sells auto parts supplier Diversified Machine to Platinum Equity
Significance: In November 2005, Carlyle had formed DMI with the acquisition of the bankrupt supplier UniBoring. … DMI and grew it through a series of acquisitions such as assets of Hayes Lemmerz and Metaldyne . DMI’s product portfolio now comprises precision chassis, suspension components (steering knuckles and control arms) and engine components …
-
ZASMHBA0004004
Cold Heading Revised by Toby Padfield, ZF Sachs Automotive, and Murali Bhupatiraju, Metaldyne Corporation COLD HEADING is a forming process of increasing the cross-sectional area of a blank, which is … … industry uses cold heading to manufacture inner and outer races as well as precision balls and cylindrical …
-
Insight Weekly – 16th March 2015
… Japan............................................................................................................11 Ford’s US engine plant begins production of new EcoBoost engines ......................................................................................11 Precision manufacturer Leipold plans … India-based Anand, Federal-Mogul Powertrain to form two joint-ventures..........................................................................12 Beijing Auto (BAIC) and internet … Metaldyne Performance Group (MPG) posts 26.5% y/y increase in net income to USD72.9 million ..............................14 …
-
http://usitc.gov/publications/ittr/pub3716.pdf
facilities throughout the United States, is the leading producer, followed by Metaldyne Inc.15 (Plymouth, MI), Federal … … due largely to economic factors; their price has dropped below that of conventional precision -forged steel rods … Near-net forming of camshaft lobes also results in reduced machining and lower production costs relative to …
-
Development of Functionally Graded Materials for Manufacturing Tools and Dies and Industrial Processing Equipment
• AsahiTec/ Metaldyne : A major supplier of die cast components for the automotive industry. • Dynamic Flowform Corporation: A precision flowforming manufacturing company that produces thin-walled components to net or … … by the LPD and SSDPC processes to address high temperature material issues for various hot forming applications.