-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also
- Capabilities: Die Cutting, Laminating, Slitting
- Foam Material: Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam, Cross-linked PE Foam, Other
- Industry Served: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Sealing / Gasketing, Military / Aerospace, Shock / Vibration Dampening
- Location: North America, United States Only, Southern US Only
-
Supplier: Can-Do National Tape
Description: White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4946, 36 yd. White. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. Bonds high and medium surface energy substrates. Provides handling convenience,
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Black or White VHB Foam Tape 3M 5962 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5962, 36 yd. Black or White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film liner. Bonds high, medium and medium/low surface energy
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Can-Do National Tape
Description: Clear VHB Foam Tape 3M 4905 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4905, 72 yd. Clear. A clear double-sided, pressure-sensitive, acrylic tape with PE film liner. 20 mil thick. Bonds high surface energy substrates. Provides handling convenience, cushioning, damping
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Visual Sound, Inc.
Description: Porter Case, Inc. ATA-300 style PE shipping case that functions as a "travel system" with a tradition Porter Case. Tough sturdy light weight polyethylene ATA-300 shipping case that mates with a Porter Case converted into the CART position for easy transport. Exterior Dimensions are
-
Description: A medical double coated, conformable, transparent polyethylene film constructed with a medium tack, skin friendly adhesive on both sides. This flexible tape is designed for medical devices and skin attachment for extended periods. Adheres well to a variety of substrates including foams, films
- Adhesive: Acrylic
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Type: Double-Sided Adhesive
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F1000 Series Log Slitting System is the ideal automatic single knife slitter for converting large diameter foam materials including PPL foams, PE foams, PVC foams, convoluted foams and similar materials with a maximum outside diameter
Find Suppliers by Category Top
Featured Products Top
-
polyethylene (PE) foam tape supplier with purchasing leverage among quite a few major producers. While lead times are longer than they used to be, our suppliers are generally keeping up with typical demand and we've even gotten support on some spike business. PE foam tapes are available in (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
Various grades of polyethylene foam with aqueous-based acrylic, solvent-based rubber & acrylic and differential coated adhesive systems for use in appliance, automotive, electrical/electronics, window fabrication, shower & bath , truck/trailer/RV, P.O.P. and plastic molder (read more)
Browse Datasheets for Adhesive Applications
More Information Top
-
Federal Register > Friday, August 2, 1996 > [61 FR 40453] Notice of Determinations Regarding Eligibility To Apply for Worker Adjustment Assistance and NAFTA Tr...
NAFTA-TAA-01080; Mabex Universal Corp., San Diego Pe Foam Converting & Warehousing Facility, San Diego, CA: May 20, 1995.
-
Formulation and acceptability of foam mat dried seabuckthorn (Hippophae salicifolia ) leather
Thus the method for the preparation of seabuckthorn leather using sulphited pulp (600 ppmSO2) by converting it into foam followed by drying and packing in PE pouches was found the most appropriate for utilization of vitamin C, carotene, polyphenol and protein enriched …
-
Is There a Generic Environmental Advantage for Starch–PVOH Biopolymers Over Petrochemical Polymers?
For the petrochemical coun- terparts, the polyethylene (PE)/expanded polystyrene (EPS) pellet production, transformation of PE /PS pellets to EPS/ low density polyethylene (LDPE) foams , and extrusion to produce high density polyethylene (HDPE), conversion processes to manufacture final products, product distribution and …
-
Plastics and its properties
Pure-integral foam materials properties, acoustic 1429, electrical 1429, thermal 1429 short time behavior at low deformation speed 1427 RIM 1425 RRIM 1425 beam resistance 1429 conversion temperatures 1427 processing 1430 … … acrylic polymers 670 - and PE-HD chlorinated 664 conversion temperatures …
-
Life Cycle Assessment (LCA) of Light-Weight Eco-composites
4.2.5 WBF/LDPE Foam Conversion and Insulated Coolbox Production Conventional PE (polyethylene) is petroleum-derived material polymerized from ethylene.
-
Foams for Controlling Water Production
… L, ft ri = radial distance of initial foam front, L, ft rt = radial distance of foam front at time t, L, ft re = radial distance where pressure is Pe , L, ft Sg = gas … … K, o K vf = foam front velocity, L/t, ft/day … SI Metric Conversion Factors cp × 1.0* .
-
Vibration transmissibility and damping behaviour for auxetic and conventional foams under linear and nonlinear regimes
The conventional base foam used in this work is an open cell PU– PE supplied by SM Upholstery Ltd, Cardiff, UK, with 27 kg m−3 density. … of 50 mm × 400 mm × 150 mm were cut and subsequently converted into the auxetic …
-
Assessment of technical and environmental performances of wheat‐based foams in thermal packaging applications
… energy content is used for operation of the AD plant20 ; and a 36% conversion efficiency to electrical … Emissions of CO2 (from the biogas combustion), CO, NOx, SO2, CH4 and particu- lates from the CHP were included in the inventory.20 Energy recovery (electricity) from the incinera- tion of the EPS and PE foam components in the cardboard recycling/incineration scenario …
-
Making the Modern World: Materials and Dematerialization
Ethane is cracked to make ethane (C2 H6 → C2 H4 + H2 ) and the subsequent multi-stage ethylene purification yields a compound with 99.9% purity whose exothermic catalytic conversion (about 97% efficient) produces powdered PE . … rotation) of objects and by casting or blowing of sheets (single layer or laminated) and insulation foams .
-
Electrically Switched Cesium Ion Exchange
Figure2 Plots of conversion vs volume of feed, showing the influence of Cs+ concentration on reactor pe $ormance using the model and one set of experimentalconditions(seetext). This function may be used to compute a plot of cout/cinvs number of foam bed volumes for …