-
Supplier: TelephoneStuff.com
Description: cover, and a painted aluminum flange - Complies with UL 514A requirements for scrub water protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping
- Type: Duplex Outlet Cover
- Material: Aluminum
-
Supplier: Juno Lighting Group
Description: 120 V FUSE AND FUSE HOLDER, CHICAGO PLENUM RATED C4 MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: TelephoneStuff.com
Description: protection - Fire Rating: For use in 1, 1 1/2, 2, 3, or 4 hour rated unprotected reinforced concrete floors or in 1, 2, or 3 hour rated floors employing steel floor units and concrete topping (D900 series design) - Floor Thickness Range: 2 1/4" (over metal deck) to 7" - UL Installation
- Type: Duplex Outlet Cover
-
-
Supplier: TMP Pro Distribution
Description: the vast majority of installation application requirements. The removable locking connector has screw terminals for secure wire termination and "loop through" facility. Strain relief is provided by a clamping mechanism for use with plenum rated cable or conduit. Security toggle clamps
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Envirco
Description: prefilter allows for easy replacement and maintenance. Walkable plenum (excluding pre-filter), rated to 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended RPC standards. cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file # E152685 (UL507). Optional
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Replaceable Filter Media
-
Supplier: Envirco
Description: microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Hammond Manufacturing Company Inc.
Description: sliding doors Cabinet filler panels Specifications: Extruded aluminum panel frames. Lightweight multi-wall polycarbonate panel has been fire rated to CAN/ULC-S102.2 specifications. Foam used throughout containment assembly has been fire rated to UL94HF1 specifications. Aisle doors
-
Supplier: Envirco
Description: turn adjustable solid state speed control Walkable plenum rated to 250 lbs. (excluding air output box) Models available supporting: 115V or 277V UL listed with standard UL 900 filter, file number E152685 (UL507) Optional Features ENVIRCO control card can support control from ENVIRCO
- Construction: Fan Filter, HEPA / ULPA Filter
- Features: Pleated, Replaceable Filter Media
-
Supplier: Envirco
Description: consumption at 235 watts. Low sound at only 48 dBA. High Efficiency Particulate Air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron Forward-curved centrifugal-type fan. Walkable plenum (excluding prefilter), rated to 250 lbs. Snap-in Prefilter: allows for for easy replacement and
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Caterpillar Oil & Gas
Description: system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14; painted per Offshore Paint specification, 325 micron epoxy paint system. Lube System Oil cooler, LH oil gauge, remote-mounted oil filters for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: fitted in accordance with the Machinery Directive 2006/42/EC Exhaust System Exhaust gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
and maintenance. Walkable Plenum (excluding prefilter), rated at 250 lbs. Mill finished aluminum exterior. Tested to IEST recommended standards. UL Listed (115V, 208-240V, 277V) with standard UL900 filter, File number E152685 (UL507). Optional (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
http://www.cisco.com/en/US/docs/wireless/controller/4.0/configuration/guide/c40lwap.pdf
The Cisco 1000 series lightweight access point is manufactured in a neutral color so it blends into most environments (but can be painted ), contains pairs of high-gain internal … … omnidirectional (360-degree) coverage, and is plenum - rated for installations in hanging …
-
Cisco Wireless LAN Controller Configuration Guide, Release 4.0 - Chapter 7 - Controlling Lightweight Access Points [Cisco 4400 Series Wireless LAN Controllers]...
The Cisco 1000 series lightweight access point is manufactured in a neutral color so it blends into most environments (but can be painted ), contains pairs of high-gain internal … … omnidirectional (360-degree) coverage, and is plenum - rated for installations in hanging …
-
Cisco Wireless LAN Controller Configuration Guide, Release 4.1 - Chapter 7 - Controlling Lightweight Access Points [Cisco 4400 Series Wireless LAN Controllers]...
The Cisco 1000 series lightweight access point is manufactured in a neutral color so it blends into most environments (but can be painted ), contains pairs of high-gain internal … … omnidirectional (360-degree) coverage, and is plenum - rated for installations in hanging …
-
http://www.cisco.com/en/US/docs/wireless/controller/4.1/configuration/guide/c41lwap.pdf
The Cisco 1000 series lightweight access point is manufactured in a neutral color so it blends into most environments (but can be painted ), contains pairs of high-gain internal … … omnidirectional (360-degree) coverage, and is plenum - rated for installations in hanging …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0813is] 08/13/2010
… date and thermostat; (8) Duct System--Condition and existing insulation level, evaluation of registers, return air size condition and plenum ; (9) Water Heater--Condition … … efficiency, input and output ratings , size, existing insulation lev … … ventilation, moisture problems, lead paint present, asbestos siding present …
-
States > Texas > State > Register > 2010 > [TexReg 2010-1203is] 12/03/2010
… and thermostat; (8) Duct System--Condition, existing insulation level, evaluation of registers, return air register size, and condition of plenum joints; (9) Water Heater … … efficiency, input and output ratings , size, existing insulation levels … … exchange, moisture problems, lead paint present, asbestos siding present …
-
Automotive Painting Technology
… as the working liquid since it has the same kinetic viscosity as the paint sprayed by the … Water flows naturally from the top side till the end of the plate, Fig. 4.5, water flows through orifices coming from a stabilizer plenum tank to maintain a constant flow rate as seen in Fig. 4.6.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… same_J crowd_N 08274565_N|a troop of children|troop_N child_N 08275185_N|the Venetian school of painting|venetian_J school_N painting _N 08276720_N|the school … Soviet Union|soviet_union_N 08307589_N|next year the meeting will be in Chicago|next_J year_N meeting_N be_V chicago_N 08307589_N|the meeting elected a chairperson|meeting_N elect_V chairperson_N 08309854_N|the plenum will vote on all tax increases|plenum_N vote_V … … by raising and lowering short-term interest rates and the money supply|fed_N …
Indicates content that may require registration and/or purchase.