-
Supplier: Mile-X Equipment, Inc.
Description: equipment and agricultural vehicles. They function on 100% air for dependability and longevity. Designed for heavy-duty low-profile vehicles that require a longer reach in order to be securely lifted at the vehicle front axle or frame and can also be used on the bumer. The scissor action
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is
- Capacity: 3000 lbs
- Length: 48 inch
- Lift Drive / Actuation: Air / Pneumatic, Hydraulic, Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 6125 psi
- Maximum Discharge Flow: 0.4545 GPM
- Power Source: Air / Pneumatic, Manual
-
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure due to very low frictional resistance. SC pumps are suitable for use on scissor jack lifts, aircraft jacks, clamping devices, punches and pin presses, valve actuation, roller tensioning, torque wrenches, press system overload, pressure testing, crimping, trash
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
More Information Top
-
High resolution uncooled IR imaging-PMC300
supplemented using mobile vehicle patrols with LTCTM cameras mounted on pneumatic or scissor jacks .