-
Supplier: bulbs.com
Description: Simkar LED Puck Light Fixture, 5 Pack, Nickel. Contains 10 5000K LEDs and can be linked together in a series of up to 20 units. Contains input and output connectors for linking. Each pack includes mounting screws. Up to 50,000 hours life. Super bright white light. Cool to the
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 120 volts
-
Supplier: bulbs.com
Description: Simkar LED Puck Light Fixture, 3 Pack, White. Contains 10 5000K LEDs and can be linked together in a series of up to 20 units. Contains input and output connectors for linking. Each pack includes mounting screws. Up to 50,000 hours life. Super bright white light. Cool to the
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 120 volts
-
Supplier: bulbs.com
Description: Simkar LED Puck Light Fixture, 3 Pack, Nickel. Contains 10 5000K LEDs and can be linked together in a series of up to 20 units. Contains input and output connectors for linking. Each pack includes mounting screws. Up to 50,000 hours life. Super bright white light. Cool to the
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 120 volts
-
-
Supplier: bulbs.com
Description: Simkar LED Puck Light Fixture, 5 Pack, White. Contains 10 5000K LEDs and can be linked together in a series of up to 20 units. Contains input and output connectors for linking. Each pack includes mounting screws. Up to 50,000 hours life. Super bright white light. Cool to the
- Lamp Type: LED
- Light Fixture Type: Other
- Light Fixture Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
-
features: Light touch operation similar to a smartphone Highly resistant to noise; exceptional durability; 10,000,000 operations minimum Dual touch controller boards available, specifically designed for ZE Series Popular sizes in line with trending wide (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) (read more)
Browse Shrink Tubing Datasheets for Waytek, Inc. -
. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
robustness is at the heart of every foot control, but we do not overlook aesthetics and ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow the user to move the foot control with their foot (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user. Features like a toe loop holster can be incorporated into the design to allow the user to move the foot control with their foot thereby keeping hands free and sterile. Linemaster merges the (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
not overlook aesthetics and ergonomics. Stability does not come just from weight or immobility. Linemaster’s products are specifically engineered to stay in place during use, yet they are light enough to respond to a softer touch and be easily repositioned to an optimal location for the user (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
Analytical bulletin of the Committee of Coordination of Imperial Telecommunications
An apparatus of t616mesure, without movable contacts (At telemeter transmitter, the moving contact without). .... Westinghouse Engr (U. S. A.) (Mat 1948) 8 n ~ 3, pp. 92-93, 3 fig. -- This dlectronique apparatus consists simply of a light source and two rotating discs perc6s of holes, a tube photo61ectrique and a lectronique amplifier 6. .... Not of switches , nor of contaeteurs.
-
Constructing User Interfaces Based on Logical Input Devices
…which a logical device is started each time an interaction begins; and * prompt/echo switch , which can be … and trackballs provide three dimensions); * operating mode, or whether a device delivers discrete values (keyboards) or continuous values (joysticks, data tablets); * what is sensed (position with tablets and light pens, motion with trackballs … and thumbwheels or by touch sensitivity with touch tab .... For example, the four- button puck can be managed with one hand and is there- fore more…
-
Portable bead-based fluorescence detection system for multiplex nucleic acid testing: a case study with Bacillus anthracis
A one- touch fitting (SMC Corp. of America, Noblesville, IN) is used to connect the system to .... A three-way tap (Swagelok) is used to switch from one pressure source to the other. .... The interface lid is enclosed with a light -protecting ABS cap to shield the detector and prevent … LEDs; Quadica Developments, Brant- ford, ON) operated using a controllable DC driver (Buck- Puck , 700 mA maximum…
-
Lighting&Sound America Volume 12 Issue 3 March 2015
The Platinum BX is also RDM-ready and includes a univer- sal switch -mode power supply for .... operate to sound (sound to light ), has optional wireless control, features touch keys on the panel, and over- temperature protection. .... It is hock- ey- puck -sized instead of football- sized, and draws about one-eighth as much…
-
Self Help Forums - Can I 'splice' Romex?
Can anyone touch on this from code standpoint. .... Have seen these puck lights ? .... First off, why are you running 12/3 from a switch to "some lights" and "some more light"?
-
Circuits to control--learning engineering by designing LEGO robots
…the contest, there can be no change to the robot's program, or configuration switches made by the .... 9 Infrared light may not be emitted from the robots. .... * Machines may not use reflective material such as metal to reflect the infrared light from the puck . .... * sensors, including IR dectors, touch sensors, photocells.
-
Kodak's Ergonomic Design for People at Work 2nd Edition Complete Document
Digitizing tablets work with a special stylus or puck that is attached to the tablet, while touch tablets are touch-sensitive and can be used with any stylus. .... There appears to be a cost-saving engineering trend of reducing mechani- cal switches , lights , and input devices and going toward using touch screens (Merritt 2001).
-
Advanced control room design review guidelines: Integration of the NUREG-0700 guidelines and development of new human-system interface guidelines
…a picture of a keyboard, is a "tilt-pad" device with an associated switch which permits the … Virtual displays - 1 source Printers and plotters Impact printers - None Nonimpact printers -None Pen plotters -None Electrostatic plotters - None User control and input devices Keyboards - 14 sources Track balls - 9 sources Mice - 11sources Light pens - 7 sources Touch pads - 2 sources Graphic .... Gesture-based controllers - 1 source Puck pointers - 1 source- - .
-
Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
…includes certain a number of lamps that ignite various possible combinations following the positions of switches repr6sentant. .... -- Device allowing to translate automatically the angular position of a clan axis a binary code, fifteen h keys with a pr6cision of 0,003 %, by means of a disc carrying areas concentric alternately transparent and dark 6clair6 of a c6t6 and .... Thorough study of the optical r6solution of the syst6me.
-
Can I 'splice' Romex? - Page 2 - Self Help Forums
Can anyone touch on this from code standpoint. .... Have seen these puck lights ? .... They are on two separate transformers and two switches .