Proheat Quick Touch Heat Gun - Master Appliance

Featured Product from Waytek, Inc.

More Info Email Supplier Request a Quote

The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance.

  • Designed for  hand-held or hands-free use with its soft grip handle, quick trigger and a base that provides a built-in stand. 
  • Replaceable plug-in heating element and cordset for long-term use
  • Trigger switch control system (switch, safety and lock)
  • Industry leading, field repairable 
  • Compact, light, easy-to-use design
  • Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C)