-
Supplier: Total Plastics, Inc.
Description: White The economical choice in FM 4910 material has high structural strength, chemical resistance, ease of fabrication, and consistent dimensions for the semiconductor industry. economical
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
-
Supplier: Total Plastics, Inc.
Description: An economical material for lower temperature, wet applications requiring good chemical resistance. Tanks Valve bodies Drip trays Hoods and ducting Instrument housings Pump components Secondary containment Structural components
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated), UL Approved
-
Supplier: Total Plastics, Inc.
Description: Grey An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting Instrument housings Plenums and manifolds Pump components Scrubbers Structural components Tanks Valve bodies Available Sizes Available in 48" x 96" sheets with gauge sizes
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Form / Shape: Film / Sheet
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated), UL Approved
- Overall Length: 96 inch
-
-
Supplier: Acoustical Solutions, Inc.
Description: that require increased sound-absorption and/or sound blocking. AlphaComposites™ help to not only control sound transmissions by adding sound blocking mass, it also decouples some of the structural vibration by separating the mass of the vinyl sound barrier from the structure it is being
- Application: Acoustics / Sound Proofing
- Foam Type: Open Cellular
- Form / Shape: Stock Shape (Bar, Sheet, etc.), Film / Sheet
- Material / Composition: Plastic / Polymer
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Thick Abrasion Resistant Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Crush Resistant Construction - Hose rebounds to shape without
- Construction Options: Crush Proof
- Inside Diameter: 1.5 inch
- Material: Thermoplastics
- Maximum Vacuum: 14 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Thick Abrasion Resistant Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Crush Resistant Construction - Hose rebounds to shape without
- Construction Options: Crush Proof
- Inside Diameter: 2 inch
- Material: Thermoplastics
- Maximum Vacuum: 12 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Thick Abrasion Resistant Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Crush Resistant Construction - Hose rebounds to shape without
- Construction Options: Crush Proof
- Inside Diameter: 2.5 inch
- Material: Thermoplastics
- Maximum Vacuum: 10 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Made in the USA Thick Abrasion Resistant Polyurethane Tube - Designed for dry applications where severe abrasion is a factor. Provides for longer hose life and lower operating costs versus rubber or PVC hoses. Crush Resistant Construction - Hose rebounds to shape without
- Construction Options: Crush Proof
- Inside Diameter: 3 inch
- Material: Thermoplastics
- Maximum Vacuum: 10 in Hg vac
Find Suppliers by Category Top
More Information Top
-
PowerGuard{reg_sign} Advanced Manufacturing; PVMaT Phase 1 Final Technical Report: June 1, 1998 to September 30, 1999
… “U” shape, UniStrut Prime Angle “L” shape, perforated 24 gage steel sheet “L” shape, JWE metal joist/stud, JWE joist track, Panduit plastic ductwork type “G”, plastic perforated floor drain, other plastic extruded shapes, other fiberglass structural shapes , PVC pipe half-circle, PVC …
-
ROV in a Bag- an introduction to Remotely Operated Vehicles (ROVs) for the classroom
By design of the kit and of the motor mounts, the PVC frame remains open to water flow regardless of the structural shape of the ROV.
-
Subclinical left atrium remodelling in patients with frequent premature ventricular contractions.
To explore the relationship between PVCs and LA shape and size remodelling in patients without known structural heart disease.
-
CR4 - Thread: Beam Problem
Having the knowledge of what shapes and materials that can be used inside the PVC for structural support and how they would preform on paper would be a plus before building one and taking it to the lab for testing.
-
Effects of UV weathering and a CeO 2 ‐based coating layer on the mechanical and structural changes of wood/PVC composites
As stated above, there have been very few studies on the UV effect on mechanical and structural properties of wood/ PVC (WPVC) although other effects like wood fiber type, content, shape characteristics, surface treat- ments and processing conditions on mechanical, thermal, and …
-
Papers
The information uber becomes the method itself the composition the with this tested material (unmodiikiertes and modihziertes PVC ) and made the bottle form and the Einflun of processing parameters like temperature and structure of the starting material erlautert.
-
The copolymerization of vinyl chloride with 1‐olefins. V. Heat stability of copolymers of vinyl chloride with propene, 1‐butene, and 1‐pentene
The dehydrochlorination curves of copolymers re- semble by their shape the dehydrochlorination pro- cess of PVC samples enriched in chloroallyl structures' and demonstrate that copolymersamples contain some structural defectsthat only transiently act in the sense of the initiation of dehydrochlori- n a …
-
Plastics
Structure , form , size and size distribution of the polymer particles are characterizing for the mass that shows a certain volume PVC -powder.
-
Plastics
Schütt- and stuffing density, DIN EN ISO are 60/61 structure , form , size and size distribution of the polymer particles ■ characterizing for the mass that shows a certain volume PVC -powder.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/97147
The non-exposed surfaces, covered by structural layers that sandwich both sides of the PVC , prevent the contraction of the PVC layer, and thus maintain their flat shape .
Indicates content that may require registration and/or purchase.