Products/Services for Rotary Actuators For Wing Flap
-
Pneumatic Rotary Actuators - (205 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling...Actuator StyleRotation AngleIndexing / Multi-position
-
Electric Rotary Actuators - (184 companies)Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities. Electric rotary actuators drive components rotationally via electromagnetic power from a motor. They typically...
-
Hydraulic Rotary Actuators - (167 companies)Description. Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components. They are faster and more powerful than pneumatic actuators because the high pressures used in hydraulic systems produce greater torque...
-
Aircraft - (100 companies)...as sensational, so there is an ever-growing market for recreational aviation as well. While fixed wing and rotary wing aircraft are amongst the fastest and most powerful vehicles ever created, lighter-than-air vehicles are actually quite slow. Jet fighter...
-
Linear Actuators - (754 companies)Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors...
-
Valve Actuators - (863 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
-
Flap Wheels and Specialty Abrasives - (255 companies)Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives. Image Credit...
-
Damper Actuators - (50 companies)Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
-
Piezoelectric Actuators - (62 companies)Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied...
-
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (131 companies)...and their function. Valve Motion. Rotary hydraulic valve actuators -- Rotary actuators are used for rotary motion valves such as ball, plug, and butterfly valves through a quarter-turn or more from open to close. The closing element is generally...
Product News
-
MCA - Advanced Materials Division
low-friction wing flap components CASE STUDY. Reducing costs and emissions through material expertise. Our experts produced a self-lubricating plastic solution that not only delivered to our customer 's needs, but also resulted in a lighter plane with a lower risk of failure and reduced maintenance requirements. This in turn led to better fuel efficiency and reduced CO? emissions, which helped create a more sustainable aircraft. learn more. Family of Advanced Materials Flyer. Follow us on: Facebook. LinkedIn. twitter. (read more)Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division -
Compact Automation
Custom Rotary Actuator Products Compact Automation offers durable, reliable and innovative industrial. solutions with high value and low life-cycle cost to customers around the globe in diversified industrial end markets. With our extensive engineering capability and 96 patents globally with a combined 1,290 years of experience in over 120 product lines, comprised of 82,000 standard and 47,000 custom products ranging from custom automation to lift and turn cylinders, we can make your application a success no matter what the... (read more)Browse Linear Actuators Datasheets for Compact Automation -
DynaQuip Controls
Electric Rotary Valve Actuators Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator accessories including Auxiliary Limit Switches, NEMA 7 and 9, Timers, Modulating Controls, and Continuous Position Indication. The DE Series actuators are compact, providing a high output-to-size ratio. In addition... (read more)Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Indelac Controls, Inc.
Compact rotary electric actuator Product Data Sheet. Product Manual 1. Product Manual 2. SD & SDX. The SD series compact rotary electric actuator was specifically designed for valve sizes from 3/4 " to 2 1/2 " and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb .in (model SD) and 300 (model SDX) lb .in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and, as in all ICI actuators, can withstand stall... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Compact Automation
Custom Pneumatic Rotary Actuator Products Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Compact Automation
Brute Series Rotary Vane Actuators 25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Actual applications with 25 million cycles and more. 100 's of standard options and modifications. (read more)Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Indelac Controls, Inc.
M series rotary electric actuator Print Specifications. M Series Nema 4. ICI 's M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb .in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency, quiet operation and long... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
DieQua Corporation
High Precision DriveSpin Cycloidal Rotary Actuator DieQua 's High Precision DriveSpin Series DS Cycloidal Rotary Actuators. The high speed rotary actuators of the DriveSpin series combine optimized servomotors and TwinSpin gears resulting in a dynamic, high-performance and very compact servo rotary actuator with high tilting torque capacity with integrated bearing. Main characteristics of DriveSpin are compact design, zero backlash, high dynamic performance, high torsional and tilting stiffness, small size, low mass, simple installation, high... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Compact Automation
Turn-Act Series Rotary Vane Actuators Turn-Act's rotary vane actuators feature: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application. (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
Asahi/America, Inc.
How a Rotary Actuator Operates on MultiTurn Valves The newest addition to Asahi/America 's Series 19 actuation product line is the MultiPack (R) rotary electric actuator. The Series 19 MultiPack (R) is specifically designed for multiturn and non-rising stem valves such as Asahi 's type-14 diaphragm and gate valves. Rotary Electric Actuation. The Series 19 MultiPack (R) is a rotary electric actuator, specifically designed for precision flow control. What is a rotary electric actuator anyway? In simple terms, an electric actuator is basically... (read more)Browse Electric Valve Actuators Datasheets for Asahi/America, Inc.
-
http://www.iosrjournals.org/iosr-jmce/papers/vol2-issue3/C0231423.pdf
Michael A.A. Fenelon, Tomonari Furukawa - Design of an active flapping wing mechanism and a micro aerial vehicle using a rotary actuator - Institute for Robotics and Intelligent Systems (Centre for Artificial Intelligence and Robotics), DRDO, Bangalore 560093, India b Department of Mechanical …
-
AIAA Journal > Synthesis and Control of Piezoelectric Resonant Actuation Systems with Buckling-Beam Motion Amplifier
PIEZOELECTRIC material-based actuators have shown good potential for various applications, such as trailing-edge flaps for rotary - wing vehicles.
-
A system for motion control and analysis of high-speed passively twisting flapping wings
The flapping mechanism shown in Fig. 3 consists of a rotary voice-coil actuator to drive the flapping wing , and a US Digital E2 1250 CPR incremental encoder for position and velocity feedback.
-
AIAA Journal > Conceptual Design of Compliant Mechanisms for Flapping Wings with Topology Optimization
[10] Bejgerowski, W., Ananthanarayanan, A., Mueller, D., and Gupta, S., “Integrated Product and Process Design for a Flapping Wing Drive Mechanism,” Journal of Mechanical Design, Vol … … Mechanism and a Micro Aerial Vehicle Using a Rotary Actuator ,” Mechanism and machine …
-
AIAA Journal > 2008 Subject Index
… Equations J08-211 Detached-Eddy Simulation Around a Forebody with Rotary Motion J08-279 Novel Approach to Axisymmetric Actuator Disk Modeling J08-039 … … tially Three-Dimensional Shapes for Wing -Body Fairing J08-242 … … Tunnel Study of Gurney Flaps Applied to Micro Aerial …
-
Journal of Aircraft > 2007 Subject Index
… an Error Transport Equation C07-174 Actuator -Work Concepts Applied to … … Mission Performance of a Winged Balloon Guidance System C07 … … Testing of the Mentor Flapping -Wing Micro Air Vehicle … … 025 Design Guidelines of Rotary Wings in Hover for Insect-Scale Micro Air …
-
Racing car technique
Thereto , the tail wing shows a rotatably mounted flap that can out become Abb. E.57 over an actuator controlled of the cockpit pivoted. The axis of rotation sits in the proximity of the rear edge of the flap, therewith the flap of the flowing air to the drive position is pressed in the error case of the adjusting actuator.
-
Innovative Design, Analysis and Development Practices in Aerospace and Automotive Engineering
… analysis tool in aircraft industry in designing unmanned combat Aircraft, manned fighter aircraft, mini and micro aerial vehicles of various types such as fixed wing MAV, rotary wing MAV, and flapping wing MAV which are the future challenge for the aircraft designers. … with interaction of flow among various discipline such as structures, controls with smart actuators , smart materials, and …
-
Aerospace Sciences Meetings > A Mission Adaptive Variable Camber Flap Control System to Optimize High Lift and Cruise Lift to Drag Ratios of Future N+3 Transpo...
Weight savings for flap actuation components: Two advantages for weight savings with the VCCTEF system are: 1) Shape Memory Alloy actuators have much less weight compared with electric or … … advantage; and 2) the VCCTEF uses hinge line rotary actuators, thereby eliminating the … This can result in a weight savings of between 250 and 500 lbs. per wing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/59892/676690605-MIT.pdf?sequence=2
Small scale unmanned aerial vehicles (UAVs) have proven themselves to be useful, but often too noisy for certain operations due to their rotary motors. This project examined the feasibility of using an almost silent linear actuator to power a flapping wing UAV.