-
Supplier: Win Source Electronics
Description: Manufacturer: Semikron Win Source Part Number: 1246024-SA2B Manufacturer Homepage: www.semikron.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Semikron Win Source Part Number: 1250377-SKKT106B16E Manufacturer Homepage: www.semikron.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092304-SEMIX405TMLI 12E4B Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Semikron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030111-SKKT92B16E Length: 93 mm Mounting: SMD (SMT) Height: 29.4 mm Number of Pins: 7 Isolation Voltage: 2.5 kV Hold Current: 250 mA Width
-
Supplier: Semikron, Inc.
Description: MOSFET Modules - Best in class switching performance SEMIKRON produces MOSFET (Metal Oxide Semiconductor Field Effect Transistor) modules in single switch, halfbridge, H-bridge and 6 PACK configuration in SEMITOP and SEMITRANS packages.The available MOSFET modules in the voltage range
- Configuration: Half-Bridge, H-Bridge
- Output Current: 80 to 335 amps
- Output Voltage: 100 to 200 volts
- Technology: MOSFET
-
Supplier: Semikron, Inc.
Description: IGBT modules for maximum performance SEMIKRON offers IGBT (insulated-gate bipolar transistor) modules in SEMITRANS, SEMiX, SKiM, MiniSKiiP and SEMITOP packages in different topologies, current and voltage ratings. Starting from 4A to 1400A in voltage classes from 600V to 1700V. The IGBT
- Configuration: Half-Bridge, H-Bridge, Six-Pack
- Output Current: 4 to 1400 amps
- Output Voltage: 600 to 3300 volts
- Technology: IGBT
-
Supplier: Semikron, Inc.
Description: Highest Power Output and Efficiency SEMIKRON offers Full Silicon Carbide Power Modules in MiniSKiiP, SEMITOP and SEMITRANS housings. By using SiC MOSFETs of the leading suppliers highest output power and power densities are reached in combination with high switching frequencies, lowest
- Configuration: Half-Bridge, H-Bridge, Six-Pack
- Output Current: 18 to 478 amps
- Output Voltage: 1200 to 1700 volts
- Technology: SiC
-
Supplier: Semikron, Inc.
Description: High switching frequencies and increased power output and efficiency SEMIKRON offers Hybrid Silicon Carbide Power Modules in MiniSKiiP, SEMITRANS, SEMiX 3 Press-Fit and SKiM63/93. Latest IGBT technology is combined with SiC Schottky diodes of the leading suppliers to increase the
- Configuration: Half-Bridge, Six-Pack
- Output Current: 150 to 600 amps
- Output Voltage: 1200 volts
- Technology: Si/SiC
-
Supplier: RS Components, Ltd.
Description: The Semikron Board 1 SKYPER® 32 R is an adaptor board for the IGBT driver module allowing customisation to suit the specific IGBT output module used. The switching characteristics of the IGBTs can be influenced through user selection of the appropriate RGon and RGoff components and it is
- Device Type / Applications: Other
- IC Package Type: Other
- TJ: -25 to 85 C
-
Supplier: RS Components, Ltd.
Description: The Semikron Board 1 SKYPER® 32 R is an adaptor board for the IGBT driver module allowing customisation to suit the specific IGBT output module used. The switching characteristics of the IGBTs can be influenced through user selection of the appropriate RGon and RGoff components and it is
- Device Type / Applications: Other
- IC Package Type: Other
- TJ: -25 to 85 C
-
Supplier: RS Components, Ltd.
Description: . When using Semikron IGBT driver cores an adapter board (RS 905-6059) is required between the IGBT module and the gate driver core. Two output channels. Up to 50μC (micro Coulomb) gate charge. Integrated potential-free power supply. Short Pulse Suppression (SPS). Under Voltage
- Device Type / Applications: Other
- TJ: 85 C
-
Supplier: Microchip Technology, Inc.
Description: 6 Semikron SKM500MB120SC 3.8 SKM350B120SCH15 5.6 SKM350B120SCH17 5.6 Starpower MD300HFC120C2S 4 MD300HFR120C2S 5 MD400HFR120C2S 5 MD200HFR120C2S 6.7 MD120HFR120C2S 10 Wolfspeed CAB530M12BM3 2.6 WAB400M12BM3 3.25 WAB300M12BM3 4 CAS300M12BM2 4.2
- IC Package Type: Other
More Information Top
-
Static Compensators (STATCOMs) in Power Systems
The VSC is a Semikron SKS 22F B6U .
-
Interactions between time and spatial harmonics in a series-connected five-phase two-motor drive
Two three-phase VSI Semikron Semistack SKS 35F B6U +E1CIF+B6CI21V modules are used to build the five-phase converter to feed the system.
-
An Adaptive Control System for Three-Phase Photovoltaic Inverters Working in a Polluted and Variable Frequency Electric Grid
The proposed control strategy has been experimentally tested by means of a setup composed of a commercial three-phase 20-kW inverter ( SEMIKRON SKS 35 F B6U +E1CIF+B6CI 21 V12) controlled by means of a fixed point DSP (TEXAS INSTRUMENTS TMS320F2812…
-
Observer-based inverter disturbance compensation
The 3-phase Semikron inverter (SKS 26 B6U +B6CI+E1CIF 10V04) is rated for 600 V and 30 A.
-
Multifunctional Capabilities of Grid Connected Distributed Generation System with Non‐Linear Loads
A Semikron three-phase VSC (model MD B6U 415/560-45F+MD B6CI 800/415-35F) with IGBT based switches has been used.
-
Multi-sensor integration in the vehicular system using the IEEE1451 Std.: A case study
[23] Semikron , “Power electronics systems SKS 21F B6U + E1CIF + B6CI 12 V12”, 2006.
-
Sensorless speed control of PMSM drives using dSPACE DS1103 board
SEMITOP Stack, Types: SKS 46F B6U +E1CIF+B6CI 17 V06, Semikron IGBT: SK70 GAL 063, Semikron IGBT driver: SKHI 20opA, Voltage: 300Vac, 350Vdc, Irms: 46A,Maximum switching frequency: 10kHz (ii) Specification of current sensor.
-
dSPACE DSP based implementation of simplified fuzzy logic speed controller for vector controlled PMSM drives
SEMITOP Stack, Types: SKS 46F B6U +E1CIF+B6CI 17 V06, Semikron IGBT: SK70 GAL 063, Semikron IGBT driver: SKHI 20opA, Voltage: 250Vac, 350Vdc, Irms: 46A, Maximum switching frequency: 10kHz (iii) Specification of current sensor.
-
Power Converters for Medium Voltage Networks
Semikron developed modules IGDD6- 4-426-D3816-E1F12-BL-FA and SKS 660F B6U +E1C+B6CI 250 V06 for the diode rectifier-based power conditioning systems [3, 4].
-
Industrial Instrumentation and Control Systems
+ b6U x + b5U y. .... (Germany: Semikron ) .