Products/Services for Senix Ultrasonic
-
Ultrasonic Instruments - (254 companies)Ultrasonic instruments use beams of high frequency, short wave signals to inspect, monitor, and measure materials and components. Ultrasonic energy is introduced into tested materials or components and then retrieved for subsequent analysis...Instrument TypeForm FactorAir / Structure Borne
-
Ultrasonic Transducers - (163 companies)Ultrasonic transducers send and receive waves for many types of sensing. Examples include distance, proximity, level, nondestructive evaluation, web break detection, counting, and security applications. Ultrasonic transducers send and receive waves...
-
Ultrasonic Cutting and Welding Equipment - (69 companies)Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
-
Ultrasonic Proximity Sensors - (189 companies)Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component. The output is boolean, that is, the sensor merely detects whether the target is or is not within the detection range...
-
Ultrasonic Cleaners and Cleaning Systems - (207 companies)Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
-
Ultrasonic Flow Meters - (255 companies)Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters. Doppler Effect meters measure the frequency shifts caused by fluid flow. This frequency shift is proportional...
-
Ultrasonic Linear Position Sensors and Switches - (89 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
-
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
-
Collision Avoidance Sensors - (28 companies)...vehicles. These GPS based systems are scalable and can cover a large fleet of vehicles moving at high speeds, but they are relatively expensive. (left to right) Laser, ultrasound, and LED collision sensor types. Image credits: Senix Corporation | Berlet...
-
Sonicators - (11 companies)Sonicators apply sound energy, (usually ultrasound) to agitate particles from a sample for multiple purposes. Other names for Sonicators are Ultrasonic Processors, Ultrasonic Sonicators, Cell Disrupter, Ultrasonic Homogenizer, Sonifier. How...
Product News
-
Panametrics
Ultrasonic Clamp-On Flow Meters Ultrasonic clamp-on flow meters measure fluid flow in main applications. By using sound waves to determine the transit time of a gas or liquid, ultrasonic flow meters can accurately monitor any changes in flow, both upstream and downstream. Easy to install without process shutdown, these meters are accurate and versatile for a variety of industries, fluids, and pipe thicknesses. Whether chain, wire rope, Velcro (R) strap, or a magnetic, bolt-on, or weldable steel yoke with metal band, our... (read more)Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Fuji Electric Corp. of America
S-Flow Ultrasonic Flowmeter This flowmeter is a clamp-on type ultrasonic flowmeter that can measure the volumetric flow rate inside a pipe by clamping on from the outside. By making full use of the latest electronic and digital signal processing technologies, this flowmeter is significantly smaller than conventional products. It integrates the flow transmitter and detector, enabling it to eliminate the need for signal cable wiring while facilitating mounting to pipes by adopting a greaseless design. (read more)Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Innovation Polymers
Moulded Polymers for Ultrasonic Applications NEW POLYMER PROVIDES HIGHER CONFORMABILITY AND BETTER ATTENUATION. The research and development team at Innovation Polymers have created a new elastomer (ACE TM 200). The new formulation enhances the conformability as well as the ultrasonic properties of the material. This new material can now easily conform to irregular shapes which includes processing into flat sheets, bladders or wheels and other custom configurations based on customer specific designs. DOWNLOAD THE PRODUCT OVERVIEW BROCHURE (read more) -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has recently revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy... (read more) -
Innovation Polymers
Polymer Developments for Ultrasonic Applications Innovation Polymers has been providing custom materials and shapes for ultrasonic applications since 2011. Over the years, these elastomeric materials have been developed with a range of low acoustic velocities and relatively low attenuation. These materials are used as acoustic lenses in medical phased-array probes, refracting wedges and delay lines in industrial ultrasonic testing applications and as tyres for ultrasonic wheels used in aerospace and rail applications. Although many... (read more) -
Aichi Tokei Denki Co., Ltd.
Ultrasonic Flow Meter for Liquid Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities. Feature. ?High durability with no moving parts. ?Turndown ratio 50:1. ?Ultrasonic sensor is integrated. ?Negligible pressure... (read more)Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
NDE Professionals Inc.
Ultrasonic Inspection Techniques NDE Professionals offer Ultrasonic, a versatile inspection technique, used to test a variety of both metallic and nonmetallic products such as welds, forgings, plate, tubing, plastics, and ceramics. Ultrasonic tests use high frequency sound wave introduces into the test specimen and, an evaluation of any returning echoes or loss of sound energy is used to determine material soundness. Ultrasonic tests are capable of economically revealing subsurface discontinuities in a variety of materials... (read more) -
American Society for Nondestructive Testing (ASNT)
NEW Ultrasonic Testing Competition! Have you heard about the exciting new ultrasonic competition at ASNT 2022: The Annual Conference in Nashville, TN? NDT Students and Level IIs are invited to show that when it comes to UT, they've got the skills. The winners of both flights will each win a US$500.00 cash prize. Learn more and submit your application today at http://ow.ly/aWU050JAeur. Please share this information with students and Level IIs in your network! (read more) -
Panametrics
Ultrasonic Inline Flow Meters Process flow meters are integral to processes that contain liquids, gases or steam. Without the ability to monitor fluid flow, operators are often unable to control the throughput. Ultrasonic flow meters enable our customers to accurately measure the volume and velocity of various process liquids, whether polluted or ultra-pure. Panametrics, is a leader in flare gas, steam, chilled and portable metering applications. Our portfolio offers both inline and clamp-on flow meters capable... (read more)Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Omron Electronic Components – Americas
Ultrasonic Sensors from Omron Ultrasonic waves are used to enable stable detection of transparent objects, such as transparent films, glass bottles, plastic bottles, and plate glass, using Through-beam or Reflective Sensors. E4C UDA: Stable operation for a variety of objects regardless of color, transparency, or material (metallic or non-metallic). Compact M18-sized cylindrical Head. Product lineup includes Side-view Heads. Check the sensing object distance and sensing position (i.e., threshold) on the digital display... (read more)Browse Electrical Connectors Datasheets for Omron Electronic Components – Americas
-
Hydrological performance of extensive green roofs in New York City: observations and multi-year modeling of three full-scale systems
(a) Runoff monitoring weir device, built with V-notch weir and Senix ultrasonic distance measure, prior to downspout installation.
-
Investigation of a model vertical motion liquid damper: comparing numerical simulation and experimental evidence
The fluid displacement-time data (w vs. t) was measured using a Senix Ultrasonic Distance Sensor (UDS).
-
Four-Point Bending Strength Testing of Pultruded Fiberglass Composite Wind Turbine Blade Sections
Vertical displacements were measured using a single ultrasonic Senix Ultrasensor and 2 string pots.
-
Agricultural Machinery Safety Alert System Using Ultrasonic Sensors
The core of the safety alert system consists of two ULTRA-U ultrasonic sensors ( Senix Corp., Bristol, Vt.).
-
Numerical Ship Hydrodynamics
Relative rail elevations were measured by using an ultrasonic distance sensor ( Senix TS-30S) with referenced to the towing tank calm water surface.
-
Sonar and Digital Imagery for Estimating Crop Biomass
Specifications for Senix Ultra-SPA ultrasonic distance sensor Environmental ConditionsWet or high dustWeight0.9 kgTemperatureAutomatically compensates, -30 to +70 degrees CRange50 cm to 11 mTransducerPiezoelectric, 50 kHzMeasurement cycleAdjustable using SoftSpan© softwareBeam Angle12 degrees nominal @ -3 db, conicalSensitivityAdjustable single turn potentiomenterAccuracyBetter than …
-
Chlorophyll Estimation Using Multi-spectral Reflectance and Height Sensing
Specifications for Senix Ultra-SPA ultrasonic distance sensorEnvironmental ConditionsWet or high dustWeight0.9 kgTemperatureAutomatically compensates, -30 to +70 degrees CRange50 cm to 11 mTransducerPiezoelectric, 50 kHzMeasurement cycleAdjustable using SoftSpan© softwareBeam Angle12 degrees nominal @ -3 db, conicalSensitivityAdjustable single turn potentiomenterAccuracyBetter than 1% …
-
Pedestrian detection in transit bus application: sensing technologies and safety solutions
The sensors include IBEO laser scanner (scanning LIDAR), Eaton VORAD EVT-300 radar (Doppler radar), IRIS people counter (infrared based sensor), MS SEDCO Smartwalk 1800 (microwave radar) and SENIX Ultra-100 ( ultrasonic sensor).
-
The Daya Bay Antineutrino Detector Filling System and Liquid Mass
Measurement
Ultrasonic sensors To continuously monitor the liquid heights in each of AD vessels, we use three SENIX ToughSonic TSPC-15S ultrasonic distance sensors mounted to hollow level probes inserted at the top of the AD as described in section 3.4.
-
Unattended operation of an autonomous seaplane for persistent surface and airborne ocean monitoring
At low altitude accurate surface separation determination is made using a Senix TSPC-15S waterproof ultrasonic distance measurement system.