Products/Services for Sequentially Numbered Cable Ties
-
Cable Ties - (696 companies)Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors and sizes for different applications. Cable...Material
-
Cable Assemblies - (2031 companies)...on at least one end. They are also known as wire harnesses, wire assemblies, and wiring looms. The cables in an assembly are usually bound by clamps, cable ties, or electrical table. Binding the wires in this way allows them to better withstand...
-
Framing Anchors, Hangers, and Ties - (99 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Tie Down Straps - (150 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
-
Cable Trays - (257 companies)Maximum. 10-12 feet. Used for data communication and power cables; quick to install. Selection Criteria. Type and number of cables being supported. Environmental conditions: will the cables be exposed to harsh meteorlogical or building conditions...
-
Cable Transits - (62 companies)Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
-
Cable Clamps - (290 companies)Credit: Panduit. Cable Clamp. Opening Size. Load Rating. U-Type. 1/2 inch to 4 inches. 30lbs- 330lbs. Edge. 1/2 inch to 3 inches. Depends on number of clamps per 100 units of spacing. Parallel. 1/2 inch to 4 inches. 30lbs- 330lbs. J-Type. Varies. Varies...
-
Cable Carriers - (136 companies)Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used...
-
Wire Rope and Mechanical Cable - (396 companies)...actuation, and motion control applications. Suppliers typically list the number of wires per strand followed by the number of strands per rope or cable. For example, products with a 7 x 19 designation have seven strands per cable and 19 wires per strand...
-
Flat Cables - (318 companies)Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
Product News
-
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs -
Waytek, Inc.
HellermannTyton Cable Tie Solutions HellermannTyton Cable Tie Solutions. HellermannTyton is a leading manufacturer of high performance fastening tools that help world-class customers better manage wire, cable and components. Cable ties from HellermannTyton are engineered and manufactured with 100% high-quality plastic for maximum performance and quality for a variety of applications. Waytek offers a variety of wire management solutions. Visit www.waytekwire.com/HellermannTyton for more information. Heavy-Duty Cable Ties. * Offer... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Waytek, Inc.
ACT - Cable Ties for Every Application ACT - Advanced Cable Tie Systems. ACT cable ties are designed, engineered, and manufactured in the USA. With a commitment to unmatched finished goods inventory and world-class quality cable tie systems, Advanced Cable Ties is the perfect choice for any task. Their variety of cable tie products allows you to effectively fix breaks, color code, organize and bundle wires with complete confidence in the reliability. Colored Cable Ties. * Can be used for identification and marking, or to match... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
PennEngineering®
Cable Tie-Mounts and Hooks For Sheet Metal CABLE TIE-MOUNTS AND HOOKS FOR SHEET METAL. * Standard Tie-Mount, TY-D (R) - TD. * Hook Style Tie-Mount, TY-D (R) - TDO (read more)Browse Cable Ties Datasheets for PennEngineering® -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
OKW Enclosures, Inc.
Fix These Sensor Enclosures With Screw Cable Ties the enclosure easy to mount on poles. Integrated mounting flanges have holes for pan head screws and apertures for cable ties. The top section is soft contoured for optimum ergonomics. Internal screw pillars in the top and base mean each enclosure can accommodate two PCBs. The housings are assembled using tamperproof stainless steel Torx screws - perfect for medical electronics. EASYTEC is available in two plan sizes (80 and 100) and two heights - giving a range of four sizes from 3.98 " x 1.97... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Zeus
Tie Layer A Bond You Can Count On. By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More (read more) -
Bonomi North America, Inc.
“One Number” High-Performance Butterfly Valve Bonomi Introduces "One Number " High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators. The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators. Each package can be easily specified with just one part number and ships as a unit ready to install. Bonomi North America has introduced a new series of single part number high-performance automated butterfly valve packages... (read more)Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Alpha Wire
Custom Coaxial Cables and Triaxial Cables custom cable. Increase system reliability with application-specific configurations. Speed installation by reducing the number of different cables needed. Get the best match of electrical, mechanical, and environmental properties. Written cable specification ensures you are getting precisely the right custom cable. Most requests are quoted in 24 hours or less... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Alpha Wire -
SemiNex Corporation
Multi Mode Patch Cable PATCH CABLE, 550UM CORE, .22NA, 3M LG. SKU: 126 Part Number: FBR-102. Aperture: 550 um. Mode: Multi Mode. Junction: Single (read more)Browse Fiber Optic Cables Datasheets for SemiNex Corporation
-
ASTM Standard List: Coated Steels
ASTM’s designation system for metals consists of a letter (A for ferrous materials) followed by an arbitrary sequentially assigned number . … and Telegraph Line Wire /no materials/ A 112 Zinc-Coated (Galvanized) Steel Tie wires Withdrawn 1990 … … A 640 2009 Zinc-Coated Steel Strand for Messenger Support of Figure 8 Cable /no materials/ A …
-
A preliminary examination of depth associated spatial variation in fish assemblages on small artificial reefs
… arti_cial reefs o} Broward County\ Florida\ USA[ The near!shore marine environment o} Broward County is characterized by three reef lines that run parallel to the coast in sequentially deeper water "Goldberg 0862# … … either in total _sh\ number of species\ speci_c species\ … … boat and then sunk by de~ating the central bladder[ The modules were placed approximately 14 m apart on sandy substrate\ a minimum of 24 m from extensive hard bottom[ After deployment the modules were tagged with cable ties and 5 cm plastic …
-
Predation risk shapes thermal physiology of a predaceous damselfly
… individuals were floated in a 20-L aquarium containing one Lepomis sunfish (55–75 mm) by attaching a 45-mm-tall cylinder of 0.5-mm mesh to the opening of the vial with a small plastic cable tie and then attaching a … We varied and recorded the number of Daphnia added (five to 35) based on how much each … We size standardized the Daphnia by passing them sequentially through sieves and only using those retained between …
-
A Study to Determine the Biological Feasibility of a New Fish Tagging System : Annual Report 1990-1993.
‘Jlle controller enables each exciter sequentially and checks for the presence of a return signal from the … Detected ID numbers arc stored temporarily and transmitted out to a host computer or printer via a … … signal is fed out to the exciter loop and the tuning capacitor via low loss coaxial cable . TIE Receive loop is housed in the same enclosure, but is 75 turns of small diameter wire.
-
Which demographic traits determine population growth in the invasive brown seaweed Sargassum muticum?
At each location, approximately 25 individuals of each stage class were tagged with two labels: a coded Dymo-tape fixed with a cable - tie around the main axis and another coded tape fixed with a nail into the adjacent substrate. … multiplying the transition matrix with a column vector n(t), which includes the number of individuals in … … described by the periodic matrix produced by multiplying all matrices (B) of a year, sequentially (Caswell 2001): .
-
Multibeam echo sounder for EEZ mapping
sequentially with a minimum delay in-between. This form of shading allows the elements in the staves to tie interconnected to reduce the number of preamplifier channels to one per stave or 32 for a 4' acrosstrack beamwidth and 128for 1". The transducer cables plug into a single transceiver cabinet containing all receive and transmit electronics, interfaces for …
-
Modular or Turnkey FPSO; a World of Interfaces
These functions would be labeled sequentially ,001,002,003, so that "P- 001" is a first piping … … label to designate subassemblieson each side of the interface or to identify multiple tie -ins within the … Each line which crossesan interfaceboundary (dashed line) is an interface function and was assigned an ID number . Exclusive interface identification number, Function description, Design code; such as line number, cable number or equipmenttag number …
-
Automated bony region identification using artificial neural networks: reliability and validation measurements
The fingers were numbered sequentially beginning with the index finger, Locking cable ties were used to strap the fingers and wrist securely to the Plexiglas plate.
-
Hydroponic Food Production: A Definitive Guidebook for the Advanced Home Gardener and the Commercial Hydroponic Grower
Fill the pots with a perlite–coco coir mix (85%–15%) sequentially from the lower pot up, placing the … Finally, attach the conduit to an overhead support cable or galvanized pipe with galva- nized tie wire. … are sown in clumps will have many more plants per tower, but the same number of clumps.
-
Integrated operations
Tying these subsystems together to create an optimal whole-either by developing inter- faces or combining subsystems … The author is with AT&T Bell Laboratories, Middletown, NJ 07748 IEEE Log Number 8820043. tions that must be performed sequentially and provide in- terfaces to pass data from one system to … … trouble, LMOS checks to see if it is due to a previously identified cable or digital loop …