-
Supplier: McElroy Manufacturing, Inc.
Description: Hornet securely in place and is expandable to fit a range of main sizes up to 630mm. Lightweight and Compact With a small footprint and weighing just 11 pounds, the Hornet is capable of performing outlet fusions in any orientation — making it ideal for overhead and vertical
-
Supplier: Airbus Group
Description: twin-engine AS332 C1e offers versatility across a full range of aerial work and utility missions, especially in high and hot environments, as well as missions requiring a small footprint while delivering significant lift capability – such as the vertical replenishment of ships.
-
Supplier: Siemens Energy Sector
Description: single underbase. It is very compact, providing a small footprint and a high power-to-weight ratio. Turbine controls, generator control panel, motor control center for package motors and variable speed drive for starter motor are normally also package-mounted.
-
-
Supplier: DCM Tech Inc.
Description: The DCM Tech HB 3810 head and block resurfacing machine features hand scraped ways, dovetail column, heavy cast iron base, and an industrial grade milling spindle which is the "foundation of precision" for this premium quality mill. DCM Tech manufactured spindle motor assemblies are fitted
- Features: Digital Readout, Spindle Cooling
- Machine Type: Vertical Machining Center (VMC)
- Spindle Speed: 1200 rpm
- Spindle Motor Power: 7.5 HP
-
Supplier: Haas Automation, Inc.
Description: Vertical Machining Center; 64" x 40" x 30" (1626 x 1016 x 762 mm), 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side-mount tool changer, 540 ipm (13.7 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z rapids, automatic chip auger, programmable coolant
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer
- Machine Type: Vertical Machining Center (VMC)
- Number of Axes: 3
- Number of Tools: 24
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: VORTEX 1400/160-II is a 5-axis vertical machining center with a tilting spindle. It has five axes-X, Y, Z, A (tilting axis in the back and forth directions of the spindle) and B (tilting axis in the right and left directions of the spindle).
- Machine Type: Vertical Machining Center (VMC)
- Spindle Speed: 10000 rpm
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center; 64" x 32" x 30" (1626 x 813 x762 mm), with integrated 12.2" (310 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1 side-mount tool changer, 600 ipm (15.2 m/min) X rapids, 600 ipm (15.2 m/min) Y & Z
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer
- Machine Type: Vertical Machining Center (VMC)
- Number of Axes: 5
- Number of Tools: 30
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: Versatility and performance are provided by the large 3 m X –axis and 820mm Y-axis and the optional Mazak Rotary table (R) helps to further reduce setup times and increase productivity.
- Machine Type: Vertical Machining Center (VMC)
- Spindle Speed: 12000 rpm
- Y-Axis Travel: 32.28 inch
-
Supplier: Haas Automation, Inc.
Description: Vertical Machining Center; 84" x 32" x 30" (2134 x 813 x 762 mm), 50-taper geared-head, 30-hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 600 ipm (15.2 m/min) rapids, automatic chip auger system, programmable coolant nozzle, color remote jog handle, 1 MB
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer
- Machine Type: Vertical Machining Center (VMC)
- Number of Axes: 3
- Number of Tools: 30
-
Supplier: Haas Automation, Inc.
Description: Vertical Machining Center; 60" x 26" x 25" (1524 x 660 x 635 mm), 50-taper geared-head, 30 hp (22.4 kW) vector drive, 7500 rpm,30+1 side-mount tool changer, 710 ipm (18 m/min) X rapids, 710 ipm (18 m/min) Y & Z rapids, color remote jog handle, programmable coolant nozzle,
- Features: Digital Readout, Spindle Cooling, Workspace Enclosure, Automatic Tool Changer
- Machine Type: Vertical Machining Center (VMC)
- Number of Axes: 3
- Number of Tools: 30
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The MAZATECH V-815/80 offers a very large table with dimensions of 2,240 mm x 810 mm and X-axis travel up to 2,032 mm, as well as rapid traverse rate of up to 24 m/min.
- Machine Type: Vertical Machining Center (VMC)
- Spindle Speed: 6000 rpm
-
Supplier: Yamazaki Mazak Europe Ltd.
Description: The Mazatech V-655/60N offers a generous table with dimensions 1,740 mm x 650 mm and X-axis travel up to 1,500 mm, as well as rapid traverse rate of up to 26 m/min.
- Machine Type: Vertical Machining Center (VMC)
- Spindle Speed: 6000 rpm
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for simultaneous 5-Axis machining of complex components Ultra-High Precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Trunnion design assures optimum table rigidity and machining accuracy Solid Boxways with 5 year warranty Rigid Meehanite
- High-speed Machining: Yes
- Machine Type: Horizontal Machining Center (HMC), Vertical Machining Center (VMC)
- Number of Axes: 5
- Number of Tools: 50
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Choice of 2 Pallet Change Systems 180 degree rotating type or shuttle type. Both deliver high production, operator safety & convenience. Ideal for machining medium size parts and molds High precision: Positioning Accuracy: +/-0.000078” / full stroke Repeatability: +/-0.000039”
- Features: Pallet Changer
- High-speed Machining: Yes
- Machine Type: Vertical Machining Center (VMC)
- Number of Tools: 30
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for machining tough large parts Positioning Accuracy: +/-0.000120" / full stroke Repeatability: +/-0.00004" Solid Boxways with 5 year warranty Rigid Meehanite Cast Iron Construction Powerful 2-Step (40 taper) and 3-Step (50 taper) Geared Spindles deliver high torque and high
- High-speed Machining: Yes
- Machine Type: Vertical Machining Center (VMC)
- Number of Tools: 30
- Spindle Speed: 20 to 10000 rpm
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Flexibility for Single Set-Up, Unmanned Machining Ultra High precision: Positioning Accuracy: +/-0.000039” / full stroke Repeatability: +/-0.00002” Ideal for both Unmanned One-Off and High Quantity Production Standard 20-Station Automatic Pallet Changer with Loading/Unloading Station
- Features: Pallet Changer
- High-speed Machining: Yes
- Machine Type: Horizontal Machining Center (HMC), Vertical Machining Center (VMC)
- Number of Tools: 140
Find Suppliers by Category Top
Featured Products Top
-
: Compact structure, small footprint, suitable for short center distance and relatively large transmission occasions. The transmission is smooth, the noise is small, can buffer the load impact, and has the effect of overload protection. Easy to install, easy to maintain, no (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
from existing QSFP solutions – allowing for a seamless upgrade to 112G operations. Due to demands on next generation designs to support hyperscale data centers and machine learning infrastructures, TE has developed one of the most comprehensive and flexible 112G (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
dispensers above the work piece. Gantry robots also cover a relatively large work area on a relatively small footprint. Gantry systems often include a manipulator / gripper mounted on a vertical axis. PI designs standard and custom solutions, motorized XY Gantries with Z-axis options, adapted (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
the need for secondary machining. With our state-of-the-art foundry equipment and automation process controls, we achieve consistent, repeatable tolerances as close as ±0.1 mm. We produce castings as small as 10 mm long x 10 mm wide x 10 mm high and weighing as little as 0.01 kg or as large as (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
compressibility with low stress, high reliability, and will not flow vertically. The high deformation material can fill small gaps closely, cover high tolerance, overcome issues with overflow and solve drying problems to increase the thermal conductivity. Thermal putty is a perfect thermal conductive (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Shiu Li Technology Co., Ltd -
, power, pulp and paper, and waste industries. In addition, we have teamed with the U.S. Army’s Aviation and Missile Research, Development, and Engineering Center (AMRDEC) to provide predictive modeling of applications based on our FIREX™ products which provide excellent test (read more)
Browse Coating Services Datasheets for MINTEQ® International Inc, Pyrogenics Group -
coat. FIREX™ RX 2373 is a two part epoxy resin system capable of application through screeding, trowel or injection molding. Pot life and cure time are adjustable with the addition of small amounts of solvent and the material cures at room temperature to a final density of 0.045 (1.245 g (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for MINTEQ® International Inc, Pyrogenics Group -
-used grain conveyor systems. Bucket Elevators Bucket elevators are a type of vertical grain handling equipment, typically made out of galvanized steel and rubber belts. They have leg support towers, that are usually at the center of the (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
factors that grow ever smaller, engineers increasingly design magnetic coils and windings to operate at high frequencies into the megahertz range. Higher frequencies create stronger magnetic fields and tighter coupling with less copper that fits into smaller physical spaces. This move to higher (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Beam injection in the TMX-U central cell
orientation with the short dimension (c = 6 cm) of the beam footprint is vertical and centered one gyroradius off the machine axis to enhance the energy deposited at small radii.
-
New VMC Is Compact, But Powerful
Doosan Infracore is rolling out a new vertical machining center it touts for ensuring high-productivity and precision-tolerance processing capability, in a small footprint .
-
Machine Tools for High Performance Machining
Automotive components are usually machined in horizontal three-axis machin- ing centres , provided with a B axis for part rotation or in some cases with a simple rotary indexing table (Fig. 1.23). .... Horizontal centres bring benefits to an applica- tion which vertical ones are usually unable to, including faster power spindles and more power spindles, larger tool magazines, a smaller footprint and chip disposal.
-
Grand Opening Of DMG Los Angeles Technology Center October 22-24, 2008 All Are Welcomed
• DMU 40 monoBLOCK, a new design with compact footprint and versatile five-axis simultaneous milling, for machining smaller workpieces with high-accuracy requirements in medical, aerospace and … ability to mill high-tech components in three-axis vertical mode at an entry … cutting with 28,000 rpm spindle and HSK-A63 fittings standard; vertical machining center with superior resolution…
-
Mach factors | News | The Engineer
On display on the exhibition floor will be Yamazaki Mazak’s UN series of vertical and horizontal machining centres . .... These were developed following end-user demand for smaller machine footprint , to improve productivity by extending the number of machines a single operator can oversee from a much-reduced floorspace requirement.
-
High Speed VCSELs for Optical Interconnects
A completely different type of laser, invented only about two decades after the edgeemitting laser, the vertical cavity emitting laser (VCSEL), is employed for machine - centered communication. .... Its footprint is typically two orders of magni- tude smaller than that of an edge emitter, which means that an array of 100 of such lasers takes as much surface as one edge emitter.
-
Precision 5-Axis Machining For Turbine Blades
Mitsui Seiki USA Inc. has designed a specialized 5-axis CNC vertical machining center for producing turbine blades in titanium or stainless steel, from forgings, castings, bar stock, or solid billets. .... According to the machine tool builder, several customers provided design criteria, including a reasonable capital cost per part, small machine footprint , the ability to rough and finish parts in competitive cycle times, and improved part accuracy and surface finish.
-
Haas Automation to showcase high- productivity milling and turning machines at Westec
• VF-6TR, a 5-axis trunnion machine with 64" x 32" x 30" travels, ±120° of .... • SL-10, a small - footprint CNC lathe with 11" x 14" turning capacity, 6" hydraulic chuck, 6,000-rpm spindle, tailstock with hydraulic quill and bolt-on style turret. .... • VTC-48, a vertical turning center with 48" rotating T-slot table, 50-taper milling head and full C axis .
-
FV56A vertical machining center
YCI Supermax, a leading manufacturer of CNC and conventional machine tools, has introduced the new FV56A vertical machining center . .... speed machining system is ideal for use in industries requiring high production of small precise parts, including … range of machining applications, such as drilling, tapping, and milling, while its compact footprint provides maximum production…
-
Revolutionary Mitsubishi Milling Centers Out Machine CNC Vertical Machining Centers 4 To 1 for Small Lot Sizes
The V360 and V500 out machine vertical machining centers four pieces to one due to the milling centers' innovative PC-controlled teaching/playback technique which replaces the complex programming and tedious debugging necessary for CNC operations. .... Featuring a one-piece bed-column casting and compact footprint with high power 10 hp (V360) or .... These milling centers eliminate the complexity of programming and increase productivity of small lots by allowing the…