-
Supplier: FiberSensing, SA
Description: Fast acquisition for dynamic measurements, FFT analysis
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet
- Differential Channels: Yes
-
Supplier: CAS DataLoggers
Description: The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it especially powerful. It can process up to 16 analog input channels at both low and high rates of
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: CAS DataLoggers
Description: The Expert Logger 200 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology, and is based on FPGA technology to make it especially powerful. It can process up to 32 analog input channels at both low and high rates of
- Analog Input Channels: 32 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
-
Supplier: Taylor Dynamometer, Inc.
Description: DynoMotive’s WX dyno controller system includes a ruggedized, WiFi, touch screen tablet PC and a graphic heads up display. Our easy to use, intuitive DynControl software not only makes testing simple, but also fully contols the dyno wirelessly and displays muliple channels of real time
- Form Factor: Desktop / Stand Alone / Tower
-
Supplier: NuAire, Inc.
Description: .0 Electronic Control System TouchLink™ is an easy-to-use touch screen LCD which will operate and display all system functions. On / off functions for fluorescent and germicidal ultraviolet lights, blower motor, and interior outlets. Monitors high / low limits for down flow,
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
set-up times, reduced scrap, reduced fixture costs and improved process control. The range of radio-based inspection probes already includes the multi-award winning RMP60 touch probe, and the class-leading high accuracy RMP600 probe with Renishaw's patented Rengage™ 3D strain gauge technology.Quick Links:Overview of Renishaw's Radio Transmission Touch Probes...RLP40 Data sheetLearn about the RMP40 compact touch probeRMP40 Data sheet (read more)
Browse CMM Probes Datasheets for Renishaw -
TFT Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome Character display modules or (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
Multi-Touch Resistive Touch Screens (read more)
Browse Touch Screen Displays Datasheets for NKK Switches -
Displays ranging in size from 1.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
10.1” TFT, All-view, 4-lane MIPI with Capacitive Touch Screen All Shore Industries is introducing the (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
.3" to 12.1" to suit your specific applications. Resistive and capacitive touch screens with steel glass are available on many units. Select modules available with controller on board as well. Details for these as well as other TFT and Monochrome (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
All Shore Industries is introducing ASI-T-7002814A3MPN/D
(read more)a 7” Bar Type TFT with resolution of 280 X (RGB) X 1424, with IPS all view, and MIPI interface.
Browse Touch Screen Displays Datasheets for All Shore Industries -
brightness and capacitive touch panel. In addition to displays for the vehicle aftermarket; All Shore Industries offers many displays suitable for Industrial, Medical, Communication as well as a variety of household appliances and consumer electronics. Visit (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
- a 1.54 inch IPS all angle view TFT with capacitive touch panel, a resolution of 240 x 240, MCU interface, contrast of 900 and a brightness of 350 Nits. In addition to HVAC and Smart Home, this display is also used for medical devices, IOT technology, portable instrumentation, music (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries
More Information Top
-
Touchscreen based on acoustic pulse recognition with piezoelectric polymer sensors
[5] “ Strain Gauge for Touch - Screen Sensing,” IBM Technical Disclosure Bulletin, 1993, V. 12.
-
Spray-coated carbon nanotube thin-film transistors with striped transport channels
This would enable CNT-TFTs to be applied as low cost switches of the active matrix in large area touch screens and surface strain gauges .
-
Deformable single wall carbon nanotube electrode for transparent tactile touch screen
Several technologies have been proposed to achieve force-sensitive touch screens by using strain gauges or quantum tunnelling composite materials [1, 2].
-
Computer-Human Interaction. Cognitive Effects of Spatial Interaction, Learning, and Ability
Minsky [32] developed a set of gestures that use both touch and force for a force-sensitive touch screen made with four strain gauges at each screen corner.
-
31.1: Invited Paper : A Touching Story: A Personal Perspective on the History of Touch Interfaces Past and Future
By mounting the touch - screen overlay on strain gauges , they were also able to sense vector information in six different dimensions, as illustrated in Figure 4: force in x, y, and z, as well as torque about the x, y, and z …
-
The Computer Revolution/Peripherals/Pointers - Wikibooks, open books for an open world
In a strain gauge configuration the screen is spring mounted on the four corners and strain gauges are used to determine deflection when the screen is touched .
-
Digital image correlation of metal nanofilms on SU-8 for flexible electronics and MEMS
It is becoming clear that flexible electronics [1–3] will have a major impact in applications ranging from flexible screens and touch pads to nano/microelectromechanical systems such as strain gauges .
-
Circuit Design on Plastic Foils
together large area, flexibility and ruggedness, like touch screens , Braille displays [5], pedometers [6], strain gauges , artificial skin [7, 8] and more [9, 10]; on the other hand, applications that exploit these technologies for their simplicity and high throughput, aiming at achieving …
-
Beam subjected to eccentric longitudinal impact
When the bars touched , the resulting signal in the strain gages was first amplified, then displayed on oscilloscope screens and photographed for a permanent record.
-
Pro iOS Design and Development
There are a few types of touch - screen technologies: ■ Capacitive (used on iPhone) ■ Resistive ■ Surface acoustic wave ■ Strain gauge ■ Optical imaging ■ Dispersive signal technology ■ Acoustic pulse recognition ■ Coded LCD on bidirectional screen .