Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeWAL
Description: This product is a glass cloth tape with an aggressive silicone adhesive on both sides. APPLICATION INFORMATION This tape is designed for high temperature plasma and flame spray masking. The use of an overlay when grit blasting may be needed. The overlap end is designed not to lift at
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Peel Strength / Adhesion: 25 lbs/in
- Temperature Resistance: 260 C
-
Supplier: DeWAL
Description: DW501 is a laminate of blue silicone rubber, glass fabric, 4 mil aluminum and glass fabric designed for severe duty including HVOF applications. The silicone adhesive will release cleanly. APPLICATION INFORMATION This tape is used as a masking tape for HVOF spraying. The double-ply
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Rubber, Silicone, Specialty / Other
- Peel Strength / Adhesion: 3.44 lbs/in
- Performance Features: Other
-
Supplier: DeWAL
Description: DW500-R is a one step plasma masking tape constructed of Red silicone rubber/glass cloth backing with an aggressive high-temperature silicone adhesive. It will withstand grit blast and plasma spray process yet will remove cleanly. DW500-R has a higher tack than most other plasma
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Rubber, Silicone, Specialty / Other
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
-
-
Supplier: DeWAL
Description: will remove cleanly. APPLICATION INFORMATION This tape is used as a masking tape in plasma flame spraying. DW 497 is a one step masking tape used both in the “grit blast” and “plasma spray” process all in one masking application. It is very good in preventing
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Rubber, Silicone, Specialty / Other
- Peel Strength / Adhesion: 2.94 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Budnick Converting, Inc.
Description: D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good double ply laminate that is built to withstand those very severe applications. DW
- Adhesive: Specialty / Other
- Backing: Cloth - Woven Fabric, Rubber, Silicone
- Peel Strength / Adhesion: 3.12 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process.
- Adhesive: Specialty / Other
- Backing: Cloth - Woven Fabric, Rubber, Silicone
- Peel Strength / Adhesion: 3.75 lbs/in
-
Supplier: Ellsworth Adhesives
Description: Dymax SpeedMask 738 Thermal Spray Coating Mask contains no nonreactive solvents, provides great cavity and surface protection, and cures upon exposure to UV/visible light. SpeedMask 738 is a durable, fast curing, high adhesion product that can be used on nickel
- Chemistry: Polyurethane, Other
- Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy
- Chemistry: Polyurethane, Other
- Technology: Radiation Cured - UV Irradiation
- Type: Masking Compounds
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy
- Chemistry: Polyurethane, Other
- Technology: Radiation Cured - UV Irradiation
- Type: Masking Compounds
-
Supplier: Ellsworth Adhesives
Description: DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It can be used on cobalt chrome, nickel and titanium alloy
- Chemistry: Polyurethane, Other
- Technology: Radiation Cured - UV Irradiation
- Type: Masking Compounds
-
Supplier: Daemar Inc.
Description: residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. Discs are provided on a liner, which is wound on a core. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature
- Adhesive: Silicone
- Backing: Glass / Fiberglass
- Width: 1 inches
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Other
- Overall Thickness: 0.0110 inch
- Overall Width / OD: 1.42 inch
- Performance Features: Thermal Insulation / Fireproofing
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Other
- Material Type: Specialty / Other
- Overall Thickness: 0.0210 inch
- Overall Width / OD: 1.42 inch
-
Synthetic Fibers and Fabrics - CHR® Glass Silicone Tape for Plasma or Flame Spray Masking -- 2975-8RSupplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Other
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.89 inch
- Performance Features: Thermal Insulation / Fireproofing
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Other
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.42 inch
- Performance Features: Thermal Insulation / Fireproofing
-
Supplier: Custom Fabricating & Supplies
Description: WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the plasma flame spray process. This tape has
- Adhesive: Silicone
- Carrier / Backing Material: Rubber, Silicone
- Features: Removable
- Peel Strength / Adhesion: 2.94 lbs/in
-
Supplier: Progressive Surface
Description: This compact system is designed to apply hard wear coatings on hydraulic cylinder rods, or other components, up to 12 feet (3.66 m) long using the HVOF thermal spray process. Parts are loaded into the machine vertically with an overhead crane. The coating process is completely
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product Features
- Adhesive: Silicone
- Backing: Glass / Fiberglass
- Features: Removable
- Peel Strength / Adhesion: 2.19 lbs/in
-
Supplier: Progressive Surface
Description: This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings are loaded into the machine at an outside station. A 4-stop dial table
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most other
- Material Form: Composite, Tape
-
Supplier: Daemar Inc.
Description: harness wrapping. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape
- Adhesive: Silicone
- Backing: Glass / Fiberglass
- Width: 0.1875 inches
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape? 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape? products are availab
- Adhesive: Specialty / Other
- Backing: Cloth - Woven Fabric, Specialty / Other
- Thickness: 0.0539 inches
- Type: Adhesive Tape, Single-Sided Tape, Cloth Tape, Industrial Tape
-
Supplier: Deviser, Inc.
Description: UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It’s designed for use in masking application for thermal spray and
- Adhesive: Silicone
- Backing: Cloth - Felt / Non-woven, Glass / Fiberglass
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
-
Supplier: Daemar Inc.
Description: Ultrabake™ Sheeting - Purpose To cover large areas. Ultrabake™ Sheeting can be die cut into shapes and can be used in conjunction with a double sided tape, to mask off large areas. Alternatively it can simply provide a liner or protective layer on areas that will
- Protective Function: Thermal (Heat / Fire)
- Thickness: 0.1250 inch
-
Supplier: Caplugs
Description: GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high
- Backing: Cloth - Woven Fabric
-
Supplier: Custom Fabricating & Supplies
Description: Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it
- Material Form: Composite, Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: designed for a variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
- Features: Electrical Power / HV
- Material Form: Composite, Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: designed for a variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
- Dielectric Strength: 218
- Features: Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: designed for a variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
- Features: Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: designed for a variety of high temperature applications. Unique applications include splicing rough surface materials and masking off sensitive areas to protect during plasma/thermal spray operations.
- Features: Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: RS Components, Ltd.
Description: Flexible, solvent resistant latex for masking components, connectors and other items during a conformal coating process and particularly suitable for protection of ingress of conformal coating such as pin connectors & IC sockets. PCS can also be used as a solder mask. Thermal
- Lead Free: Yes
Find Suppliers by Category Top
Featured Products Top
-
' CHR HV60 is a high-temperature heavy-duty pressure sensitive adhesive tape used for thermal spray masking. HV60 is manufactured by combining multiple layers of silicone rubber and fiberglass and is coated with an aggressive high temperature silicone adhesive. HV60 (read more)
Browse Industrial Tapes Datasheets for Saint-Gobain Tape Solutions -
Thermal / Plasma / Flame Spray Printed Circuit Board Fabricating Splicing and Seaming Slip, Release and Anti-Friction Heat Sealing General Purpose Electronic Assembly Electrical Insulation Shielding and (read more)
Browse Adhesive Tapes Datasheets for Saint-Gobain Tape Solutions -
Durable spray coating with excellent corrosion and chemical resistance. Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products -
The Aerospace Industry demands specialist coatings, complicated masking techniques, resistance to aggressive environments and tight tolerances. Our prototype and specials department often develops coating solutions, examples being an elastomeric coating that enables a steel component to be (read more)
Browse Powder Coating Services Datasheets for Omnikote Ltd. -
. Stripping and recoating of machine parts, forms and tools. Masking and shielding 2 shift working to guarantee delivery on-time Prototypes, small batches and specification tests Specialists in very high performance coatings (read more)
Browse Coating Services Datasheets for Omnikote Ltd. -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated surface. Some require thermal curing and others are ready to use after air drying. 6. Where are SFLs applied? If only one surface of mating surfaces is to be coated, it is (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Datasheets for Everlube Products
Conduct Research Top
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
More Information Top
-
In the news
DeWAL Thermal Spray Masking Tapes .
-
In the news
Thermal Spray Masking Tapes .
-
Selected Patents Related to Thermal Spraying
Thermal Spray Masking Tape.
-
In the news
New Liner on Thermal Spray Mask Tape .
-
Application of Flame-Sprayed Coatings as Heating Elements for Polymer-Based Composite Structures
Given that the grit-blasting process has been found to damage the polymer-based composite (Ref 26), thermal spray masking tape (170-10S Red, Green Belting Indus- tries, Mississauga, ON, Canada) was used to protect the composite during the grit-blasting process.
-
Fabrication of Thermoelectric Devices Using Thermal Spray: Application to Vehicle Exhaust Systems
Thermal spray masking techniques have been used widely, e.g., in the shape deposition process (Ref 30) and to pro- tect adjacent regions from overspray.
-
AE Monitoring and Analysis of HVOF Thermal Spraying Process
Fig. 3 Schematic of thermal spray masking sheet (mild steel) of thickness 3 mm with an array of slits .
-
Influence of Helium and Nitrogen Gases on the Properties of Cold Gas Dynamic Sprayed Pure Titanium Coatings
Cold spraying at high pressure (3 MPa) creates a gas jet at the surface of the substrate strong enough to remove typical thermal spray masking tapes, paint, and any low bond strength applied coatings or films.
-
Selected patents related to thermal spraying
Making and Using Thermal Spray Masks Carrying Thermoset Epoxy Coat- ing.
-
ZCP2010ITSC084
Cold spraying at high pressure (30 bar) makes the gas jet at the surface of the substrate strong enough to remove typical thermal spray masking tapes, paint, and any low bond strength applied coatings or films.