Products/Services for U-groove Polyurethane Wheels
-
Wheels - (373 companies)...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...WheelSpecialty ApplicationsMedical
-
Casters - (529 companies)...and pressure to layers of paper or glass cloth impregnated with synthetic resin. Wheel Material. Industrial casters can also use wheels made from solid materials such as plastic, polyurethane, metal, and rubber for added strength. Plastic wheels can...
-
Polyurethane Adhesives and Sealants - (312 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance...
-
Filter Wheels - (26 companies)Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry. Filter wheels are used to position a selection of filters over a lens, or an array of lenses. Applications for filter...
-
Grinding Wheels - (500 companies)Image Credit: Norton Abrasives. Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels. There are many types...
-
Steering Wheels - (20 companies)Steering wheels are the most common manual interface to direct a vessel or vehicle. They are integral devices that control the orientation of the vehicle's directional mechanism, such as a rudder or rack-and-pinion system. Steering wheels...
-
Contact Wheels - (23 companies)Contact wheels drive and provide backup support for abrasive belts. They are available in a variety of face profiles, materials and diameters. Contact wheels drive and provide backup support for abrasive belts. Contact wheels are available...
-
Cutoff Wheels and Abrasive Saw Blades - (471 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist...
-
Flap Wheels and Specialty Abrasives - (255 companies)Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives. Image Credit...
-
Buffs and Buffing Wheels - (105 companies)Buffs and buffing wheels are used to hold finishing compounds and polish parts made of metal, plastic, ceramic, glass, wood, stone, silicon, or optical materials. They are made of cotton, wool, animal hides, sisal, synthetic fiber, or specialty...
Product News
-
Ensinger, Inc.
RIGID POLYURETHANE Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. It has an ability to withstand chemical attack in a PH range from 2 to 14. (read more)Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
General Plastics Manufacturing Co.
POLYURETHANE MOLDING DOWNLOAD PRODUCTION SERVICES BROCHURE. MOLDED PARTS. POLYURETHANE MOLDING. General Plastics fabricates and machines custom-molded parts to customer specifications using high-density flexible and semi-flexible polyurethane LAST-A-FOAM (R) materials. Look to our unique foam formulations and proven built-to-print capabilities to satisfy your most demanding production requirements. Our high-capacity production facilities enable us to scale production to project needs - from a small, short-term run... (read more) -
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
AGC Chemicals Americas, Inc.
Polyols for Polyurethanes Increase Properties Polyether polyols are key components used in the production of polyurethanes. AGC produces polyether polyol (PREMINOL TM) from Propylene Oxide. These polymers, available in the Americas, have high molecular weights exceeding 10,000. AGC employs an advanced catalyst process which results in polyols with ultra-low monol content, and a narrow molecular weight distribution. PREMINOL TM. (High Molecular Weight for Coatings, Adhesives, Sealants and Elastomers). Good mechanical properties: High... (read more) -
General Plastics Manufacturing Co.
TRANSFORMING POLYURETHANE FOAM HOW IT 'S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING. The process of creating the tool needed to produce parts is a critical portion of the manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and short lead times. In addition... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
ELANTAS PDG, Inc.
Custom Polyurethane Adhesives and Sealants Polyurethane. ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. The following summary provides a quick reference for our filtration product portfolio. Follow us on: Facebook. YouTube. LinkedIn. twitter... (read more)Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS PDG, Inc. -
General Plastics Manufacturing Co.
PROCESSING POLYURETHANE FOAM MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM. THE SURPRISING IMPACT OF MATERIAL PROCESSING. When it comes to creating new products, most manufacturers agree that solidifying a bulletproof design and selecting the right materials are critical to the project 's success. However, did you know that selecting the right processing method for your materials can impact time-to-market, expenses, and overall product quality?. At General Plastics, our... (read more) -
Kunshan Xinlun Superabrasives Co., Ltd.
Other CBN and Diamond Wheels Applications. High speed steel and carbide tools grinding. PCD and PCBN cutting tools grinding. Ceramic and magnetic materials workpiece grinding. I would like to briefly introduce our company. Xinlun Superabrasives is a high-tech manufacturer of vitrifeed CBN/diamond grinding wheels. Please see advantages of our company as below . a. Focus on CBN/diamond grinding wheels: having invention patents and utility model patents concerning grinding wheels manufacturing; b. Having self-developed... (read more)Browse Grinding Wheels Datasheets for Kunshan Xinlun Superabrasives Co., Ltd. -
Andover Corporation
Motorized Filter Wheels Andover Corporation's filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Remote or Manual Operation. Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels. The 4" dia. wheel is easily changed, allowing quick... (read more)Browse Filter Wheels Datasheets for Andover Corporation
-
Manual for Technical product design
… 100 polyolefins 77, 285 Polyoxymethylen / Polyacetal (POM) sintering filter 79 polytetrafluoroethylene 284 polytetrafluoroethylene 86 Polythiophene 108 polyurethane 71, 283 polyurethane-integral foam 380 polyurethane adhesives 160 polyurethane 97 Polyvinylacetat 199 Polyvinylbutyral … … 132 Prägen 272 embossing wheels 519 embossing rollers 519 … Point support 225 spot welding 489 polyurethane foam material 97 Putzen 521 plaster mortars 337 PVC-P 82 PVC-U 82 PHYSICAL VAPOR deposition 227, 528 PVD metalization 508 Pyrex 230 pyrolysis 74, 146 … 67 rhodium 52 Rhovyl 285 rhyolite 324 ream 204 Riftschnitt 154 Rigips 320 groove ball bearings 469 …
-
Manual for Technical product design
… 92, 308 polypropylene-honeycombs 380 polystyrene-hard foam 380 polystyrene (PS) 93 polytetrafluoroethylenes 307, 401 polytetrafluoroethylene (POLYTETRAFLUOROETHYLENE) 102 Polythiophene 124 polyurethane 85, 306 polyurethane-integral foam 433 polyurethane adhesives 178 polyurethane (NEATLY) 111 Polyvinylacetat (PVA … … 152 Prägen 295 embossing wheels 573 … 316 RFK 81 rhodium 64 Rhovyl 308 rhyolite 351 ream 222 Riftschnitt 172 groove ball bearings 523 … 142 crockery 154 torsional strength 612 TPE-O 117 TPE-S 117 TPE- U 117 TPE-V …
-
Optical anisotropy - orientation, crystalline component, in hochpolymeren bodies
It emphasizes again the set,. only an m it t 1e r e n Ori:entierungsg'rad can be derived dab from the birefringence and the Ultrarotdiehroismus that is arbitrarily realized many different distribution functions ' dur'ch grundsfitzlich kanm can The actual distribution … H. A. S t u a r t (Hannover). Na ~ hd ~ em hisher refrained yon of the stress-optic effect, the DoppelbrechUnff of groove ffir h o m o g e n e, deformations to be measured seems, one can ask, whether zusfitzliche statements bet application yon inhomogeneous In the preceding l ~ eferat, that asked Stuart my experimental Befunde1) fibers through annealing induced strong increase of the birefringence weakly stretched Polya!r~id,- and to indicate polyurethane -f / ides specifically tries.
-
Plastics for construction protection and the emphasizing repair
… material 351 polytetrafluoroethylenes 4, 23, 32, 47, 52, 109 polyurethane 175, 215, 351, 388 polyurethane 4, 47, 52, 85, 109, 215, 228, 229, 230, 334, 351, 388, 418, 427 polyurethane-binders, 321 elastomeric polyurethane resin 171 polyurethane foam, of (NEATLY) schnellreaktiver … Radically 6, 49, 58 wheel load 133 ramp 215 contact angle 122 contact angle ä 122 flue … … grate 422 revision system 143 crack width change, load-dependent 141, 143 crack width change, temperature dependent to 327 crack 129, 449 crack type 143 crack movement 145 crack width 142 crack width change 141 of 173 grooves 294 ring line, 143 … U .
-
Wear of metallic materials
By the use of rubber or polyurethane , essential improvements can be obtained by lesser grain sizes. According to mechanical stirring methods, the and other schnelllaufende propeller stirrer is used for production of suspensions. Sandy water often leads on running wheels from water turbines to numerous threaded small troughs that are … There, longitudinal grooves form because of the itself on the sole .
-
Regional planning and town planning, Public building right / traffic systems and traffic installations
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Constructive engineer construction and structural engineering
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Bases of civil engineering
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Construction industry and construction operation
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Geotechnik
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .