UNGLAZED CERAMIC TILES OVENS
Products/Services for Unglazed Ceramic Tiles Ovens
-
Ovens (industrial)
-
Industrial
ovens are batch or continuous process insulated enclosures or tunnels used for thermal processing.
Ovens are lower temperature (usually <1400 degrees F) thermal processing units, usually without refractory insulation.
Thermal...
-
Ceramic Tiles
-
...remain
unglazed, but most are glazed using a glassy substance that contains a mix of pigments that give the
ceramic tiles their color and surface characteristics. Glazed
ceramic tiles are fired in tunnel kilns or roller-hearth kilns at temperatures...
-
Reflow Ovens
-
Reflow
ovens are used to perform reflow soldering of surface mount electronic components to printed circuit boards (PCB). Reflow
ovens are electronic heating devices used to mount electronic components to printed circuit boards (PCB) using surface...
-
-
Glass Tiles
-
...for surface decoration. Glass
tiles are more rigid than
ceramic or cement
tiles, making them easier to break under stresses. Though they require more delicate handling, glass
tiles are popular because they can refract light, offering a wider variety...
-
Ceramic Tube and Ceramic Rod Products
-
Ceramic tube and
ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description.
Ceramic tube and
ceramic rod...
-
Laboratory Ovens
-
Laboratory
ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates. Laboratory
ovens are convection...
-
Industrial Ceramic Materials
-
How to Select Industrial
Ceramic Materials. Industrial
ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Cement Tiles
-
Cement
tiles, also known as cement encaustic
tiles, are flat, thin
tiles often shaped with beveled edges for lining or covering a surface. Cement
tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
-
Vacuum Ovens
-
Vacuum
ovens are heat-treating
ovens that use a low atmospheric pressure instead of a protective gas atmosphere. This helps to alleviate surface reactions. In vacuum
ovens, the heat-treating process takes place inside a vessel that is airtight...
-
Ceramic Bearings
-
Ceramic hybrid bearings, the most common type of
ceramic bearing, are constructed of steel inner and outer rings with
ceramic (typically Si3N4) balls in place of steel. Common types of
ceramic bearings are angular contact and conrad. Description...
Product News
-
Norton Abrasives
New Masonry and Tile Diamond Blades
Norton Clipper has two new diamond blades designed for fast, smooth cutting of hard materials: Norton Clipper Slicer Turbo Mesh and the improved Norton Clipper Aero-Jet. Built with a unique mesh segment design and reinforced inner core to minimize chipping, Slicer Turbo Mesh cuts extra hard ceramics and porcelain fast. Featuring large arch shaped drop-down segments and a ventilated steel center, Aero-Jet is made for cool, precision cuts on ceramic and stone tiles, granite, marble, and very hard...
(read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives
-
Harper International Corporation
Custom Industrial Oxidation Ovens
Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology...
(read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation
-
Isotech, Inc.
Electric Industrial Furnaces and Ovens
The Electra Series H &D furnace lines is a unique "piggy back " design that provides a complete heat capability occupying minimal floor space. Two independent furnace chambers are provided. The top chamber is optimized for hardening operations while the lower chamber is optimized for tempering or drawing operations. Electra 's Series Retort H &D is a modification and extension of the Series H &D furnace line to allow effective and economical use of inert protective atmospheres in the hardening...
(read more)
-
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens
Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS...
(read more)
Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products
-
-
-
Weiss Technik North America, Inc.
Heat Technology & Production Ovens
Advanced Solutions for your Heat Technology & Production requirements. Weiss Technik 's complete portfolio of heating and drying ovens, tempering ovens, continuous ovens, production ovens and IR Infrared technology ovens provides advanced technology for your testing and production requirements. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS 2750E or CQI-9. We have both pre-engineered and custom solutions. CONTACT
(read more)
Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc.
-
Cincinnati Sub-Zero Products
Industrial Ovens with Superior Uniformity
Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. HeatEvent ovens are designed for a variety of heating, drying, curing, sterilization and thermal testing applications across multiple industries. Some of these industries include rubber and plastics, compounds, electronics, medical, automotive, aerospace, pharmaceutical and optical. Features & Benefits. Smallest footprint with the large...
(read more)
Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products
-
-
Excelitas Noblelight America LLC
Infrared Booster Oven for Powder Coating
Aluminum profiles for buildings are powder-coated before use. By installing an infrared booster in the vestibule of an existing infrared oven, Smart Architectural Aluminum increased the speed of its coating line by 20%. In addition, the IR booster oven eliminates powder carry-over which improves product quality. Heraeus Noblelight offers electric and gas-catalytic infrared boosters. The specific framework conditions of product and process determine the selection. In practice, different...
(read more)
Browse Ovens (industrial) Datasheets for Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Weiss Technik North America, Inc.
Excelitas Noblelight America LLC
Harper International Corporation
Harper International Corporation
Weiss Technik North America, Inc.