-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure
- Material: Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Freudenberg Sealing Technologies
Description: Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can be used for low load up to heavy-duty areas of application, for example, the new Merkel
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 26.93 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 25.59 to 25.98 inch
-
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 1.82 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 1.5 to 1.7 inch
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 11.81 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 10.43 to 11.42 inch
-
Supplier: SKF/North America
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 12.94 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 11.81 to 12 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while
- Housing Bore Diameter or Seal O.D.: 7.72 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 0.1772 to 7.09 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while
- Housing Bore Diameter or Seal O.D.: 21.78 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 4.92 to 24.61 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 17.72 to 25.98 inch
-
Supplier: Hi-Tech Seals, Inc.
Description: The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while
- Housing Bore Diameter or Seal O.D.: 72.44 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 0.1063 to 79.53 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Sealing rings are designed as contact seals. They protect the bearing position against contaminants, spray water and excessive loss of grease. The sealing rings are matched to the small radial dimensions of drawn cup needle roller bearings and needle roller bearings. They are
- Seal Type: U-Ring / V-Ring
- Shape: Round
-
Description: Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against
- Axial Cross Section or Thickness: 0.1181 to 0.7874 inch
- Maximum Operating Speed: 2362 ft/min
- Operating Temperature: -40 to 392 F
- Seal Type: Oil / Grease Seal
-
Description: Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application
- Axial Cross Section or Thickness: 0.1772 to 0.7087 inch
- Maximum Operating Speed: 2362 ft/min
- Operating Temperature: -40 to 392 F
- Seal Type: Oil / Grease Seal
-
Description: Metal V-ring seal is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Ring seals for internal Pressure or external Pressure are system pressure energized, they require low bolting load and have good spring back. Due
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, Nuclear
- Cryogenic Application: Yes
- Material: Aluminum, Nickel / Nickel-Based Alloy, Stainless Steel, Steel
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Greene, Tweed & Co.
Description: on the lips of the Vee induce a radial load that is a function of the Vee ring design. The redundancy concept of the multiple lips maintains sealing integrity over all application parameters, minimizing the chances of catastrophic failure. SEAL CONFIGURATION Gland Design
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: SKF/Global
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 41.3 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 39.76 to 40.35 inch
-
Supplier: SKF/Global
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 70.08 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 67.72 to 69.69 inch
-
Supplier: SKF/Global
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 1.03 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 0.8270 to 0.9500 inch
-
Supplier: SKF/Global
Description: V-ring seals are unique all-rubber seals for rotary shafts. They are made entirely of rubber material and comprise a body and a conical shaped sealing lip, which is joined to the body by means of a resilient "hinge".
- Housing Bore Diameter or Seal O.D.: 5.91 inch
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 5.32 to 5.71 inch
-
Supplier: Web Seal Inc.
Description: Web Seal offers a variety of dynamic seal types to accommodate normal to extreme environments: Back-up rings Bearing isolators EMI/RFI seals Excluder seals U-cups V-cups Wipers Mechanical seals Oil seals Piston seals Polypaks Radial
- Seal Type: Oil / Grease Seal, Hydraulic / Pneumatic Seal, Exclusion Seal, Bearing Isolator, Back-up Ring
-
Description: The Zurcon® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed lips allows for outstanding wear and extrusion resistance. Compatible with virtually all media, it also has a wide
- Material: Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84 inch
-
Description: Metal U-ring seal is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-Ring seals for axial Pressure are system pressure energized, they require low bolting load and have good spring back. Due
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Forsheda® V-Ring fits directly onto the shaft and seals axially against a counterface, such as shaft collar, thrust washer or bearing face. Its light lip pressure generates low friction.
- Shaft O.D. or Seal I.D.: 0.1181 to 453 inch
-
Supplier: Precision Associates Incorporated
Description: PAI Homogeneous Rubber V-Rings are made to the dimensions of Military Drawing AN 6225. Sizes exactly matching the drawing are noted with prefix number 6225 and suffix numbers of –1 thru –80. PAI has produced additional sizes of V-Rings using similar design dimensions. They are
- Housing Bore Diameter or Seal O.D.: 0.5000 to 15 inch
- Material: Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 0.1250 to 14 inch
-
Supplier: Daemar Inc.
Description: Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface.
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 39.96 inch
-
Supplier: Daemar Inc.
Description: Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface.
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 4.92 inch
-
Supplier: Daemar Inc.
Description: Rubber ring for shaft requiring a dynamic seal (primary or back-up) in the axial direction. The body of V seals rotate with the shaft and holds itself in position by its elastic fit on the shaft. Sealing is produced by the contact between the lip and the counterface.
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Shaft O.D. or Seal I.D.: 5.32 inch
-
Supplier: JETSEAL, Inc.
Description: JETSEAL’s V-Seals are an effective metallic seal and are suited for critical, low leakage applications. We are able to engineer the optimum seal characteristics by adjusting the thickness at the cross section. Precision machined or roll-formed, V-Seals can be custom
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Effective sealing is critical to protect rotary systems from external contaminants and ensure long-lasting, efficient performance.
-
Description: A single-acting O-Ring energized rod seal with hydrostatic ventilation for use in dynamic applications. Prevents pressure build-up between seals in all service conditions. Low friction with no stick-slip, minimal break out force and high wear resistance. Recommended for use with
- Axial Cross Section or Thickness: 0.1390 to 0.4724 inch
- Maximum Operating Pressure: 7252 psi
- Maximum Operating Speed: 2953 ft/min
- Operating Temperature: -22 to 392 F
-
Description: Spring Energized Metal U-Ring Seal is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Ring Seal for axial Pressure are system pressure energized, they require high bolting
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: T-LON Products, Inc.
Description: The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with a corrosion resistant, V-shape cantilever beam spring. The spring maintains a constant live
- Axial Cross Section or Thickness: 0.4850 inch
- Composite Seals: Yes
- Maximum Operating Pressure: 10000 psi
- Maximum Operating Speed: 400 ft/min
-
Supplier: KC Seals, Inc.
Description: than Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C.
-
Supplier: Travaini Pumps USA
Description: Standard Components ? Travaini base mounted liquid ring vacuum pump ? Heavy duty flexible coupling, requires no field alignment or lubrication ? NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ? Separator
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Pharmaceutical / Sanitary, Semiconductor Manufacturing, Other
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Liquid Ring
- Mounting: Other
-
Supplier: Seal Science, Inc.
Description: seal is exhausted. The seal is designed to have the pressure entering the “U”. Seals can be used from high vacuum to over 100,000 psi (combined with the appropriately designed back-up ring).
- Operating Temperature: -320 to 550 F
- Seal Type: Oil / Grease Seal, Hydraulic / Pneumatic Seal, Exclusion Seal
- Sealing Element or Lip Material: Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Sealing Orientation and Direction: External / Piston Seal
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in
- Cross-section: 0.1969 to 0.7874 inch
- Hardness Rating (Shore A Scale): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer, >90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
- O-ring Sizes: JIS standard sizes, Other
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Pharmaceutical / Sanitary, Semiconductor Manufacturing, Other
- Configuration: Vacuum Pump System / Station
- Mechanical Pump Type: Liquid Ring
- Mounting: Other
-
Supplier: RegalRexnord
Description: V-ring Seal for 85mm shaft
- Shaft O.D. or Seal I.D.: 3.35 inch
-
Supplier: RegalRexnord
Description: V-ring Seal for 90mm shaft
-
Supplier: RegalRexnord
Description: V-ring Seal for 55mm shaft
- Shaft O.D. or Seal I.D.: 2.17 inch
-
Supplier: JETSEAL, Inc.
Description: U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Nickel / Nickel-Based Alloy, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
Find Suppliers by Category Top
Featured Products Top
-
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The most demanding applications are best served by JETSEAL's V-Seals which combine the advantages of compactness, lowest leakage rates, high pressure capability and high spring back (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-aluminum cylinders. PTFE compound applications: Bearings Gaskets V-rings/O-rings/Back-up rings Hydraulic ring seals Non-lubricated compressor rings Valve seats and liners/swivel liners Thrust washers Lip seals (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
dependability in quality, reliability, and performance. AS1895 metal seal rings are available in both the AS1895/7 and AS1895/23 profiles. JETSEAL supplies the full range of AS1895 seal ring sizes from -100 to -750 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
JETSEAL's patented metal Super C-Seal is designed for applications requiring higher spring back and a tighter seal, enhancing both pressure and leakage performance (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Radiation effects in optical components for ITER diagnostics
V ring seal .
-
Determination of performance criteria for high-level solidified nuclear waste
Failure of the shipping cask TFE C- ring seal v .culd take place vsry quickly, .
-
Pressure measurements in the 0.01-30 torr range with an inclined-piston gauge
The shaft enters the high vacuum end of the apparatus through a rotary double O- ring seal V that has adjustable compression sleeves W and intermediate vacuum port VM.
-
Topology of Three-Dimensional Gefaserter spaces
Of the gefaserten berandeten space F that was obtained from F by Ausbohrung of a fiber one can new (unbemndete) gefaserte R/iume derives while the Randringfl ~ iche H yon ff through a gefaserten full ring, the lock ring V is closed.
-
Hydraulic Seals - Grainger Industrial Supply
• V - Ring Seal , Stretch, 22mm ID, PK2V-Ring Seal,Stretch,22mm ID,PK2 .
-
Roloff / Matek machine elements
213 TB 19-6 V ring sealing (extract of mechanism norm).
-
Köhler / Rögnitz machine parts 1
V ring sealing (MaBe in mm).
-
Development of an Atraumatic Small Centrifugal Pump for Second‐Generation Cardiopulmonary Bypass
The fluoro-rubber V - ring sealing contacting the .
-
Development of the Baylor‐Nikkiso Centrifugal Pump with a Purging System for Circulatory Support
Abstract: The Baylor‐Nikkiso centrifugal pump is a magnetically coupled system with a V ‐ ring seal separating the pump and the actuator chamber.
-
Valve Handbook, Third Edition > Valve Selection Criteria
In addition, twin V - ring seals are harder to maintain leak-free over long periods of time.