-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE 15 PIECE(S) (15) 1/2 INCH DRIVE THIN WALL METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM WEIGHT 7.51 LB WITH
- Drive Size: 1/2"
- Number of Points: 6
- Product Features: Impact Socket
- Product Type: Socket Set (Sockets Only)
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE 9 PIECE(S) (9) 3/8 INCH DRIVE THIN WALL IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 1/4 INCH, 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH WEIGHT 1.9 LB
- Drive Size: 3/8"
- Number of Points: 6
- Product Features: Impact Socket
- Product Type: Socket Set (Sockets Only)
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE 12 PIECE(S) (12) 3/8 INCH DEEP DRIVE THIN WALL METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.92 LB
- Drive Size: 3/8"
- Number of Points: 6
- Product Features: Deep Length Socket, Impact Socket
- Product Type: Socket Set (Sockets Only)
-
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE 15 PIECE(S) (15) 1/2 INCH DRIVE THIN WALL IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE PROTO[R] BRAND SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8
- Drive Size: 1/2"
- Number of Points: 6
- Product Features: Impact Socket
- Product Type: Socket Set (Sockets Only)
-
Supplier: All-Spec Industries
Description: Cementex IS38-26L, 12 point insulated socket. 13/16" deep wall socket, 3/8" Square Drive.
- Drive Size: 3/8"
- Drive Type: Square Drive
- Number of Points: 12
- Product Features: Deep Length Socket, Insulated
-
Supplier: All-Spec Industries
Description: Cementex IS38-22L, 12 point insulated socket. 11/16" deep wall socket, 3/8" Square Drive.
- Drive Size: 3/8"
- Drive Type: Square Drive
- Number of Points: 12
- Product Features: Deep Length Socket, Insulated
-
Supplier: All-Spec Industries
Description: Cementex IS38-14L, 12 point insulated socket. 7/16" deep wall socket, 3/8" Square Drive.
- Drive Size: 3/8"
- Drive Type: Square Drive
- Number of Points: 12
- Product Features: Deep Length Socket, Insulated
-
Supplier: All-Spec Industries
Description: Cementex IS38-10L, 6 point insulated socket. 5/16" deep wall socket, 3/8" Square Drive.
- Drive Size: 3/8"
- Drive Type: Square Drive
- Number of Points: 12
- Product Features: Deep Length Socket, Insulated
-
Supplier: Sunex Tools
Description: #5 Spline Deep Thin-Wall SAE & Metric Model #: IMSKSP136
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: #5 Spline Deep Thin-Wall SAE & Metric Model #: IMSKSP136
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: #5 Spline Thin-Wall SAE Model #: IMSKSP135
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: #5 Spline Thin-Wall SAE Model #: IMSKSP135
- Product Type: Individual Socket
-
Supplier: Mile-X Equipment, Inc.
Description: Grey Pneumatic 9151 1" Drive Impact Set A 1'' drive deep set designed for servicing medium and heavy duty truck wheels. 6-Point sizes include: 1'', 33mm, 1-3/16'', 1-1/2'' & 1-3/4'' deep; 1-1/16'', 1-1/8''
-
Supplier: Accuris
Description: WRENCH, UNIVERSAL SOCKET, SPLINED, SQUARE DRIVE, HIGH STRENGTH, THIN WALL
-
Supplier: RS Components, Ltd.
Description: 3/8in drive professional socket set supplied complete on a wall mountable socket rail. Serration inside socket as deep as fastener for a sturdy grip. Entry angle guides fastener into socket for an excellent fit. Size stamped on sockets for quick &
- Drive Size: 3/8"
- Drive Type: Square Drive
- Product Type: Socket Set (Sockets Only)
-
Supplier: RS Components, Ltd.
Description: Socket slide rail for secure fitting and storage of 1/2in sockets. Wall mountable. Ball bearing retention on drive tang. Slide rail design for easy postioning & removal of 1/2in sockets. Supplied empty Drive Size = 1/2 in Type = Socket Rail Sub Type =
-
Supplier: RS Components, Ltd.
Description: the cover by corrosion-resistant spring pins. Wall mounting by fixing channels outside the sealed area. Corrosion-resistant push-fit sockets in the base of the housing. Maximum door opening angle 120°. Temperature resistant from -40 °C to +100 °C. Delivery includes triangular screws
- Drive Size: 0.3150 inch
- Drive Type: Specialty/Other Drive
- Type: Socket Wrench
-
Supplier: RS Components, Ltd.
Description: . Female USB socket:. Able to connect USB devices (printer, scanner, external hard drive). Connection using screw terminals, 1 mm² section. 1 module. Max. cable length: 5 m. Female IEEE 1394 socket:. FireWire or i.link socket, specially designed for the transfer of a
- Type: Phone Jack Wall Plate, Other
-
Supplier: SAE International
Description: This standard covers the design, performance, and test requirements for high strength, thin wall, commercial sockets, universal sockets, and box wrenches used for the attachment and detachment of metric spline drive, high strength, and high temperature aircraft fasteners.
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited Featuring a 6.5 inch (165mm) bass driver and a 0.8 inch (19mm) dome tweeter, The C6.8T is ideal for flush mounted applications where full frequency performance and wide dispersion are required from a compact, ported enclosure. The side-by-side arrangement of the drive
-
Supplier: Sonel Test
Description: ,000 records and UNI-Schuko adapter for sockets allows for testing electrical continuity – RCONT 200 mA function checking start capacitors in motors thanks to capacity measurement function …and much more measurement
- Output Interface: Other
-
Supplier: Tripp Lite by Eaton
Description: computer or laptop’s USB-A port to provide power to operate your device. You can also connect your device to a USB wall charger or car charger. It’s recommended for powering devices with a 3.5 x 1.35 millimeter 5V DC barrel jack, such as external hard drives, wireless routers,
-
Supplier: Bluetools
Description: The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the operator to conveniently test torque wrenches and test torque screwdrivers. It features an easy-to-use touch pad
-
Supplier: Woo Audio Inc.
Description: Price: $2500 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box * Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U
- Type: Amplifier
Find Suppliers by Category Top
More Information Top
-
GreatNeck SK24 3/8 Drive Socket Deep Wall 6 Point 5/8 Inch at PlumberSurplus.com
GreatNeck SK24 3/8 Drive Socket Deep Wall 6 Point 5/8 Inch .
-
Popular Products In Power - Big Bruin
Z- Drive sockets contact flat walls of fasteners for stronger grip.
-
External Hdd problem
Is it the cable that goes between the external drive and the computer or is the cable that goes between the external drive and the wall power socket ?
-
External Hdd problem
Is it the cable that goes between the external drive and the computer or is the cable that goes between the external drive and the wall power socket ?
-
CR4 - Thread: Imperical to Metric: What's the Big Deal?
At that time ( 71 - 74)Sears sockets in 1/2" drive were changing to thicker walled sockets .
-
A novel method based on neural networks to distinguish between load harmonics and source harmonics in a power system
in Fig. 13 turns out to be 53.40% instead of 61.53% measured when the dc drive was supplied from the wall socket .
-
System and method for determining harmonic contributions from non-linear loads
in Fig. 13 turns out to be 53.40% instead of 61.53% measured when the dc drive was supplied from the wall socket .
-
Osmosis
I) the ie projections on the displacement vessels are dimensioned so that these vessels stand quite loosely in sleeves and easily move by the rotation; thereby, is simultaneously seen for movement of the thin, between sleeve wall and glass insert wall of …
-
Chip-level spray cooling of an LD-MOSFET RF power Amplifier
Another important issue is the “ wall - socket ” power required to drive the nozzle, which bears on its fluid-me- chanical characteristics.
-
Green web applications as a climate change mitigation campaign instruments
Other guides in this area suggest turning out the light when leaving a room, turning off transformer- driven halogen light fixtures on the wall socket , and increasing the flow of daylight in order to reduce the amount of artificial light.