-
Supplier: Watts
Description: The WATTS ACV 116FM (Globe) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the WATTS ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains
-
Supplier: Watts
Description: The WATTS M116FM (Globe) and M1116FM (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. Automatically maintains a constant pressure in the fire protection system by relieving excess pressure.
- Valve Size: 1.5 to 8 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Watts
Description: The Watts M115F (Globe) and M1115F (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Valve Type: Pressure Relief Valves
-
-
Supplier: Watts
Description: The Watts ACV M100D-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water
- Valve Size: 3 to 10 inch
Find Suppliers by Category Top
More Information Top
-
Some hydrodynamic characteristics of bubbly mixturues flowing vertically upward in tubes
Referring to Figure 5, city water was introduced through a 1.5 inch copper pipe at the bottom and flowed through a Watts pressure regulator and a 1 inch globe valve .
-
Design and Testing of Inexpensive Water Capture Devices for Water Quality Assessment
…2 Units 85 170 Barrel’s liners 3 Units 3 9 PVC pipe, 1 inch, schedule 40 18 Feet 2 36 PVC, connector 4 Units 3 12 PVC- globe - valves , 1 inch 4 Units … 5 20 Inverter, 2000 watts 1 Units 150 150…
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Equipment Manufacturers
Watts Regulator Co., a division of Watts Water Technologies, Inc. .... R.Bronze Globe Valves —Class 150 with Nonmetallic Disc .
-
Watts at PlumberSurplus.com
…professionals that rely on their products and install them in residential and commercial applications across the globe . .... For a product you can rely on, consider Watts wide range of valves and other plumbing supplies today.
-
CR4 - Thread: Looking for a Hydraulic Control Valve of Some Sort
IF needed, I don't mind a buying a hydraulically-piloted globe valve that serves as a back-pressure sustaining valve as long as it costs less then $250 or so. .... Do you know if Watts Regulator makes such a valve, say for 3/4-inch line?
-
CR4 - Thread: Water Pump for Remote Cabin Application
…a 1/40 hp motor which suggests the draw on 115 volts would be around 30-40 watts . .... I suspect it may be half of that if you throttle the flow with a globe valve back to 1 gpm.
-
Regulatory Compliance And Plant Automation Initiatives To Drive Global Market For Industrial Valves According To New Report By Global Industry Analysts Inc
…KSB AG, SPX Corporation, The AVK Group, Tyco International Ltd., Velan, Inc., and Watts Water Technologies, Inc. .... The research report titled “Industrial Valves : A Global Strategic Business Report” announced by Global Industry Analysts Inc .... Key segments analyzed in the report include Globe and Check Valves, Ball Valves, Control Valves, Butterfly Valves…