Products/Services for Xenon Short Arc Searchlights
-
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light. They almost always include the means for swiveling or changing the direction of the light beam. Searchlights are primarily...
-
Lamps - (1751 companies)...the wire is extremely hot. Light emitting diode (LED) lamps are arrays that contain traditional lamp ballasts. They combine energy efficiency with long operational life. High intensity discharge (HID) lamps, sometimes called arc lamps, produce light...
-
Flashlights - (305 companies)Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
-
Arc and Resistance Welding Equipment - (242 companies)Welding machines and joining machines include all manner of devices used for welding, brazing and soldering. Welding machines and joining machines cover devices used in a wide array of joining processes including arc welding (MIG, TIG, stick...
-
Long Pass Filters and Short Pass Filters - (89 companies)Long pass filters transmit a wide spectral band of long wavelength radiation while blocking short wavelength radiation. Short pass filters transmit a wide spectral band of short wavelength radiation and block long wave radiation. Long pass and short...
-
High Intensity Discharge Lamps - (240 companies)High intensity discharge lamps (HID) contain compact arc tubes, which enclose various gases and metal salts, operating at relatively high pressures and temperatures. HID lamps are often used as UV light sources. High intensity discharge lamps...
-
Fuses - (946 companies)Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits. When fault current reaches a predetermined magnitude for a fixed period of time, current flow is interrupted through...
-
Ultrasonic Instruments - (254 companies)...acoustic emission sensors detect the high frequency bursts emitted during the event. Problems such as electrical shorting, corona discharging and arcing also produce detectable ultrasonic signals. Acoustic emissions instruments are often used to determine...
-
Stud Welders - (38 companies)Stud welders use a specialized stud welding gun to fuse weld studs, weld nuts, or weld fasteners to a metal workpiece. An arc is struck between the welding stud or fastener and workpiece that solidly fuses the welding fastener to the substrate. Stud...
-
Thermal Spray Coatings - (64 companies)Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...
Product News
-
Inductotherm Group
Consarc® Vacuum Arc Remelting Inductotherm Group companies manufacture Consarc (R) Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls with a robust custom design to optimize ease operation and reproducibility. These furnaces maintain optimum melting conditions with their automated system control. In using the automated system control... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Daheng New Epoch Technology, Inc.
Short-Pass Filters Optical Short-pass Filters are coated on a substrate of fused silica, which allows the transmission of any wavelength shorter than the cut-off wavelength and block any wavelength longer than the cut-off. Substrate: Fused silica. Dimension Tolerance: +0/-0.2. Thickness: 4+/-0.2. Parallelism: <3 '. Flatness: l/4. Surface Quality: 40-20 scratch-dig. GCC-211 Short-Pass Filters. Part No. Transmission Band. Blocking Band. Cut-off Wavelength. lT=80%- lT=10%. Diameter. GCC-211002. 400-630 nm. 675-850... (read more)Browse Optical Filters Datasheets for Daheng New Epoch Technology, Inc. -
Ametek Solartron Metrology
Short Probes - DSP New from Solartron Metrology displacement sensors with short body lengths enabling these gauge probes to be mounted in locations where standard displacement sensors will not fit. Considerably shorter than standard digital displacement sensors and much shorter than conventional LVDT sensors, the short range of digital displacement sensors (DSP) still maintain all of the advantages of LVDT sensors while providing superior performance. Features. Same performance as standard digital probes... (read more) -
Enidine Inc.
Short Stroke Dampers Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets. Viscous Dampers (Short Stroke) for Buildings. Forces up to 600 kip. Strokes to 8 inches. Diagonal or Chevron Brace mounts. Alpha .2... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Advantech
Short-Depth Chassis Advantech 's IIoT Automation Group is pleased to announce the launch of a 4U front I/O short-depth (350mm) industrial chassis, the IPC-631. Responding to market requests for a rack-mountable, front I/O, high scalability, and power computing solution, Advantech 's IPC-631 is ideal for these needs. With its front I/O design, support of a 500W single or redundant power supply and server grade motherboard with up to 120W TDP Xeon processor, the IPC-631 facilitates system integration and high... (read more)Browse I/O Modules and Instruments Datasheets for Advantech -
Critical Link, LLC
Achieve shorter design cycles Achieve shorter design cycles with fewer supply chain challenges. Critical Link's production-ready FPGA, DSP and CPU-based SOMs reduce development schedules while delivering long lifespan and eliminating supply chain and obsolescence issues for the life of your design. MityDSP (R) and MitySOM (R) System on Modules (SOMs) are building blocks, serving as the foundation for your custom electronic design. Our SOMs have a long lifetime and come with the tools and personal support needed to ensure... (read more)Browse Electronic Development Boards Datasheets for Critical Link, LLC -
MP Metal Products
Arc-shaped 16 Gauge Cold Rolled Steel Channel O-109. O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. MP Metal Products. Roll forming metal shapes is just one of our... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
Hamilton Company
Arc Wi 2G Sensor Adapter The Arc TM Wi 2G Adapter. from Hamilton Co., not only provides wireless communication, but also simplifies analog connection of Arc sensors to the process control system (PCS). The Arc Wi 2G adapter (second generation Arc wireless adapter) includes an additional internal galvanic isolator for enhanced signal quality. Connection to the process control system is simplified to four wires, consisting of the two-wire power supply and the two-wire 4-20 mA interface. (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Hamilton Company
Oxidation-Reduction Potential Arc Sensor Hamilton Company, world leader in fluid measurement, will introduce the new EasyFerm Plus ORP (oxidation-reduction potential) Arc Sensor at INTERPHEX 2012. Ideal for biotech, pharmaceutical and food processing applications that require frequent sterilization cycles, this new sensor delivers stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction... (read more)Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Allen-Bradley / Rockwell Automation
New Levels of Arc Flash Protection To help increase workforce safety and mitigate arc flash damage, Rockwell Automation developed ArcShield TM technology for CENTERLINE (R) motor control centers (MCCs). And now, this arc flash safety technology has been expanded for Canadian manufacturers with high-amp applications typical in the oil, gas, mining, water treatment and power generation industries. Workforce fatalities are greatly preventable with arc flash containment solutions like ArcShield technology. CENTERLINE 2100 motor... (read more)Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation
-
A Free-Flooded, High Intensity Underwater Searchlight Using A Short-Arc Lamp
A free -flooded, high intensity under water searchlight consisting of 2.2 kw xenon short - arc lamp mount- ed at the focus of a 10 -inch diameter reflector has been developed at the Naval Research Laboratory.
-
Powder metallurgy
They are used the cathodes heated as directly of Sende-, rectifiers and measuring tubes or also as electrodes of the xenon - short arc light lamps for cinema projectors and lighthouse headlamps .
-
Set Beam hand-held searchlight system
Intensity: 800 lx min at 40 m (narrow beam) Beam angle: 1-2.5° standard; 1-9° wide beam version Light source: 150 W short arc Xenon lamp IR filter: Coloured filter … × 135 mm incl handle ( searchlight ); 228 × 110 ×…
-
Super Beam searchlight system
Intensity: 2,500 lx at 40 m (min) Beam angle: variable 1-9° Light source: 300 W short arc Xenon lamp IR filter: Built-in, cut on type … 70°C Dimensions: 330 × 115 × 240 mm ( searchlight ); 290 × 200 ×…
-
Environmental Toxicants: Human Exposures and Their Health Effects 3rd Edition Complete Document
Typical applications of compact arcs include projectors, searchlights , and solar radiation simulators. .... The spectral emission of xenon lamps, which at wavelengths shorter than infrared closely matches that of a “blackbody” radiator at about 6000 K, enables their use as solar radiation simulators.
-
Lasers and optical radiation (EHC 23, 1982)
short -pulse, laser flash tubes, and 20 kW xenon - arc . .... searchlights .
-
LTE and near-LTE lighting plasmas
A very short arc column, electrode- stabilized instead of wall-stabilized, is used as a high bright- ness compact light source in a collimating optical system for film projection or searchlight applications. .... The plasma- forming gas is xenon , at operating pressures of 30-100 atmos- phere pressure.
-
An electronic gear for short-arc xenon lamps
…special characteristics make it suitable for some special applications, such as film projection, solar simulation, and searchlights . .... The short - arc xenon lamp is mostly designed for dc operation with a rather low arc voltage.