Washers
(1,164 companies)
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Air Bearings
(30 companies)
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Welding and Fabrication Services
(3,845 companies)
...bring forth coalescence. Types of Frictional/Fusion Welding. Friction welding is a forging technique relying upon the heat created from friction between a moving workpiece and a stationary workpiece, along with a lateral force to displace and fuse...
Ball Bearings
(717 companies)
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Jewel Bearings, Jewels, and Pivots
(24 companies)
Jewel bearings, jewels and pivots are miniature components used in instruments and controls requiring low friction, long life and non-magnetic properties.
Roller Bearings
(571 companies)
Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered.
Radial Ball Bearings
(364 companies)
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Screws
(1,308 companies)
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Gripper Products
(28 companies)
Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material.
Plain Bearings and Sleeve Bearings
(492 companies)
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Industrial Lubricants
(1,438 companies)
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
V-ring Seals
(47 companies)
...grease, and water and oil splash. Material. Since v-ring seals are made completely from rubber, they are easy to install. They are low-friction and elastic enough to be stretched over flanges and other assemblies for positioning depending on size...
Rolling Stock (locomotives and railcars)
(50 companies)
Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses or brake cars.
Slurry Pumps
(131 companies)
Slurry pumps increases the pressure of a liquid and solid particle mixture (slurry) to create flow. Operating specifications include maximum discharge flow and maximum discharge pressure, horsepower and brake horsepower, revolutions per minute (RPM...
Wheel and Track Drives
(20 companies)
Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered.