Electrical terminations or terminators are electrical devices installed at the end of a bus or transmission line to prevent signals from reflecting back from the end, thus causing electrical interference.
Electrical Terminations Categories

Board Mount Electrical Terminations (12 suppliers)

Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board.

Coaxial Terminations (109 suppliers)

Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable.

Electrical Terminations (276 suppliers)

Electrical terminations are installed at the end of a bus or transmission line to prevent signals from reflecting back. Sometimes called electrical terminators, these devices are used to prevent electrical interference.

RF Terminations (143 suppliers)

RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.

SCSI Terminations (40 suppliers)

SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI peripherals controlled by a SCSI bus.

Waveguide Terminations (85 suppliers)

Waveguide terminations absorb energy and prevent RF signals from reflecting back from open-ended or unused waveguide ports.
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
Category: Board Mount Electrical Terminations
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.