Lighting Controls
(503 companies)
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Power Supplies
(2,775 companies)
...are used in every type of electrical system, such as computers, telecommunication devices, process control systems, industrial systems, wireless devices, and any other systems that require power sources to drive them. Construction and Operation...
Video Switchers
(138 companies)
...such as cameras. Video outputs are the maximum number of video signals that can be transmitted simultaneously to devices such as monitors. The number of sequences is the maximum number of programmable displays. Steps per sequence are the maximum number...
Electronic Cooling Fans
(526 companies)
Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
Digital Voltmeters
(278 companies)
...voltmeters interface to computers and include integral monitoring software for applications such as data acquisition. Programmable devices allow users to set values that trigger monitoring routines. Data storage, logging, and removable data storage...
AC-DC Adapters
(341 companies)
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
Fans and Blowers (industrial)
(1,485 companies)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Industrial Remote Controls
(226 companies)
...or liquid crystal displays (LCDs). Multi-line forms are also available. There are a variety of features for industrial remote controls. Some devices are computer programmable, battery powered, or electrically shielded. Others have a weatherproof...
Electrical Connectors
(2,582 companies)
...for connecting printers and other peripherals such as portable disc drives, tape backup drives, and CD-ROM players to computers. Centronics connectors are named after the printer that first used them and include two rows of flat contacts. Circular...
Screens
(130 companies)
Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
Power Meters
(373 companies)
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
LCD Drivers
(99 companies)
LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs).
Speakers
(672 companies)
Speakers produce and transmit sounds carried by electrical or radio signals. This product category is primarily for industrial and OEM speakers rather than those for home use.
Dumpers, Tilters, and Inverters
(333 companies)
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Single Phase Uninterruptible Power Supplies (UPS)
(487 companies)
...affecting the performance and life of the electronic device and vital data. Single phase uninterruptible power supplies (UPSs) sit between an AC outlet (i.e., a wall outlet or power strip) and an electronic device (such as a computer, server, or phone...