Generator Heads and Alternators
(55 companies)
Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
Wiring Ducts
(181 companies)
Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures.
EMI Filters and RFI Filters
(347 companies)
Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
Modeling and Simulation Software
(515 companies)
Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration.
Current Sense Transformers
(100 companies)
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Electrical Conduit
(551 companies)
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Computers
(1,675 companies)
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Electrical Power Generators
(958 companies)
Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Power Transformers
(932 companies)
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Cable Assemblies
(2,031 companies)
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Battery Chargers
(923 companies)
Battery chargers are devices for charging rechargeable batteries.
Computer Motherboards
(293 companies)
Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged.
Transistors
(701 companies)
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
RF Amplifiers
(558 companies)
...when selecting RF amplifiers. Package Type. Surface mount technology (SMT). Flat pack. Through hole technology (THT). Connectorized. Waveguide assemblies. Connector Type. BNC. MCX. Mini UHF. MMCX. SMA. SMB. SMP. TNC. Type F. Type N. UHF. 1.6 / 5.6...
Inductors, Coils, and Chokes
(1,025 companies)
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.