AC-DC Adapters
(341 companies)
...operating temperature. Standards. DSCC-DWG-10021 - Connector, Electrical, Coaxial, Radio Frequency, Adapter, Electrical, Coaxial, RF, Socket Contact, Series SMPS to SMPS. DESC-DWG-85027 - Adapter, Connector, BNC to Dual Banana Jack. DESC-DWG-89014...
Dumpers, Tilters, and Inverters
(333 companies)
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Processing Services
(1,810 companies)
Chemical and material processing services modify chemicals and materials and offer a wide range of services.
RF Band Pass Filters
(152 companies)
...connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type, can withstand from 100 to 100,000 interconnect cycles. Other connectors for RF band pass filters...
RF Band Reject Filters
(56 companies)
...connectors directly interface the cable dielectric without air gaps. Subminiature-B (SMB) connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type, can...
RF Low Pass Filters
(99 companies)
...connectors directly interface the cable dielectric without air gaps. Subminiature-B (SMB) connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type, can...
RF High Pass Filters
(78 companies)
...connectors directly interface the cable dielectric without air gaps. Subminiature-B (SMB) connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type...
Transformers
(1,930 companies)
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Telemetry Receivers and Telemetry Transmitters
(361 companies)
...or 75-ohm impedances. Subminiature P (SMP) connectors are rated to 40 GHz and, depending on detent type, can withstand from 100 to 1,000 interconnect cycles. Other connectors for telemetry receivers and telemetry transmitters include UHF connectors, mini-UHF...
RF Phase Shifters
(113 companies)
...dielectric without air gaps. Subminiature-B (SMB) connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type, can withstand from 100 to 100,000 interconnect...
RF Filters and Microwave Filters
(427 companies)
SMP) connectors are rated to 40 GHz and, depending on detent type, can withstand from 100 to 100,000 interconnect cycles. Other connectors for RF filters and microwave filters include MMCX, Mini-UHF, Type F, Type N, 1.6/5.6, and 7-16 connectors.
RF Phase Detectors and Comparators
(42 companies)
...connectors directly interface the cable dielectric without air gaps. Subminiature-B (SMB) connectors snap into place and are used for frequencies from DC to 4 GHz. Subminiature-P (SMP) connectors are rated to 40 GHz and, depending on detent type, can...
RF Power Dividers and RF Power Combiners
(307 companies)
...combiners include BNC, MCX, Mini UHF, MMCX, SMA, SMB, SMP, TNC, Type F, Type N, UHF, 1.6/5.6, and 7/16.
RF Diplexers, Duplexers, and Multiplexers
(213 companies)
...conditions it may contain a solid or gaseous dielectric material. Choices for connector type include BNC, MCX, Mini UHF, MMCX, SMA, SMB, SMP, TNC, Type F, Type N, UHF, 1.6/5.6, and 7/16. Performance Specifications. Important performance...
RF Repeaters
(111 companies)
RF repeaters have independent paths for reception and transmission, through which they collect and send signals to antennas and other stations.