Power Strips
(207 companies)
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Stop Off Coatings and Masking Compounds
(47 companies)
...to Select Stop Off Coatings and Masking Compounds. TempSeal Masking. Image Credit: Ellsworth Masking Liquid. Image Credit: Grainger. Stop offs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region...
Boats, Ships, and Off Shore Vessels
(115 companies)
...or should not move under their own power, such as barges in a crowded canal. Barges are flat-bottomed boats built mainly for the canal or river transport of raw materials or manufactured goods. Although self-propelled barges are available, many vessels...
DC Power Supplies
(1,117 companies)
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
Power Connectors
(693 companies)
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power MOSFET
(199 companies)
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power Generation Systems
(126 companies)
Power generation systems are power generators and related systems that are used in power plants or large-scale power generation facilities.
Wheels
(373 companies)
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Switching Power Supplies
(295 companies)
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Power Frequency Converters
(111 companies)
Power frequency converters take electrical input power at one frequency and voltage and provide electrical output power at a different frequency and at a different or equal voltage.
AC Power Connectors
(286 companies)
AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.
Power Plugs
(128 companies)
Power plugs are male connectors used to distribute power to electrical devices.
Power Meters
(373 companies)
Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Diodes
(73 companies)
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Rectifiers
(255 companies)
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.