Power Take-offs (PTO)
(56 companies)
Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements.
Direction of Rotation
Number of Mounting Bolts
Application
Ball Valves
(2,082 companies)
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Flange Mounted Bearings
(255 companies)
...have a diamond shaped flange with 2 mounting holes. 3-bolt flanged bearings have a circular mounting flange with three, equally spaced mounting holes. Other hole configurations, such as anoffset pattern, arealso available. 4-bolt flanged bearings...
Flange Mounted Bearings - Bearing Mounting Configuration: 4-Bolt
(1,170 products)
1,170 products match your search.
Take-up Bearings
(104 companies)
Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing).
Gate Turn-off (GTO) Thyristors
(22 companies)
Gate turn-off thyristors (GTOs) are four-layer PNPN devices that act as switches, rectifiers, and voltage regulators. Like other thyristors, GTOs can be turned on by the application of a positive gate signal (g > 0); however, unlike other more conventional devices that can be turned off only at a zero crossing of current, GTOs can be turned off at any time by the application of a gate signal equal to zero.
Gate Turn-off (GTO) Thyristors - IC Package Type: Other
(37 products)
37 products match your search.
Power Supplies
(2,776 companies)
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Transformers
(932 companies)
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Off Road and Heavy Equipment Services
(29 companies)
Off road and heavy equipment services provide coating, finishing, part fabrication, processing, repair and maintenance, testing, manufacturing, and other engineering services to the off road and heavy equipment industry.