Air Diffusers and Grilles
(302 companies)
Air grilles are usually made of aluminum, bronze, steel, or stainless steel and then polished, anodized, or treated with enamel colors. Features. There are many different types of HVAC grilles. Choices include perforated, bar, floor, and extruded...
Anodizing Services
(293 companies)
Anodizing is a process for finishing aluminum alloys that employs electrolytic oxidation of the aluminum surface to produce a protective oxide coating.
Cabinets and Casework
(649 companies)
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Ceramic Media and Abrasives
(176 companies)
Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic materials.
Tube Clamp Connectors
(27 companies)
Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector (R) sets made of steel, aluminum, or composite materials.
Shutters
(109 companies)
...interior. exterior. Interior shutters are hinged and swing inwards. They hang from the sides of a window or door on a building 's interior and allow light and air to enter a room. California shutters and plantation shutters have moveable louvers...
Metal Foils and Foil Stock
(172 companies)
Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock.
Modular Framing Systems
(188 companies)
Modular framing systems are essential industrial erector sets made of steel, aluminum, or composite materials.
Mass Finishing Media
(98 companies)
...balls. eclipses or balls with flats. crushed grit. pyramids. triangles. stars or tristars. Materials. Finishing media consists of: metal. ceramic. plastic. natural wood. nutshell. corncob. carbonate. mineral. synthetic materials. Specifications...
Light Alloys and Metals
(331 companies)
Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys.
Roof and Floor Trusses
(143 companies)
...the requirements of local code officials. Configurations. Roof trusses come in several standard configurations, including the W-truss, the M-truss, the scissors truss, and the gable truss. In residential construction, M-trusses are used over garages while...
Optical Mirrors
(289 companies)
Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Awnings and Canopies
(324 companies)
...such as canvas or a lightweight metal such as aluminum. Fabric awnings and fabric canopies require a support structure, typically a series of aluminum or steel tubing. Metal awnings and metal canopies may be supported by rods or cables...
Doors
(1,347 companies)
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Magnet Wire
(50 companies)
Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum.