Locating and Fixturing Pins
(60 companies)
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Product and Material Test Fixtures and Accessories
(282 companies)
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Component Testing Services
(1,658 companies)
...or newly fabricated products. Examples include non-destructive testing (NDT), visual inspection, chemical analysis or structural material testing. Test fixtures and test equipment services involve the design and fabrication of test fixtures, test...
Plating and Coating Fixture Services
(8 companies)
Plating and coating fixture service providers create durable finishes on racks, bins, trays, and other holding devices for use in painting and coating operations.
Work Supports and Fixture Jacks
(30 companies)
Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations.
Welding Tables and Fixturing Tables
(25 companies)
Welding tables and fixturing tables are used to temporarily hold work pieces in place during welding, inspection, testing, and other applications.
Circuit Tracers
(34 companies)
...and open circuits. Some circuit tracers can locate wires behind walls, underground, and inside junction boxes. Others are designed to find blown fuses or test light fixtures. Circuit tracers and signal tracers that can locate neutrals, ground...
Cast Irons
(85 companies)
Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature).
Boxes and Crates
(256 companies)
For Transmission Or Transfer Assemblies Of Tank And Automotive Vehicles, And Driving Axle Assemblies Of Automotive Vehicles...
Pipe Fittings
(1,911 companies)
...for applications involving flammable fluids, chemical solvents, and potable water. Selection Tip: It is essential to check the compatibility of the system fluid with any proposed fitting materials. Incompatibility could result in corrosion causing leakage...
Machining Clamps
(218 companies)
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Hydraulic Fittings
(286 companies)
Celsius ( C). Operating above or below this rating could cause the fitting to fail. Standards. The dimensions and sizing of the most common hydraulic fittings follow standards set forth by SAE (Society of Automotive Engineers) International...
Copper, Brass, and Bronze Alloys
(598 companies)
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Oil Sensors and Analyzers
(68 companies)
Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Rest Buttons and Rest Pads
(23 companies)
Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture.