Pressure Gauges
(1,142 companies)
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Instruments
(280 companies)
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Data Acquisition
(2,098 companies)
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Laboratory and Calibration Gases
(67 companies)
Laboratory and calibration gases are specialized for use as laboratory standards, as well as for detection, sample preparation, environmental monitoring and analysis applications.
Instrument Calibration Services
(722 companies)
Instrument calibration services test equipment and calibrate them to various standards.
Process Monitors
(136 companies)
Process monitors measure and analyze temperature, pressure, flow and other processing parameters to maintain product quality and safe production operating conditions.
Pressure Switches
(760 companies)
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Tool Monitors
(30 companies)
Tool monitors optimize machine tool operating conditions based on feedback from a sensor or probe.
Nondestructive Testing (NDT) Equipment
(1,130 companies)
...analysis, laser holography or gaging, penetrant testing, and magnetic particle testing. Acoustic Emission Instruments and Noise Detectors. Acoustic emission instruments and noise detectors are non-destructive testing (NDT) equipment for monitoring...
Pressure Controllers
(271 companies)
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Calibration and Repair Services
(1,177 companies)
Calibration and repair services are companies that calibrate and repair laboratory and scientific instruments, test and measurement equipment, and industrial sensors.
Scales and Balances
(936 companies)
...but if the exact temperature of the item is known than a misreading can be mathematically adjusted. Air pressure/altitude -- For every meter in altitude the item is raised, the change in air pressure will result in approximately -.065 mg decrease in weight...
Pressure Scanners
(4 companies)
Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation.
Calibration and Reference Standards
(398 companies)
Calibration standards and reference sources include any source that can provide a reference for the calibration of an instrument or comparison of a material or component.
Gas Pressure Regulators
(282 companies)
Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.