Pressure Transmitters
(635 companies)
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Sensor Transmitters
(479 companies)
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Thermocouple Temperature Transmitters
(325 companies)
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
RTD Temperature Transmitters
(388 companies)
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
Telemetry Receivers and Telemetry Transmitters
(361 companies)
Telemetry receivers and telemetry transmitters are data acquisition components used to gather information from remote locations via wireless communication.
Radio Transmitter ICs
(31 companies)
Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls.
Fiber Optic Transmitters
(127 companies)
Fiber optic transmitters are devices that include an LED or laser source, and signal conditioning electronics, to inject a signal into fiber.
Rotary Position Sensors
(215 companies)
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
DC Servomotors
(452 companies)
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Motors
(1,207 companies)
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
AC Servomotors
(433 companies)
...belong to a class of motors designed for precise postion control. Stepper motors are brushless DC motors that move a rotor in small angular steps or fractions of steps, while providing fine motion control like servomotors. The advantage of servomotors...
Motor Controllers
(743 companies)
...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors...
Linear Encoders
(270 companies)
Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems.
Servo Drives
(474 companies)
Servo drives are used with many different types of motors. AC and DC motors feature brushed or brushless designs and are suitable for a variety of industrial applications. Brushed motors provide commutation via physical contacts, usually spring-loaded...
Underwater Acoustic Transducers
(72 companies)
Underwater acoustic transducers contain both transmitters and receivers and use distance and directional data for communication, mapping and navigation.