Smart Cameras
(101 companies)
...to maintain effectiveness in harsh environments. Without the need for particular imaging features, CCD and CMOS image sensors are common for smart cameras. Since a smart camera's imaging capabilities are seldom displayed, monochrome sensors are often...
High Speed Cameras
(126 companies)
...almost universally use CCD or CMOS image sensors due to image capture advantages over film. The functionality in a high-speed imaging device results from the frame rate, or the number of individual stills recorded in the period of one second (fps...
Optical Triangulation Position Sensors
(74 companies)
...for triangulation sensors: Charged coupled device (CCD)- CCD is a digital pixelated array detector. Smart CCD lasers react spontaneously to changing surface conditions, providing accurate results regardless of surface texture or color. Photodiode (PSD) - PSD...
Optical Micrometers and Laser Micrometers
(71 companies)
Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
Camera Filters
(37 companies)
Camera filters provide a range of optical filtering effects for various scientific, research, and industrial cameras. Many styles are used for color balancing, matching CCD or other sensor sensitivity ranges, emphasizing or blocking ranges...
Camera Repair Services
(5 companies)
Camera repair services refurbish digital or film-based cameras / video cameras to their original operating condition.
Barcode Scanners
(530 companies)
...scanner can be a non-contact or near-contact scanner, which generally uses a beam of focused light to read the barcode. Also known as a charge-couple device (CCD) scanner, this type of scanner is most commonly used in retail since it takes several...
Image Scanners
(165 companies)
Image scanners are devices that scan two-dimensional (2D) objects and convert them into digital images. They often use a charge-coupled device (CCD) or contact image sensor (CIS) as their imaging-sensing component. Most image scanners read red-green...
Digital Cameras
(188 companies)
...imaging utilizes two main types of sensors: a charge-coupled device (CCD) or the complementary metal-oxide semiconductor (CMOS). In CCD sensors, all pixels share a single amplifier, whereas CMOS provides each pixel with an amplifier of its own. However...
Image Intensifiers
(12 companies)
Image intensifiers are devices used in low light cameras to enhance image capturing capabilities when only ambient light sources are available. This is done mainly by proportionately increasing the number of electrons during the photon to electron conversion. Image intensifiers are commonly used to assist in the visual imaging of X-rays, gamma rays and infrared light.
Diffractometers
(35 companies)
Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample.
Digital and Video Microscopes
(215 companies)
Digital and video microscopes are instruments that use digital technology to magnify images of objects. They include built-in cameras and a series of high-powered lenses that provide superior image quality and resolution.
Filter Wheels
(26 companies)
...color charged couple device (CCD) photography, laboratory applications, and optical and infrared (IR) imaging. Generally, filter wheels are available in configurations with between 3 and 12 lenses or filters. Typically, the first lens is a simple clear...
Time of Flight Optical Sensors
(58 companies)
Time of flight optical sensors determine displacement and distance by measuring the time it takes light to travel from the instrument to a target and back.
Thermoelectric Coolers
(71 companies)
...and thermoelectric modules are used in many different products. Examples include charge coupled device (CCD) cameras, laser diodes, microprocessors, blood analyzers and portable picnic coolers. Thermoelectric cooling is also used to cool computer components...