Thermal Imagers
(350 companies)
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Swabs and Cleaning Sticks
(51 companies)
...adhesives, and other fluid materials and chemicals. Certain types of these swabs, sometimes called critical care device (CCD) swabs, can be used for cleaning electronic devices. CCD swabs and cleaning sticks are lint-free and non-abrasive so that they can...
Scanning Software
(268 companies)
Optical scanners use rows of light receptors to detect variations in light. These rows of receptors are arrayed into a charge-coupled device (CCD), and vary in quality from one optical scanner to the next. For both document scanners and optical...
Camera Control Units
(67 companies)
Camera control units (CCUs) are used to remotely control operations such as zoom, panning, focus, and aperture.
Camera Lenses and Video Lenses
(268 companies)
Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses.
Focal Plane Arrays
(19 companies)
Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system.
Telescopes
(59 companies)
Telescopes are lens assemblies designed to magnify and view distant objects.
Closed Circuit Television Systems
(404 companies)
Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some systems can record events and trigger alarms.
Automatic Guided Vehicles (AGV)
(124 companies)
Automatic Guided Vehicles (AGV) are designed to perform their operations without direct human guidance. They are used in a wide variety of industrial applications and can be laser, inertially or Cartesian-guided.
Linear Position Sensors
(776 companies)
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Sensor Chips
(302 companies)
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Zoom Lenses
(32 companies)
Zoom lenses are mechanical assemblies of lens elements that provide the ability to vary focal length and angle of view.
Delay Lines
(89 companies)
Delay lines are devices used to slow down a signal by a time interval in an electrical network. There are two basic delay line technologies: passive and active.
Photometers
(119 companies)
Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
Chipsets
(39 companies)
Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions.